APEM Components, Inc. Pushbutton Switches ADTS62KV

Description
Tact Switch
Request a Quote Datasheet
Description
Tact Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - ADTS62KV - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
ADTS62KV
Pushbutton Switches ADTS62KV
Tact Switch

Tact Switch

Buy Now
Tactile Switches - ADTS62KV-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
ADTS62KV-ND
Tactile Switches ADTS62KV-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
ADTS62KV
Switches - Tactile Switches ADTS62KV
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
ADTS62KV
Tactile Switches ADTS62KV
Tactile Switches SW TACT SPST 12VDC

Tactile Switches SW TACT SPST 12VDC

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number ADTS62KV ADTS62KV-ND ADTS62KV ADTS62KV
Product Name Pushbutton Switches Tactile Switches Switches - Tactile Switches Tactile Switches
Switch Type Tact Switch
Actuator Specifications Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Four Leg Key Pad Dome - 5135TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
4 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL6LB-3-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Illuminated, Sealed, Momentary Pushbutton Switch - LP3 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Weather resistant or waterproof
Min. Actuating Force 0.5 lbs (0.2268 kg)
View Details
B3F Tactile Switch - B3F-6002 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details
7 suppliers