Manufacturer: Apem Inc.
Win Source Part Number: 917733-ADTSA644NV
Series: ADTS
Operating Temperature Range: -25°C ~ 70°C
Features: Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
Package: Bulk
Mounting: Through Hole, Right Angle
Family Name: ADTSA
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
SWITCH TACTILE SPST-NO 0.05A 12V
Tactile Switches SWITCH TACT 12VDC 160GF SMD
| Powell Electronics, Inc. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | ADTSA644NV | 917733-ADTSA644NV | ADTSA644NV-ND | ADTSA644NV | ADTSA644NV |
| Product Name | Pushbutton Switches | Tactile Switches - ADTSA644NV | Tactile Switches | Switches - Tactile Switches | Tactile Switches |
| Switch Type | Tact Switch | ||||
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | |||
| Configuration | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Double Throw (SPDT) |