SWITCH TACTILE SPST-NO 0.05A 24V
TACTILE SWITCH, 0.05A, 24VDC, TH; Product Range:Multimec 3F Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:350gf; Contact Rating:50mA at 24VDC; IP Rating:IP67RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 3FTH9RAS | 81Y0422 |
| Product Name | Switches - Tactile Switches | Tactile Switch, 0.05A, 24Vdc, Th; Product Range Apem |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | |
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | |
| Min. Actuating Force | 0.7 lbs (0.2999 kg) | 0.8 lbs (0.3499 kg) |