Grayhill, Inc. Tactile Switches 95C12B3T

Description
Tactile Switches Tact Switch, .335" height, 160g operating force, thru-hole, RoHS Compliant
Datasheet
Description
Tactile Switches Tact Switch, .335" height, 160g operating force, thru-hole, RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
95C12B3T
Tactile Switches 95C12B3T
Tactile Switches Tact Switch, .335" height, 160g operating force, thru-hole, RoHS Compliant

Tactile Switches Tact Switch, .335" height, 160g operating force, thru-hole, RoHS Compliant

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
95C12B3T
Switches - Tactile Switches 95C12B3T
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 95C12B3T 95C12B3T
Product Name Tactile Switches Switches - Tactile Switches
Features RoHS
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Unlock Full Specs
to access all available technical data

Similar Products

B3W-9 Illuminated Tactile Switch - B3W-9012-B2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Maxi Four Leg Key Pad Dome - 5174TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.6 lbs (0.2806 kg)
View Details
4 suppliers
E.V program - EDL.V - Illuminated pushbutton - EDL.V - Illuminated pushbutton - EDL.VGN -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details