APEM Components, Inc. Switches - Tactile Switches ADTSA61RV

Description
Win Source Part Number: 1123502-ADTSA61RV Category: Switches>Tactile Switches Series: ADTS Termination Style: PC Pin Package: Bulk Actuator Material: Polyamide (PA), Nylon Standard Package: 500 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Side Actuated Outline: 7.40mm x 6.55mm Illumination: Non-Illuminated Operating Force: 260gf Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -25°C ~ 70°C Actuator Length, Right Angle: 3.15mm ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: APEM Inc. Base Product Number: ADTSA
Request a Quote Datasheet
Description
Win Source Part Number: 1123502-ADTSA61RV Category: Switches>Tactile Switches Series: ADTS Termination Style: PC Pin Package: Bulk Actuator Material: Polyamide (PA), Nylon Standard Package: 500 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Side Actuated Outline: 7.40mm x 6.55mm Illumination: Non-Illuminated Operating Force: 260gf Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -25°C ~ 70°C Actuator Length, Right Angle: 3.15mm ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: APEM Inc. Base Product Number: ADTSA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Tactile Switches
1123502-ADTSA61RV
Switches - Tactile Switches 1123502-ADTSA61RV
Win Source Part Number: 1123502-ADTSA61RV Category: Switches>Tactile Switches Series: ADTS Termination Style: PC Pin Package: Bulk Actuator Material: Polyamide (PA), Nylon Standard Package: 500 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Side Actuated Outline: 7.40mm x 6.55mm Illumination: Non-Illuminated Operating Force: 260gf Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -25°C ~ 70°C Actuator Length, Right Angle: 3.15mm ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: APEM Inc. Base Product Number: ADTSA

Win Source Part Number: 1123502-ADTSA61RV
Category: Switches>Tactile Switches
Series: ADTS
Termination Style: PC Pin
Package: Bulk
Actuator Material: Polyamide (PA), Nylon
Standard Package: 500
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Orientation: Side Actuated
Outline: 7.40mm x 6.55mm
Illumination: Non-Illuminated
Operating Force: 260gf
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -25°C ~ 70°C
Actuator Length, Right Angle: 3.15mm
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: APEM Inc.
Base Product Number: ADTSA

Buy Now
Pushbutton Switches - ADTSA61RV - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
ADTSA61RV
Pushbutton Switches ADTSA61RV
Tact Switch

Tact Switch

Buy Now
Shenzhen, China
Switches - Tactile Switches
ADTSA61RV
Switches - Tactile Switches ADTSA61RV
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Tactile Switches - ADTSA61RV - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
ADTSA61RV
Tactile Switches ADTSA61RV
Tactile Switches SW TACT SPST 0.05A 12VDC

Tactile Switches SW TACT SPST 0.05A 12VDC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1123502-ADTSA61RV ADTSA61RV ADTSA61RV ADTSA61RV
Product Name Switches - Tactile Switches Pushbutton Switches Switches - Tactile Switches Tactile Switches
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Double Throw (SPDT)
Min. Actuating Force 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg)
Max. Actuating Force 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg)
Switch Type Tact Switch
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-7028-ND - DigiKey
Specs
Actuator Specifications Round Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Tactile Switches - 1-1825910-4 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
7 suppliers
B3U Ultra-small Tactile Switch (SMT) - B3U-1000P[] - Aratas America LLC
Specs
Switch Dimensions 1.6 x 3 x 2.5 mm
Max. Mechanical Life 200000 Number of electrical operations
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details