Emco, Inc. Log Periodic Antenna 3146A

Description
The 3146A is a 1 GHz log periodic antenna from EMCO. A state-of-the-art antenna preamplifier can enhance the performance of electronic test equipment with a bad or weak signal. Antennas boost signals and can overcome signal losses related to splitters and junctions. Additional Features: Frequency Range: 300 MHz-1 GHz Normal Impedance: 50 ohms Max. Cont. Power: 1kW Peak Power: 1.3kW Average VSWR: Less than 2.5 Connector: Type N female Length: 57.2cm (22.5") Max. Width: 48.3cm (19") Depth: 6.4cm (2.5") Weight: 144kg (3lb 2 1/2oz) Case Dimensions: 74cm x 59cm x 12cm Case Weight incl. Item: 10kg The EMCO 3416A Log-Periodic Antenna is a linearly polarised broadband antenna made to operate over the frequency range of 300 MHz-1 GHz. The device is suitable for both Immunity & Emission Testing and capable of handling 1kW of power. Almost identical in design to the 3146 it has traded off some of the lower frequency coverage but gained a reduction in physical size. It now sees favour for Shielded Room Testing where space is of the essence. This antenna comes readily assembled and no adjustments are necessary to its structure. A customised case contains a handbook, antenna factors and a fixing mount for either a ¼” UNC or a 5/8UNC.
Description
The 3146A is a 1 GHz log periodic antenna from EMCO. A state-of-the-art antenna preamplifier can enhance the performance of electronic test equipment with a bad or weak signal. Antennas boost signals and can overcome signal losses related to splitters and junctions. Additional Features: Frequency Range: 300 MHz-1 GHz Normal Impedance: 50 ohms Max. Cont. Power: 1kW Peak Power: 1.3kW Average VSWR: Less than 2.5 Connector: Type N female Length: 57.2cm (22.5") Max. Width: 48.3cm (19") Depth: 6.4cm (2.5") Weight: 144kg (3lb 2 1/2oz) Case Dimensions: 74cm x 59cm x 12cm Case Weight incl. Item: 10kg The EMCO 3416A Log-Periodic Antenna is a linearly polarised broadband antenna made to operate over the frequency range of 300 MHz-1 GHz. The device is suitable for both Immunity & Emission Testing and capable of handling 1kW of power. Almost identical in design to the 3146 it has traded off some of the lower frequency coverage but gained a reduction in physical size. It now sees favour for Shielded Room Testing where space is of the essence. This antenna comes readily assembled and no adjustments are necessary to its structure. A customised case contains a handbook, antenna factors and a fixing mount for either a ¼” UNC or a 5/8UNC.

Suppliers

Company
Product
Description
Supplier Links
Log Periodic Antenna - 3146A - ValueTronics International, Inc.
Elgin, IL, USA
Log Periodic Antenna
3146A
Log Periodic Antenna 3146A
The 3146A is a 1 GHz log periodic antenna from EMCO. A state-of-the-art antenna preamplifier can enhance the performance of electronic test equipment with a bad or weak signal. Antennas boost signals and can overcome signal losses related to splitters and junctions. Additional Features: Frequency Range: 300 MHz-1 GHz Normal Impedance: 50 ohms Max. Cont. Power: 1kW Peak Power: 1.3kW Average VSWR: Less than 2.5 Connector: Type N female Length: 57.2cm (22.5") Max. Width: 48.3cm (19") Depth: 6.4cm (2.5") Weight: 144kg (3lb 2 1/2oz) Case Dimensions: 74cm x 59cm x 12cm Case Weight incl. Item: 10kg The EMCO 3416A Log-Periodic Antenna is a linearly polarised broadband antenna made to operate over the frequency range of 300 MHz-1 GHz. The device is suitable for both Immunity & Emission Testing and capable of handling 1kW of power. Almost identical in design to the 3146 it has traded off some of the lower frequency coverage but gained a reduction in physical size. It now sees favour for Shielded Room Testing where space is of the essence. This antenna comes readily assembled and no adjustments are necessary to its structure. A customised case contains a handbook, antenna factors and a fixing mount for either a ¼” UNC or a 5/8UNC.

The 3146A is a 1 GHz log periodic antenna from EMCO. A state-of-the-art antenna preamplifier can enhance the performance of electronic test equipment with a bad or weak signal. Antennas boost signals and can overcome signal losses related to splitters and junctions.

Additional Features:

  • Frequency Range: 300 MHz-1 GHz
  • Normal Impedance: 50 ohms
  • Max. Cont. Power: 1kW
  • Peak Power: 1.3kW
  • Average VSWR: Less than 2.5
  • Connector: Type N female
  • Length: 57.2cm (22.5")
  • Max. Width: 48.3cm (19")
  • Depth: 6.4cm (2.5")
  • Weight: 144kg (3lb 2 1/2oz)
  • Case Dimensions: 74cm x 59cm x 12cm
  • Case Weight incl. Item: 10kg

The EMCO 3416A Log-Periodic Antenna is a linearly polarised broadband antenna made to operate over the frequency range of 300 MHz-1 GHz.
The device is suitable for both Immunity & Emission Testing and capable of handling 1kW of power. Almost identical in design to the 3146 it has traded off some of the lower frequency coverage but gained a reduction in physical size.
It now sees favour for Shielded Room Testing where space is of the essence. This antenna comes readily assembled and no adjustments are necessary to its structure.
A customised case contains a handbook, antenna factors and a fixing mount for either a ¼” UNC or a 5/8UNC.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Antennas
Product Number 3146A
Product Name Log Periodic Antenna
Primary Frequency Range 1000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole Set - Model TDS-535-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
4G 10dBi Spring Magnetic Antenna With RG174 Bare Copper Cable (L-2Mtr) + SMA Male St. Connector - ET-LT10M-1BCL2-SMS-S9 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 10 dB
Form Factor / Mounting External
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details