B&K Precision Antennas M406

Description
Antennas Dipole Antenna (4.7 GHz to 6.2 GHz) for 2650A/2652A/2658A
Datasheet
Description
Antennas Dipole Antenna (4.7 GHz to 6.2 GHz) for 2650A/2652A/2658A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
M406
Antennas M406
Antennas Dipole Antenna (4.7 GHz to 6.2 GHz) for 2650A/2652A/2658A

Antennas Dipole Antenna (4.7 GHz to 6.2 GHz) for 2650A/2652A/2658A

Buy Now Datasheet
Dipole Antenna - M406 - ValueTronics International, Inc.
Elgin, IL, USA
Dipole Antenna
M406
Dipole Antenna M406
The M406 is a Dipole Antenna from BK Precision. A state-of-the-art antenna preamplifier can enhance the performance of electronic test equipment with a bad or weak signal. Antennas boost signals and can overcome signal losses related to splitters and junctions. Additional Features: Dipole Antenna for the BK Precision 2650A/2651 Series Type: Sleeve Frequency Range: 4.7 to 6.2GHz Antenna Gain: >1dB VSWR: <1.5 Dimensions: 7.5φ ×152mm Connector: Type N(m) Reference level setting range (except for the minimum value in screen shift): 109 to 159 dBμV/m A dipole antenna (options M401 – M406) connected to the RF input enables the measurement of electric field strength. Users can choose from 6 antennas based on the frequency range under investigation. Each antenna’s resonance point is optimized for the frequency spectrum of a specific wireless standard. The BK Precision M406 is suitable for 5 GHz WLAN measurements.

The M406 is a Dipole Antenna from BK Precision. A state-of-the-art antenna preamplifier can enhance the performance of electronic test equipment with a bad or weak signal. Antennas boost signals and can overcome signal losses related to splitters and junctions.

Additional Features:

  • Dipole Antenna for the BK Precision 2650A/2651 Series
  • Type: Sleeve
  • Frequency Range: 4.7 to 6.2GHz
  • Antenna Gain: >1dB
  • VSWR: <1.5
  • Dimensions: 7.5φ ×152mm
  • Connector: Type N(m)
  • Reference level setting range (except for the minimum value in screen shift): 109 to 159 dBμV/m

A dipole antenna (options M401 – M406) connected to the RF input enables the measurement of electric field strength. Users can choose from 6 antennas based on the frequency range under investigation. Each antenna’s resonance point is optimized for the frequency spectrum of a specific wireless standard.

The BK Precision M406 is suitable for 5 GHz WLAN measurements.

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED ValueTronics International, Inc.
Product Category Antennas Antennas
Product Number M406 M406
Product Name Antennas Dipole Antenna
Primary Frequency Range 6200.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-522-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
5.8GHz 12dBi Fiberglass Antenna With N Male St. Connector - ET-5812FG5-NMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 5800.0 MHz
Gain 12 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers