Com-Power Corporation Horn Antenna AHA-118

Description
The AHA-118 is a 18 GHz Horn Antenna from Com-Power. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products. Additional Features: Frequency Range: 1 GHz - 18 GHz Built in Preamplifier: 25 dB Gain Antenna VSWR: 2.0 :1 Polarization: Linear Output Impedance: 50 Ohm Antenna output: N (f) Preamplifier input: N (f) Preamplifier output: N (f) Power input: 18 VDC, 500 mA Weight: 7 lbs. Size: 10.2" X 9.5" X 5.6" Increased Sensitivity with a Built in Preamp Two-year Warranty Individual Calibration The Com-Power AHA-118 Horn Antenna with an integrated preamplifier with a nominal gain of 20 dB for the entire frequency range. The preamplifier improves the effective system noise performance for emissions testing. Linearly polarized it has a frequency range of 1-18 GHz. The Com-Power AHA-118 is suitable for accurately receiving low amplitude radiated emission signals. It is used during EMC testing for various standards such as FCC part 15, CISPR, and FAA for EMC emissions. The Com-Power AHA-118 is constructed using lightweight aluminum with a corrosion resistant conductive coating and powered by an external DC supply, which is shipped with it.
Datasheet
Description
The AHA-118 is a 18 GHz Horn Antenna from Com-Power. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products. Additional Features: Frequency Range: 1 GHz - 18 GHz Built in Preamplifier: 25 dB Gain Antenna VSWR: 2.0 :1 Polarization: Linear Output Impedance: 50 Ohm Antenna output: N (f) Preamplifier input: N (f) Preamplifier output: N (f) Power input: 18 VDC, 500 mA Weight: 7 lbs. Size: 10.2" X 9.5" X 5.6" Increased Sensitivity with a Built in Preamp Two-year Warranty Individual Calibration The Com-Power AHA-118 Horn Antenna with an integrated preamplifier with a nominal gain of 20 dB for the entire frequency range. The preamplifier improves the effective system noise performance for emissions testing. Linearly polarized it has a frequency range of 1-18 GHz. The Com-Power AHA-118 is suitable for accurately receiving low amplitude radiated emission signals. It is used during EMC testing for various standards such as FCC part 15, CISPR, and FAA for EMC emissions. The Com-Power AHA-118 is constructed using lightweight aluminum with a corrosion resistant conductive coating and powered by an external DC supply, which is shipped with it.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Horn Antenna AHA-118
The AHA-118 is a 18 GHz Horn Antenna from Com-Power. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products. Additional Features: Frequency Range: 1 GHz - 18 GHz Built in Preamplifier: 25 dB Gain Antenna VSWR: 2.0 :1 Polarization: Linear Output Impedance: 50 Ohm Antenna output: N (f) Preamplifier input: N (f) Preamplifier output: N (f) Power input: 18 VDC, 500 mA Weight: 7 lbs. Size: 10.2" X 9.5" X 5.6" Increased Sensitivity with a Built in Preamp Two-year Warranty Individual Calibration The Com-Power AHA-118 Horn Antenna with an integrated preamplifier with a nominal gain of 20 dB for the entire frequency range. The preamplifier improves the effective system noise performance for emissions testing. Linearly polarized it has a frequency range of 1-18 GHz. The Com-Power AHA-118 is suitable for accurately receiving low amplitude radiated emission signals. It is used during EMC testing for various standards such as FCC part 15, CISPR, and FAA for EMC emissions. The Com-Power AHA-118 is constructed using lightweight aluminum with a corrosion resistant conductive coating and powered by an external DC supply, which is shipped with it.

The AHA-118 is a 18 GHz Horn Antenna from Com-Power. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products.

Additional Features:

  • Frequency Range: 1 GHz - 18 GHz
  • Built in Preamplifier: 25 dB Gain
  • Antenna VSWR: 2.0 :1
  • Polarization: Linear
  • Output Impedance: 50 Ohm
  • Antenna output: N (f)
  • Preamplifier input: N (f)
  • Preamplifier output: N (f)
  • Power input: 18 VDC, 500 mA
  • Weight: 7 lbs.
  • Size: 10.2" X 9.5" X 5.6"
  • Increased Sensitivity with a Built in Preamp
  • Two-year Warranty
  • Individual Calibration

The Com-Power AHA-118 Horn Antenna with an integrated preamplifier with a nominal gain of 20 dB for the entire frequency range. The preamplifier improves the effective system noise performance for emissions testing. Linearly polarized it has a frequency range of 1-18 GHz.

The Com-Power AHA-118 is suitable for accurately receiving low amplitude radiated emission signals. It is used during EMC testing for various standards such as FCC part 15, CISPR, and FAA for EMC emissions.

The Com-Power AHA-118 is constructed using lightweight aluminum with a corrosion resistant conductive coating and powered by an external DC supply, which is shipped with it.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Antennas
Product Number AHA-118
Product Name Horn Antenna
Primary Frequency Range 18000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Loop Antenna - Model SAS-562B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GPS L1 Passive Ceramic Patch Antenna (10x10x4mm) - ET-GPL1-104 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1575.4 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers