Com-Power Corporation Antenna ANK-910M

Description
The ANK-910M is an antenna from Com-Power. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products. Additional Features: Frequency Range: 9 kHz to 1 GHz Active Monopole Antenna: AM-741 Compact Log Periodic Anenna: ALC-100 Foldable Biconical Antenna: ABF-900 Preamplifier: PAM-103 Comb Generator: CGO-505 Near Field Probes: PS-500 Cable: N and BNC type Com-Power ANK-910M antenna kits are suitable for offsite EMC testing from 9 kHz to 1 GHz. The antenna kit is supplied with a carrying case with a specific storage compartment for each antenna. Antenna tripod model ATC-120 with a seperate carrying case is available as an option.
Datasheet
Description
The ANK-910M is an antenna from Com-Power. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products. Additional Features: Frequency Range: 9 kHz to 1 GHz Active Monopole Antenna: AM-741 Compact Log Periodic Anenna: ALC-100 Foldable Biconical Antenna: ABF-900 Preamplifier: PAM-103 Comb Generator: CGO-505 Near Field Probes: PS-500 Cable: N and BNC type Com-Power ANK-910M antenna kits are suitable for offsite EMC testing from 9 kHz to 1 GHz. The antenna kit is supplied with a carrying case with a specific storage compartment for each antenna. Antenna tripod model ATC-120 with a seperate carrying case is available as an option.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna ANK-910M
The ANK-910M is an antenna from Com-Power. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products. Additional Features: Frequency Range: 9 kHz to 1 GHz Active Monopole Antenna: AM-741 Compact Log Periodic Anenna: ALC-100 Foldable Biconical Antenna: ABF-900 Preamplifier: PAM-103 Comb Generator: CGO-505 Near Field Probes: PS-500 Cable: N and BNC type Com-Power ANK-910M antenna kits are suitable for offsite EMC testing from 9 kHz to 1 GHz. The antenna kit is supplied with a carrying case with a specific storage compartment for each antenna. Antenna tripod model ATC-120 with a seperate carrying case is available as an option.

The ANK-910M is an antenna from Com-Power. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products.

Additional Features:

  • Frequency Range: 9 kHz to 1 GHz
  • Active Monopole Antenna: AM-741
  • Compact Log Periodic Anenna: ALC-100
  • Foldable Biconical Antenna: ABF-900
  • Preamplifier: PAM-103
  • Comb Generator: CGO-505
  • Near Field Probes: PS-500
  • Cable: N and BNC type

Com-Power ANK-910M antenna kits are suitable for offsite EMC testing from 9 kHz to 1 GHz. The antenna kit is supplied with a carrying case with a specific storage compartment for each antenna. Antenna tripod model ATC-120 with a seperate carrying case is available as an option.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Antennas
Product Number ANK-910M
Product Name Antenna
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2084-BB-TG.09.0113-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, CDMA, GSM, HSPA, LTE, UMTS
Primary Frequency Range 753.0 to 3700.0 MHz
Gain -3 to 3.1 dB
View Details
2 suppliers
Log Periodic Antenna - Model SAS-512-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GPS/GLONASS L1+L2 Active Ceramic Patch Antenna With 1.13mm Cable (L-10cm) + UFL (8*8*4 mm) - ET-GPL12-5L10C-U8 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Vertical; Right Hand Circular
Primary Frequency Range 1575.4 to 1602.0 MHz
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers