Emco, Inc. Biconical Antenna 3142B

Description
The 3142B is a 2 GHz Biconical Antenna from EMCO. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products. Additional Features: Combining innovative designs with a compact size, our BiConiLog antennas enable users to measure from 26 MHz to 2.0 GHz in one sweep. This single sweep capability eliminates the need for multiple antennas and time-consuming equipment setups, which improves accuracy and saves time and money. With optional end plates exhibits an average 5.5 dB gain improvement vs. typical hybrid antennas. At some frequencies, a 10 dB gain improvement is achieved. This benefits test engineers in several ways. For immunity measurements, amplifier requirements are reduced because of the antenna's enhanced impedance matching capability. This saves money if buying a new amplifier, and increases power reserves of existing amplifiers. For emission measurements, system sensitivity is increased, which can improve test accuracy. Both BiConiLog models feature an average VSWR of less than 2.0:1. High Power Input Capacity. Both models accept 1 kW maximum continuous input at frequencies above 60 MHz. Below 60 MHz, it is recommended not to exceed 500 W with the Model 3140 and not to exceed 300 W with the Model 3142B. EMCO BiConiLog antennas are constructed of lightweight, corrosion-resistant aluminum, providing years of trouble-free indoor and outdoor service. In addition, both models receive a tough powder coat finish, which protects against scratching and abrasion better than painted or bare surfaces.
Description
The 3142B is a 2 GHz Biconical Antenna from EMCO. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products. Additional Features: Combining innovative designs with a compact size, our BiConiLog antennas enable users to measure from 26 MHz to 2.0 GHz in one sweep. This single sweep capability eliminates the need for multiple antennas and time-consuming equipment setups, which improves accuracy and saves time and money. With optional end plates exhibits an average 5.5 dB gain improvement vs. typical hybrid antennas. At some frequencies, a 10 dB gain improvement is achieved. This benefits test engineers in several ways. For immunity measurements, amplifier requirements are reduced because of the antenna's enhanced impedance matching capability. This saves money if buying a new amplifier, and increases power reserves of existing amplifiers. For emission measurements, system sensitivity is increased, which can improve test accuracy. Both BiConiLog models feature an average VSWR of less than 2.0:1. High Power Input Capacity. Both models accept 1 kW maximum continuous input at frequencies above 60 MHz. Below 60 MHz, it is recommended not to exceed 500 W with the Model 3140 and not to exceed 300 W with the Model 3142B. EMCO BiConiLog antennas are constructed of lightweight, corrosion-resistant aluminum, providing years of trouble-free indoor and outdoor service. In addition, both models receive a tough powder coat finish, which protects against scratching and abrasion better than painted or bare surfaces.

Suppliers

Company
Product
Description
Supplier Links
Biconical Antenna - 3142B - ValueTronics International, Inc.
Elgin, IL, USA
Biconical Antenna
3142B
Biconical Antenna 3142B
The 3142B is a 2 GHz Biconical Antenna from EMCO. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products. Additional Features: Combining innovative designs with a compact size, our BiConiLog antennas enable users to measure from 26 MHz to 2.0 GHz in one sweep. This single sweep capability eliminates the need for multiple antennas and time-consuming equipment setups, which improves accuracy and saves time and money. With optional end plates exhibits an average 5.5 dB gain improvement vs. typical hybrid antennas. At some frequencies, a 10 dB gain improvement is achieved. This benefits test engineers in several ways. For immunity measurements, amplifier requirements are reduced because of the antenna's enhanced impedance matching capability. This saves money if buying a new amplifier, and increases power reserves of existing amplifiers. For emission measurements, system sensitivity is increased, which can improve test accuracy. Both BiConiLog models feature an average VSWR of less than 2.0:1. High Power Input Capacity. Both models accept 1 kW maximum continuous input at frequencies above 60 MHz. Below 60 MHz, it is recommended not to exceed 500 W with the Model 3140 and not to exceed 300 W with the Model 3142B. EMCO BiConiLog antennas are constructed of lightweight, corrosion-resistant aluminum, providing years of trouble-free indoor and outdoor service. In addition, both models receive a tough powder coat finish, which protects against scratching and abrasion better than painted or bare surfaces.

The 3142B is a 2 GHz Biconical Antenna from EMCO. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products.

Additional Features:

Combining innovative designs with a compact size, our BiConiLog antennas enable users to measure from 26 MHz to
2.0 GHz in one sweep. This single sweep capability eliminates the need for multiple antennas and time-consuming equipment setups, which improves accuracy and saves time and money.

With optional end plates exhibits an average 5.5 dB gain improvement vs. typical hybrid antennas. At some frequencies, a 10 dB gain improvement is achieved. This benefits test engineers in several ways. For immunity measurements, amplifier requirements are reduced because of the antenna's enhanced impedance matching capability. This saves money if buying a new amplifier, and increases power reserves of existing amplifiers. For emission measurements, system sensitivity is increased, which can improve test accuracy.

Both BiConiLog models feature an average VSWR of less than 2.0:1. High Power Input Capacity. Both models accept 1 kW maximum continuous input at frequencies above 60 MHz. Below 60 MHz, it is recommended not to exceed 500 W with the Model 3140 and not to exceed 300 W with the Model 3142B.

EMCO BiConiLog antennas are constructed of lightweight, corrosion-resistant aluminum, providing years of trouble-free indoor and outdoor service. In addition, both models receive a tough powder coat finish, which protects against scratching and abrasion better than painted or bare surfaces.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Antennas
Product Number 3142B
Product Name Biconical Antenna
Primary Frequency Range 2000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - ANT-2216M-G5E - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Patch; Ceramic Patch
View Details
2 suppliers
Bilogical Antenna - Model SAS-522-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers