Tektronix, Inc. Antenna 119-6609-00

Description
The 119-6609-00 is an antenna from Tektronix. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products. Additional Features: Rubber covered Antenna BNC Connector The Tektronix 119-6609-00 is a Flexible Antenna for use with the MDO4000B, DPO3000 and DPO/MSO4000 series oscilloscopes.
Description
The 119-6609-00 is an antenna from Tektronix. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products. Additional Features: Rubber covered Antenna BNC Connector The Tektronix 119-6609-00 is a Flexible Antenna for use with the MDO4000B, DPO3000 and DPO/MSO4000 series oscilloscopes.

Suppliers

Company
Product
Description
Supplier Links
The 119-6609-00 is an antenna from Tektronix. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products. Additional Features: Rubber covered Antenna BNC Connector The Tektronix 119-6609-00 is a Flexible Antenna for use with the MDO4000B, DPO3000 and DPO/MSO4000 series oscilloscopes.

The 119-6609-00 is an antenna from Tektronix. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products.

Additional Features:

  • Rubber covered Antenna
  • BNC Connector

The Tektronix 119-6609-00 is a Flexible Antenna for use with the MDO4000B, DPO3000 and DPO/MSO4000 series oscilloscopes.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Antennas
Product Number 119-6609-00
Product Name Antenna
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details