Com-Power Corporation Loop Antenna AL-RS101-RX

Description
The AL-RS101-RX is a 100 kHz loop antenna from Com-Power. Features: Transmit/Receive Loop Antenna Set for MIL-STD-461, RS101 Calibration/Test Frequency Range: 30 Hz to 100 kHz Convenient, Fixed Mounting Arrangement for Receive Loop onto Transmit Loop for Accurate Calibration of Test Levels Three-year Standard Warranty Applications: The RS101 Loop Antenna Set is speciically designed for tests according to M)L-STD-461, RS101, radiated susceptiblity, magnetic ield. During this test, the Equipment Under Test (EUT) is exposed to magnetic ields of a speciied magnitude to ensure that it does not exhibit any malfunction, degradation of performance, or deviation from speciied indications. The AL-RS101-RX is a receiving loop antenna used during RS101 test level calibration to measure the magnetic ield intensity generated by the AL-RS101-TX transmit loop. Its construction consists of a 51-turn, electrostatically shielded coil of 7-strand, 41 gauge Litz wire. The antenna output port is fitted with a female BNC connector.
Datasheet
Description
The AL-RS101-RX is a 100 kHz loop antenna from Com-Power. Features: Transmit/Receive Loop Antenna Set for MIL-STD-461, RS101 Calibration/Test Frequency Range: 30 Hz to 100 kHz Convenient, Fixed Mounting Arrangement for Receive Loop onto Transmit Loop for Accurate Calibration of Test Levels Three-year Standard Warranty Applications: The RS101 Loop Antenna Set is speciically designed for tests according to M)L-STD-461, RS101, radiated susceptiblity, magnetic ield. During this test, the Equipment Under Test (EUT) is exposed to magnetic ields of a speciied magnitude to ensure that it does not exhibit any malfunction, degradation of performance, or deviation from speciied indications. The AL-RS101-RX is a receiving loop antenna used during RS101 test level calibration to measure the magnetic ield intensity generated by the AL-RS101-TX transmit loop. Its construction consists of a 51-turn, electrostatically shielded coil of 7-strand, 41 gauge Litz wire. The antenna output port is fitted with a female BNC connector.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loop Antenna AL-RS101-RX
The AL-RS101-RX is a 100 kHz loop antenna from Com-Power. Features: Transmit/Receive Loop Antenna Set for MIL-STD-461, RS101 Calibration/Test Frequency Range: 30 Hz to 100 kHz Convenient, Fixed Mounting Arrangement for Receive Loop onto Transmit Loop for Accurate Calibration of Test Levels Three-year Standard Warranty Applications: The RS101 Loop Antenna Set is speciically designed for tests according to M)L-STD-461, RS101, radiated susceptiblity, magnetic ield. During this test, the Equipment Under Test (EUT) is exposed to magnetic ields of a speciied magnitude to ensure that it does not exhibit any malfunction, degradation of performance, or deviation from speciied indications. The AL-RS101-RX is a receiving loop antenna used during RS101 test level calibration to measure the magnetic ield intensity generated by the AL-RS101-TX transmit loop. Its construction consists of a 51-turn, electrostatically shielded coil of 7-strand, 41 gauge Litz wire. The antenna output port is fitted with a female BNC connector.

The AL-RS101-RX is a 100 kHz loop antenna from Com-Power.

Features:

  • Transmit/Receive Loop Antenna Set for MIL-STD-461, RS101 Calibration/Test
  • Frequency Range: 30 Hz to 100 kHz
  • Convenient, Fixed Mounting Arrangement for Receive Loop onto Transmit Loop for Accurate Calibration of Test Levels
  • Three-year Standard Warranty

Applications:

The RS101 Loop Antenna Set is speciically designed for tests according to M)L-STD-461, RS101, radiated susceptiblity, magnetic ield. During this test, the Equipment Under Test (EUT) is exposed to magnetic ields of a speciied magnitude to ensure that it does not exhibit any malfunction, degradation of performance, or deviation from speciied indications.

The AL-RS101-RX is a receiving loop antenna used during RS101 test level calibration to measure the magnetic ield intensity generated by the AL-RS101-TX transmit loop. Its construction consists of a 51-turn, electrostatically shielded coil of 7-strand, 41 gauge Litz wire. The antenna output port is fitted with a female BNC connector.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Antennas
Product Number AL-RS101-RX
Product Name Loop Antenna
Primary Frequency Range 0.1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - ANT-2216M-G2E - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Patch; Ceramic Patch
View Details
2 suppliers
24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers