Proxim Wireless Corporation Antenna SA5-6017-DP

Description
The SA5-6017-DP is an antenna from Proxim Wireless. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products. Additional Features: Full 4.9-6.1 GHz Band coverage High Isolation Compact size Optional Azimuth and Elevation Adjustable mount Square shape Technical Specifications: Electrical 4.9 6.1 GHz, Dual Polarity, Slanted (+ or -45), 17 dBi Sector Antenna 60 degrees Frequency Range: 4.9 - 6.1 GHz Gain, Typ.: 17 dBi VSWR, Max.: 1.7:1 3 DB Beam-Width, H-Plane, Typ: 60° 3 DB Beam-Width, E-Plane, Typ: 8° Polarization: Dual Slant ±45° Front to Back Ratio, Min.: -25 db Port to Port Isolation: -30 dB Input Power, Max: 20 Watt Input Impedance: 50 Ohm Lighting Protection: DC Grounded Mechanical Dimensions (HXWXD): 370 x 370 x 40 mm (14.5" x 14.5" x 1.6") Connector: 2 x N-Type, Female Back Plane: Aluminum; protected through chemical passivation Radome: UV Protected Plastic Mount: MNT-22 The Proxim Wireless SA5-6017-DP is a 4.9-6.1 GHz Dual Slant Base Station Antenna, 60°. The SA5-6017-DP is an accessory for the MP-8100 Series.
Datasheet
Description
The SA5-6017-DP is an antenna from Proxim Wireless. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products. Additional Features: Full 4.9-6.1 GHz Band coverage High Isolation Compact size Optional Azimuth and Elevation Adjustable mount Square shape Technical Specifications: Electrical 4.9 6.1 GHz, Dual Polarity, Slanted (+ or -45), 17 dBi Sector Antenna 60 degrees Frequency Range: 4.9 - 6.1 GHz Gain, Typ.: 17 dBi VSWR, Max.: 1.7:1 3 DB Beam-Width, H-Plane, Typ: 60° 3 DB Beam-Width, E-Plane, Typ: 8° Polarization: Dual Slant ±45° Front to Back Ratio, Min.: -25 db Port to Port Isolation: -30 dB Input Power, Max: 20 Watt Input Impedance: 50 Ohm Lighting Protection: DC Grounded Mechanical Dimensions (HXWXD): 370 x 370 x 40 mm (14.5" x 14.5" x 1.6") Connector: 2 x N-Type, Female Back Plane: Aluminum; protected through chemical passivation Radome: UV Protected Plastic Mount: MNT-22 The Proxim Wireless SA5-6017-DP is a 4.9-6.1 GHz Dual Slant Base Station Antenna, 60°. The SA5-6017-DP is an accessory for the MP-8100 Series.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The SA5-6017-DP is an antenna from Proxim Wireless. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products. Additional Features: Full 4.9-6.1 GHz Band coverage High Isolation Compact size Optional Azimuth and Elevation Adjustable mount Square shape Technical Specifications: Electrical 4.9 6.1 GHz, Dual Polarity, Slanted (+ or -45), 17 dBi Sector Antenna 60 degrees Frequency Range: 4.9 - 6.1 GHz Gain, Typ.: 17 dBi VSWR, Max.: 1.7:1 3 DB Beam-Width, H-Plane, Typ: 60° 3 DB Beam-Width, E-Plane, Typ: 8° Polarization: Dual Slant ±45° Front to Back Ratio, Min.: -25 db Port to Port Isolation: -30 dB Input Power, Max: 20 Watt Input Impedance: 50 Ohm Lighting Protection: DC Grounded Mechanical Dimensions (HXWXD): 370 x 370 x 40 mm (14.5" x 14.5" x 1.6") Connector: 2 x N-Type, Female Back Plane: Aluminum; protected through chemical passivation Radome: UV Protected Plastic Mount: MNT-22 The Proxim Wireless SA5-6017-DP is a 4.9-6.1 GHz Dual Slant Base Station Antenna, 60°. The SA5-6017-DP is an accessory for the MP-8100 Series.

The SA5-6017-DP is an antenna from Proxim Wireless. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products.

Additional Features:

  • Full 4.9-6.1 GHz Band coverage
  • High Isolation
  • Compact size
  • Optional Azimuth and Elevation Adjustable mount
  • Square shape

Technical Specifications:

Electrical

  • 4.9 6.1 GHz, Dual Polarity, Slanted (+ or -45), 17 dBi Sector Antenna 60 degrees
  • Frequency Range: 4.9 - 6.1 GHz
  • Gain, Typ.: 17 dBi
  • VSWR, Max.: 1.7:1
  • 3 DB Beam-Width, H-Plane, Typ: 60°
  • 3 DB Beam-Width, E-Plane, Typ: 8°
  • Polarization: Dual Slant ±45°
  • Front to Back Ratio, Min.: -25 db
  • Port to Port Isolation: -30 dB
  • Input Power, Max: 20 Watt
  • Input Impedance: 50 Ohm
  • Lighting Protection: DC Grounded

Mechanical

  • Dimensions (HXWXD): 370 x 370 x 40 mm (14.5" x 14.5" x 1.6")
  • Connector: 2 x N-Type, Female
  • Back Plane: Aluminum; protected through chemical passivation
  • Radome: UV Protected Plastic
  • Mount: MNT-22

The Proxim Wireless SA5-6017-DP is a 4.9-6.1 GHz Dual Slant Base Station Antenna, 60°. The SA5-6017-DP is an accessory for the MP-8100 Series.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Antennas
Product Number SA5-6017-DP
Product Name Antenna
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-521-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
LTE/HSPA+/GPRS, Full-size mPCIe,w/ SIM Slot, 4G Antennas, for EMEA/APAC and Americas regions -  - Advantech
Specs
Applications Cellular or PCS Terminal
Technology Type Dipole
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Telemetry Antennas - 2675046 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 4.1 dB
Connectors MHF
View Details