Com-Power Corporation Antenna AT-220

Description
The AT-220 is a antenna from Com-Power. Features: Minimal RF relection Center rod height range: 0.6 to 1.2 meters Stable and easy to install Specifications: Material: Nylon with minimal metallic parts Mounting: 1/4 inch x 20 threads bolt The AT-220 collapsible tripod has been designed for indoor and outdoor EMI testing. The height of the antenna can be easily adjusted using the center rod. The antenna was specifically designed for AH-220 Horn antenna, but it can also be used for mounting Monopole and Loop antennas.
Datasheet
Description
The AT-220 is a antenna from Com-Power. Features: Minimal RF relection Center rod height range: 0.6 to 1.2 meters Stable and easy to install Specifications: Material: Nylon with minimal metallic parts Mounting: 1/4 inch x 20 threads bolt The AT-220 collapsible tripod has been designed for indoor and outdoor EMI testing. The height of the antenna can be easily adjusted using the center rod. The antenna was specifically designed for AH-220 Horn antenna, but it can also be used for mounting Monopole and Loop antennas.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna AT-220
The AT-220 is a antenna from Com-Power. Features: Minimal RF relection Center rod height range: 0.6 to 1.2 meters Stable and easy to install Specifications: Material: Nylon with minimal metallic parts Mounting: 1/4 inch x 20 threads bolt The AT-220 collapsible tripod has been designed for indoor and outdoor EMI testing. The height of the antenna can be easily adjusted using the center rod. The antenna was specifically designed for AH-220 Horn antenna, but it can also be used for mounting Monopole and Loop antennas.

The AT-220 is a antenna from Com-Power.

Features:

  • Minimal RF relection
  • Center rod height range: 0.6 to 1.2 meters
  • Stable and easy to install

Specifications:

  • Material: Nylon with minimal metallic parts
  • Mounting: 1/4 inch x 20 threads bolt

The AT-220 collapsible tripod has been designed for indoor and outdoor EMI testing. The height of the antenna can be easily adjusted using the center rod. The antenna was specifically designed for AH-220 Horn antenna, but it can also be used for mounting Monopole and Loop antennas.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Antennas
Product Number AT-220
Product Name Antenna
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole - Model FCC-1 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
433MHz Helical Coil Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-433HCA-5L10C-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 433.0 MHz
Gain 3 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers