Com-Power Corporation Monopole Antenna AM-741R

Description
The AM-741R is a 60 MHz monopole antenna from Com-Power. Features: Frequency Range 9 kHz to 30 MHz (useable up to 60 MHz) Active Matching Network Fiber Optic Remote Monitor/Control option Battery Operated Individual Calibration Included Three-year Standard Warranty Applications: The AM-741R Active Monopole Antenna is used for radiated emissions measurements, typically below 30 MHz. It is commonly used for tests according to RE102 of MIL-STD-461, Section 21 of RTCA DO-160, CISPR 25 (automotive), and other various standards. It is required per most test procedures, that the counterpoise be bonded directly to the ground plane on (or over) which the Equipment Under Test (EUT) is installed. The AM-741R is an Active Monopole Antenna operating over the frequency range of 9 kHz to 30 MHz (usable up to 60 MHz). Its removeable, telescoping rod element is adjustable from 23 to 105 cm (approximately). Most standards specify a rod height of 104 cm (41 inches). Due to the high impedance of the rod element, a matching network with a high input impedance and 5ω output impedance (for connection to the measurement equipment) is needed. The AM-741R provides this and also incorporates a low-noise preamplifier, thereby increasing the sensitivity and signal to noise ratio of the measurement system.
Datasheet
Description
The AM-741R is a 60 MHz monopole antenna from Com-Power. Features: Frequency Range 9 kHz to 30 MHz (useable up to 60 MHz) Active Matching Network Fiber Optic Remote Monitor/Control option Battery Operated Individual Calibration Included Three-year Standard Warranty Applications: The AM-741R Active Monopole Antenna is used for radiated emissions measurements, typically below 30 MHz. It is commonly used for tests according to RE102 of MIL-STD-461, Section 21 of RTCA DO-160, CISPR 25 (automotive), and other various standards. It is required per most test procedures, that the counterpoise be bonded directly to the ground plane on (or over) which the Equipment Under Test (EUT) is installed. The AM-741R is an Active Monopole Antenna operating over the frequency range of 9 kHz to 30 MHz (usable up to 60 MHz). Its removeable, telescoping rod element is adjustable from 23 to 105 cm (approximately). Most standards specify a rod height of 104 cm (41 inches). Due to the high impedance of the rod element, a matching network with a high input impedance and 5ω output impedance (for connection to the measurement equipment) is needed. The AM-741R provides this and also incorporates a low-noise preamplifier, thereby increasing the sensitivity and signal to noise ratio of the measurement system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Monopole Antenna - AM-741R - ValueTronics International, Inc.
Elgin, IL, USA
Monopole Antenna
AM-741R
Monopole Antenna AM-741R
The AM-741R is a 60 MHz monopole antenna from Com-Power. Features: Frequency Range 9 kHz to 30 MHz (useable up to 60 MHz) Active Matching Network Fiber Optic Remote Monitor/Control option Battery Operated Individual Calibration Included Three-year Standard Warranty Applications: The AM-741R Active Monopole Antenna is used for radiated emissions measurements, typically below 30 MHz. It is commonly used for tests according to RE102 of MIL-STD-461, Section 21 of RTCA DO-160, CISPR 25 (automotive), and other various standards. It is required per most test procedures, that the counterpoise be bonded directly to the ground plane on (or over) which the Equipment Under Test (EUT) is installed. The AM-741R is an Active Monopole Antenna operating over the frequency range of 9 kHz to 30 MHz (usable up to 60 MHz). Its removeable, telescoping rod element is adjustable from 23 to 105 cm (approximately). Most standards specify a rod height of 104 cm (41 inches). Due to the high impedance of the rod element, a matching network with a high input impedance and 5ω output impedance (for connection to the measurement equipment) is needed. The AM-741R provides this and also incorporates a low-noise preamplifier, thereby increasing the sensitivity and signal to noise ratio of the measurement system.

The AM-741R is a 60 MHz monopole antenna from Com-Power.

Features:

  • Frequency Range 9 kHz to 30 MHz (useable up to 60 MHz)
  • Active Matching Network
  • Fiber Optic Remote Monitor/Control option
  • Battery Operated
  • Individual Calibration Included
  • Three-year Standard Warranty

Applications:

The AM-741R Active Monopole Antenna is used for radiated emissions measurements, typically below 30 MHz. It is commonly used for tests according to RE102 of MIL-STD-461, Section 21 of RTCA DO-160, CISPR 25 (automotive), and other various standards. It is required per most test procedures, that the counterpoise be bonded directly to the ground plane on (or over) which the Equipment Under Test (EUT) is installed.

The AM-741R is an Active Monopole Antenna operating over the frequency range of 9 kHz to 30 MHz (usable up to 60 MHz). Its removeable, telescoping rod element is adjustable from 23 to 105 cm (approximately). Most standards specify a rod height of 104 cm (41 inches). Due to the high impedance of the rod element, a matching network with a high input impedance and 5Ω output impedance (for connection to the measurement equipment) is needed. The AM-741R provides this and also incorporates a low-noise preamplifier, thereby increasing the sensitivity and signal to noise ratio of the measurement system.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Antennas
Product Number AM-741R
Product Name Monopole Antenna
Primary Frequency Range 60.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-510-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
5G NR MIMO / 4G / 3G / 2G, WIFI 2.4/5.0/6.0 GHz ISM -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Telemetry Antennas - 1853073 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 1 dB
Connectors Sma male
View Details