Proxim Wireless Corporation Antenna MP-8200

Description
The MP-8200 is an antenna from Proxim Wireless. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products. Additional Features: A fixed PtMP solution that can deliver 300 Mbps data rates High power radio capable of up to 26 dBm Tx power to extend the range and coverage The only PtMP product in the market to include dual Gigabit Ethernet ports, enabling higher throughput which would otherwise be limited by the 10/100 Ethernet ports seen in other devices Provides reliable high performance under all traffic loads using Proxim’s Wireless Outdoor Routing Protocol (WORP) Non-Line-of-Sight and Advanced Features Non-line-of-sight capable, utilizing OFDM and 2x2 MIMO techniques to improve link performance and penetrate through or around obstructions better Features dual Gigabit Ethernet ports with PoE in/out to power other devices like surveillance cameras and wireless access points Create tiered QoS service classes with ease Frequency Agnostic Operates in licensed and unlicensed frequency bands Flexible channel planning with 5, 10, 20 and 40MHz support with 1MHz channel spacing Provides support for extended frequency bands from 4.9 to 5.9 GHz Carrier-Grade Security Implements tiered security layers for the most secure outdoor wireless communications in the unlicensed frequency spectrum Utilizes Proxim’s Wireless Outdoor Routing Protocol (WORP), which prevents snooping, and features highly-secure remote management via SSL, SSH and SNMPv3 Provides military-grade security with AES encryption technology, prevents unsecure client-to-client communications and leverages MAC, Ethertype and IP address packet filtering for granular network security Product Line Compatibility Connects to all existing Tsunami MP.11, Tsunami 8100, and MeshMAX products Can utilize existing mounting kits of the Tsunami product line Applications Last Mile Access: Competitive broadband service access alternative to DSL or cable for residences and T1 or Ethernet for businesses Security and Surveillance: High definition IP-surveillance cameras for monitoring city streets, airports, bridges, seaports, transportation hubs, offices and warehouses Metropolitan Area Networks: Secure and reliable connectivity between city buildings Emergency First Responders: Critical information delivery such as medical data and video feeds during in-progress events Enterprise Campus Connectivity: Extend the main network to remote offices, warehouses or other buildings without leased lines Paving a new path in the wireless industry, Proxim addresses the requirement for a versatile and a high performance wireless solution, with the Tsunami® 8200 series. The Tsunami® MP-8200 delivers data rates of 300 Mbps along with excellent spectrum flexibility of up to 1MHz channel spacing and high power radios capable of 26 dBm Tx power for extend coverage. The Tsunami® MP-8200 features nLoS functionality and leverages the advantages of OFDM, MIMO radio innovations and Proxim’s proprietary Wireless Outdoor Routing Protocol (WORP) to provide in excess of 4G speeds with QoS class of service for delivering voice, video and data applications. With supreme throughput, high power radio, flexible channel features and dual Gigabit Ethernet ports with PoE out, for powering additional devices, the Tsunami® MP-8200 series is an ideal solution for service providers and government organizations with requirements of all kinds, from last mile broadband wireless access (BWA) to wireless video surveillance and more.
Datasheet
Description
The MP-8200 is an antenna from Proxim Wireless. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products. Additional Features: A fixed PtMP solution that can deliver 300 Mbps data rates High power radio capable of up to 26 dBm Tx power to extend the range and coverage The only PtMP product in the market to include dual Gigabit Ethernet ports, enabling higher throughput which would otherwise be limited by the 10/100 Ethernet ports seen in other devices Provides reliable high performance under all traffic loads using Proxim’s Wireless Outdoor Routing Protocol (WORP) Non-Line-of-Sight and Advanced Features Non-line-of-sight capable, utilizing OFDM and 2x2 MIMO techniques to improve link performance and penetrate through or around obstructions better Features dual Gigabit Ethernet ports with PoE in/out to power other devices like surveillance cameras and wireless access points Create tiered QoS service classes with ease Frequency Agnostic Operates in licensed and unlicensed frequency bands Flexible channel planning with 5, 10, 20 and 40MHz support with 1MHz channel spacing Provides support for extended frequency bands from 4.9 to 5.9 GHz Carrier-Grade Security Implements tiered security layers for the most secure outdoor wireless communications in the unlicensed frequency spectrum Utilizes Proxim’s Wireless Outdoor Routing Protocol (WORP), which prevents snooping, and features highly-secure remote management via SSL, SSH and SNMPv3 Provides military-grade security with AES encryption technology, prevents unsecure client-to-client communications and leverages MAC, Ethertype and IP address packet filtering for granular network security Product Line Compatibility Connects to all existing Tsunami MP.11, Tsunami 8100, and MeshMAX products Can utilize existing mounting kits of the Tsunami product line Applications Last Mile Access: Competitive broadband service access alternative to DSL or cable for residences and T1 or Ethernet for businesses Security and Surveillance: High definition IP-surveillance cameras for monitoring city streets, airports, bridges, seaports, transportation hubs, offices and warehouses Metropolitan Area Networks: Secure and reliable connectivity between city buildings Emergency First Responders: Critical information delivery such as medical data and video feeds during in-progress events Enterprise Campus Connectivity: Extend the main network to remote offices, warehouses or other buildings without leased lines Paving a new path in the wireless industry, Proxim addresses the requirement for a versatile and a high performance wireless solution, with the Tsunami® 8200 series. The Tsunami® MP-8200 delivers data rates of 300 Mbps along with excellent spectrum flexibility of up to 1MHz channel spacing and high power radios capable of 26 dBm Tx power for extend coverage. The Tsunami® MP-8200 features nLoS functionality and leverages the advantages of OFDM, MIMO radio innovations and Proxim’s proprietary Wireless Outdoor Routing Protocol (WORP) to provide in excess of 4G speeds with QoS class of service for delivering voice, video and data applications. With supreme throughput, high power radio, flexible channel features and dual Gigabit Ethernet ports with PoE out, for powering additional devices, the Tsunami® MP-8200 series is an ideal solution for service providers and government organizations with requirements of all kinds, from last mile broadband wireless access (BWA) to wireless video surveillance and more.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna MP-8200
The MP-8200 is an antenna from Proxim Wireless. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products. Additional Features: A fixed PtMP solution that can deliver 300 Mbps data rates High power radio capable of up to 26 dBm Tx power to extend the range and coverage The only PtMP product in the market to include dual Gigabit Ethernet ports, enabling higher throughput which would otherwise be limited by the 10/100 Ethernet ports seen in other devices Provides reliable high performance under all traffic loads using Proxim’s Wireless Outdoor Routing Protocol (WORP) Non-Line-of-Sight and Advanced Features Non-line-of-sight capable, utilizing OFDM and 2x2 MIMO techniques to improve link performance and penetrate through or around obstructions better Features dual Gigabit Ethernet ports with PoE in/out to power other devices like surveillance cameras and wireless access points Create tiered QoS service classes with ease Frequency Agnostic Operates in licensed and unlicensed frequency bands Flexible channel planning with 5, 10, 20 and 40MHz support with 1MHz channel spacing Provides support for extended frequency bands from 4.9 to 5.9 GHz Carrier-Grade Security Implements tiered security layers for the most secure outdoor wireless communications in the unlicensed frequency spectrum Utilizes Proxim’s Wireless Outdoor Routing Protocol (WORP), which prevents snooping, and features highly-secure remote management via SSL, SSH and SNMPv3 Provides military-grade security with AES encryption technology, prevents unsecure client-to-client communications and leverages MAC, Ethertype and IP address packet filtering for granular network security Product Line Compatibility Connects to all existing Tsunami MP.11, Tsunami 8100, and MeshMAX products Can utilize existing mounting kits of the Tsunami product line Applications Last Mile Access: Competitive broadband service access alternative to DSL or cable for residences and T1 or Ethernet for businesses Security and Surveillance: High definition IP-surveillance cameras for monitoring city streets, airports, bridges, seaports, transportation hubs, offices and warehouses Metropolitan Area Networks: Secure and reliable connectivity between city buildings Emergency First Responders: Critical information delivery such as medical data and video feeds during in-progress events Enterprise Campus Connectivity: Extend the main network to remote offices, warehouses or other buildings without leased lines Paving a new path in the wireless industry, Proxim addresses the requirement for a versatile and a high performance wireless solution, with the Tsunami® 8200 series. The Tsunami® MP-8200 delivers data rates of 300 Mbps along with excellent spectrum flexibility of up to 1MHz channel spacing and high power radios capable of 26 dBm Tx power for extend coverage. The Tsunami® MP-8200 features nLoS functionality and leverages the advantages of OFDM, MIMO radio innovations and Proxim’s proprietary Wireless Outdoor Routing Protocol (WORP) to provide in excess of 4G speeds with QoS class of service for delivering voice, video and data applications. With supreme throughput, high power radio, flexible channel features and dual Gigabit Ethernet ports with PoE out, for powering additional devices, the Tsunami® MP-8200 series is an ideal solution for service providers and government organizations with requirements of all kinds, from last mile broadband wireless access (BWA) to wireless video surveillance and more.

The MP-8200 is an antenna from Proxim Wireless. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products.

Additional Features:

  • A fixed PtMP solution that can deliver 300 Mbps data rates
  • High power radio capable of up to 26 dBm Tx power to extend the range and coverage
  • The only PtMP product in the market to include dual Gigabit Ethernet ports, enabling higher throughput which would otherwise be limited by the 10/100 Ethernet ports seen in other devices
  • Provides reliable high performance under all traffic loads using Proxim’s Wireless Outdoor Routing Protocol (WORP)

Non-Line-of-Sight and Advanced Features

  • Non-line-of-sight capable, utilizing OFDM and 2x2 MIMO techniques to improve link performance and penetrate through or around obstructions better
  • Features dual Gigabit Ethernet ports with PoE in/out to power other devices like surveillance cameras and wireless access points
  • Create tiered QoS service classes with ease

Frequency Agnostic

  • Operates in licensed and unlicensed frequency bands
  • Flexible channel planning with 5, 10, 20 and 40MHz support with 1MHz channel spacing
  • Provides support for extended frequency bands from 4.9 to 5.9 GHz

Carrier-Grade Security

  • Implements tiered security layers for the most secure outdoor wireless communications in the unlicensed frequency spectrum
  • Utilizes Proxim’s Wireless Outdoor Routing Protocol (WORP), which prevents snooping, and features highly-secure remote management via SSL, SSH and SNMPv3
  • Provides military-grade security with AES encryption technology, prevents unsecure client-to-client communications and leverages MAC, Ethertype and IP address packet filtering for granular network security

Product Line Compatibility

  • Connects to all existing Tsunami MP.11, Tsunami 8100, and MeshMAX products
  • Can utilize existing mounting kits of the Tsunami product line

Applications

  • Last Mile Access: Competitive broadband service access alternative to DSL or cable for residences and T1 or Ethernet for businesses
  • Security and Surveillance: High definition IP-surveillance cameras for monitoring city streets, airports, bridges, seaports, transportation hubs, offices and warehouses
  • Metropolitan Area Networks: Secure and reliable connectivity between city buildings
  • Emergency First Responders: Critical information delivery such as medical data and video feeds during in-progress events
  • Enterprise Campus Connectivity: Extend the main network to remote offices, warehouses or other buildings without leased lines

Paving a new path in the wireless industry, Proxim addresses the requirement for a versatile and a high performance wireless solution, with the Tsunami® 8200 series. The Tsunami® MP-8200 delivers data rates of 300 Mbps along with excellent spectrum flexibility of up to 1MHz channel spacing and high power radios capable of 26 dBm Tx power for extend coverage.

The Tsunami® MP-8200 features nLoS functionality and leverages the advantages of OFDM, MIMO radio innovations and Proxim’s proprietary Wireless Outdoor Routing Protocol (WORP) to provide in excess of 4G speeds with QoS class of service for delivering voice, video and data applications.

With supreme throughput, high power radio, flexible channel features and dual Gigabit Ethernet ports with PoE out, for powering additional devices, the Tsunami® MP-8200 series is an ideal solution for service providers and government organizations with requirements of all kinds, from last mile broadband wireless access (BWA) to wireless video surveillance and more.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Antennas
Product Number MP-8200
Product Name Antenna
Unlock Full Specs
to access all available technical data

Similar Products

12
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GPS/GLONASS L1+L2 Active Ceramic Patch Antenna With 1.13mm Cable (L-10CM) + UFL (10*10*4mm) - ET-GPL12-5L10C-U-104 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Vertical; Right Hand Circular
Primary Frequency Range 1575.4 to 1602.0 MHz
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers