Com-Power Corporation Antenna ANK-310

Description
The ANK-310 is an antenna from Com-Power. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products. Additional Features: 30 MHz - 1 GHz Custom Carrying Case ABF-900 Biconical Antenna (30 -300 MHz) ALM-100 Log Periodic ( 300 - 1 GHz) PAM-103 Preamplifier (1-1000 MHz) PS-500 Near Field Probes CGO-520 Comb Generator, 20 MHz step BNC Cables Com-Power offers antenna kits suitable for offsite EMC testing. The antenna kit is supplied with a carrying case with a specific storage compartment for each item included in the kit. The antenna case conforms to the latest airline check in luggage specifications. Please see table below for the items included in the kit.
Datasheet
Description
The ANK-310 is an antenna from Com-Power. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products. Additional Features: 30 MHz - 1 GHz Custom Carrying Case ABF-900 Biconical Antenna (30 -300 MHz) ALM-100 Log Periodic ( 300 - 1 GHz) PAM-103 Preamplifier (1-1000 MHz) PS-500 Near Field Probes CGO-520 Comb Generator, 20 MHz step BNC Cables Com-Power offers antenna kits suitable for offsite EMC testing. The antenna kit is supplied with a carrying case with a specific storage compartment for each item included in the kit. The antenna case conforms to the latest airline check in luggage specifications. Please see table below for the items included in the kit.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna ANK-310
The ANK-310 is an antenna from Com-Power. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products. Additional Features: 30 MHz - 1 GHz Custom Carrying Case ABF-900 Biconical Antenna (30 -300 MHz) ALM-100 Log Periodic ( 300 - 1 GHz) PAM-103 Preamplifier (1-1000 MHz) PS-500 Near Field Probes CGO-520 Comb Generator, 20 MHz step BNC Cables Com-Power offers antenna kits suitable for offsite EMC testing. The antenna kit is supplied with a carrying case with a specific storage compartment for each item included in the kit. The antenna case conforms to the latest airline check in luggage specifications. Please see table below for the items included in the kit.

The ANK-310 is an antenna from Com-Power. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products.

Additional Features:

  • 30 MHz - 1 GHz
  • Custom Carrying Case
  • ABF-900 Biconical Antenna (30 -300 MHz)
  • ALM-100 Log Periodic ( 300 - 1 GHz)
  • PAM-103 Preamplifier (1-1000 MHz)
  • PS-500 Near Field Probes
  • CGO-520 Comb Generator, 20 MHz step
  • BNC Cables

Com-Power offers antenna kits suitable for offsite EMC testing. The antenna kit is supplied with a carrying case with a specific storage compartment for each item included in the kit. The antenna case conforms to the latest airline check in luggage specifications. Please see table below for the items included in the kit.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Antennas
Product Number ANK-310
Product Name Antenna
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-588 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers