Com-Power Corporation Log Periodic Antenna ALC-100

Description
The ALC-100 is a 1 GHz log periodic antenna from Com-Power. Features: Frequency Range - 300 MHz to 1 GHz (useable from 200 MHz) Transmit & Receive Capabilities - emissions/immunity applications Individual Calibration Included - per ANSI C63.5 with NIST traceability Three-year Standard Warranty Applications: The ALC-100 Compact Log Periodic Antenna is intended for use as an EMI test antenna for qualification-level regulatory compliance measurements (FCC, CE, RTCA DO-160, FDA, SAE Automotive, etc.). The ALC-100 can also be used in conjunction with an RF power amplifier (up to 50 watts) to generate RF fields associated with RF immunity tests. For high power applications, Com-Power’s ALP-100 Power Log Periodic Antenna is an excellent choice. The ALC-100 is a broadband, linearly polarized Log Periodic Dipole Array (LPDA) Antenna, operating over the frequency range of 200 MHz to 1 GHz; and with excellent efficiency between 300 MHz and 1 GHz. This antenna is a compact version of the AL100, in that the overall length of the antenna has been reduced by over 13 inches, with only a slight compromise in overall performance.
Datasheet
Description
The ALC-100 is a 1 GHz log periodic antenna from Com-Power. Features: Frequency Range - 300 MHz to 1 GHz (useable from 200 MHz) Transmit & Receive Capabilities - emissions/immunity applications Individual Calibration Included - per ANSI C63.5 with NIST traceability Three-year Standard Warranty Applications: The ALC-100 Compact Log Periodic Antenna is intended for use as an EMI test antenna for qualification-level regulatory compliance measurements (FCC, CE, RTCA DO-160, FDA, SAE Automotive, etc.). The ALC-100 can also be used in conjunction with an RF power amplifier (up to 50 watts) to generate RF fields associated with RF immunity tests. For high power applications, Com-Power’s ALP-100 Power Log Periodic Antenna is an excellent choice. The ALC-100 is a broadband, linearly polarized Log Periodic Dipole Array (LPDA) Antenna, operating over the frequency range of 200 MHz to 1 GHz; and with excellent efficiency between 300 MHz and 1 GHz. This antenna is a compact version of the AL100, in that the overall length of the antenna has been reduced by over 13 inches, with only a slight compromise in overall performance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Log Periodic Antenna - ALC-100 - ValueTronics International, Inc.
Elgin, IL, USA
Log Periodic Antenna
ALC-100
Log Periodic Antenna ALC-100
The ALC-100 is a 1 GHz log periodic antenna from Com-Power. Features: Frequency Range - 300 MHz to 1 GHz (useable from 200 MHz) Transmit & Receive Capabilities - emissions/immunity applications Individual Calibration Included - per ANSI C63.5 with NIST traceability Three-year Standard Warranty Applications: The ALC-100 Compact Log Periodic Antenna is intended for use as an EMI test antenna for qualification-level regulatory compliance measurements (FCC, CE, RTCA DO-160, FDA, SAE Automotive, etc.). The ALC-100 can also be used in conjunction with an RF power amplifier (up to 50 watts) to generate RF fields associated with RF immunity tests. For high power applications, Com-Power’s ALP-100 Power Log Periodic Antenna is an excellent choice. The ALC-100 is a broadband, linearly polarized Log Periodic Dipole Array (LPDA) Antenna, operating over the frequency range of 200 MHz to 1 GHz; and with excellent efficiency between 300 MHz and 1 GHz. This antenna is a compact version of the AL100, in that the overall length of the antenna has been reduced by over 13 inches, with only a slight compromise in overall performance.

The ALC-100 is a 1 GHz log periodic antenna from Com-Power.

Features:

  • Frequency Range - 300 MHz to 1 GHz (useable from 200 MHz)
  • Transmit & Receive Capabilities - emissions/immunity applications
  • Individual Calibration Included - per ANSI C63.5 with NIST traceability
  • Three-year Standard Warranty

Applications:

The ALC-100 Compact Log Periodic Antenna is intended for use as an EMI test antenna for qualification-level regulatory compliance measurements (FCC, CE, RTCA DO-160, FDA, SAE Automotive, etc.). The ALC-100 can also be used in conjunction with an RF power amplifier (up to 50 watts) to generate RF fields associated with RF immunity tests. For high power applications, Com-Power’s ALP-100 Power Log Periodic Antenna is an excellent choice.

The ALC-100 is a broadband, linearly polarized Log Periodic Dipole Array (LPDA) Antenna, operating over the frequency range of 200 MHz to 1 GHz; and with excellent efficiency between 300 MHz and 1 GHz. This antenna is a compact version of the AL100, in that the overall length of the antenna has been reduced by over 13 inches, with only a slight compromise in overall performance.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Antennas
Product Number ALC-100
Product Name Log Periodic Antenna
Primary Frequency Range 1000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 590-1007-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
2 suppliers
Log Periodic Antenna - Model SAS-519-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
5G 15dBi Spring Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-5G15M-1L3-SMS-S16 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 600.0 to 6000.0 MHz
Gain 15 dB
Form Factor / Mounting External
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers