Electro-Metrics Corp. Dipole Antenna TDA-25/30

Description
The TDA-25/30 is a Dipol Antenna from Electrometrics. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products. Additional Features: 10kHz - 1000MHz Tuned Dipol Antenna The Electrometrics TDA-25/30 is a 10kHz - 1000MHz Tuned Dipol Antenna.
Description
The TDA-25/30 is a Dipol Antenna from Electrometrics. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products. Additional Features: 10kHz - 1000MHz Tuned Dipol Antenna The Electrometrics TDA-25/30 is a 10kHz - 1000MHz Tuned Dipol Antenna.

Suppliers

Company
Product
Description
Supplier Links
Dipole Antenna TDA-25/30
The TDA-25/30 is a Dipol Antenna from Electrometrics. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products. Additional Features: 10kHz - 1000MHz Tuned Dipol Antenna The Electrometrics TDA-25/30 is a 10kHz - 1000MHz Tuned Dipol Antenna.

The TDA-25/30 is a Dipol Antenna from Electrometrics. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products.

Additional Features:

  • 10kHz - 1000MHz Tuned Dipol Antenna

The Electrometrics TDA-25/30 is a 10kHz - 1000MHz Tuned Dipol Antenna.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Antennas
Product Number TDA-25/30
Product Name Dipole Antenna
Primary Frequency Range 200.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Others - FR05-S1-N-0-102 - Shenzhen Shengyu Electronics Technology Limited
Specs
Primary Frequency Range 2400.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
Multi-Band Antennas - 2766675P - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 4.8 dB
View Details