B&K Precision Antennas M404

Description
Antennas Dipole Antenna (2.25 GHz to 2.65 GHz) for 2650A/2652A/2658A
Datasheet
Description
Antennas Dipole Antenna (2.25 GHz to 2.65 GHz) for 2650A/2652A/2658A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
M404
Antennas M404
Antennas Dipole Antenna (2.25 GHz to 2.65 GHz) for 2650A/2652A/2658A

Antennas Dipole Antenna (2.25 GHz to 2.65 GHz) for 2650A/2652A/2658A

Buy Now Datasheet
Dipole Antenna - M404 - ValueTronics International, Inc.
Elgin, IL, USA
Dipole Antenna
M404
Dipole Antenna M404
The M404 is a Dipole Antenna from BK Precision. A state-of-the-art antenna preamplifier can enhance the performance of electronic test equipment with a bad or weak signal. Antennas boost signals and can overcome signal losses related to splitters and junctions. Additional Features: Dipole Antenna for the BK Precision 2650A/2651 Series Type: Sleeve Frequency Range: 2.25 GHz to 2.65 GHz Antenna Gain: >1dB VSWR: <1.5 Dimensions: 7.5φ ×210mm Connector: Type N(m) Reference level setting range (except for the minimum value in screen shift): 100 to 150 dBμV/m The BK Precision M404 is suitable for 2.4 GHz WLAN and Bluetooth measurements. A dipole antenna (options M401 – M406) connected to the RF input enables the measurement of electric field strength. Users can choose from 6 antennas based on the frequency range under investigation. Each antenna’s resonance point is optimized for the frequency spectrum of a specific wireless standard.

The M404 is a Dipole Antenna from BK Precision. A state-of-the-art antenna preamplifier can enhance the performance of electronic test equipment with a bad or weak signal. Antennas boost signals and can overcome signal losses related to splitters and junctions.

Additional Features:

  • Dipole Antenna for the BK Precision 2650A/2651 Series
  • Type: Sleeve
  • Frequency Range: 2.25 GHz to 2.65 GHz
  • Antenna Gain: >1dB
  • VSWR: <1.5
  • Dimensions: 7.5φ ×210mm
  • Connector: Type N(m)
  • Reference level setting range (except for the minimum value in screen shift): 100 to 150 dBμV/m

The BK Precision M404 is suitable for 2.4 GHz WLAN and Bluetooth measurements.

A dipole antenna (options M401 – M406) connected to the RF input enables the measurement of electric field strength. Users can choose from 6 antennas based on the frequency range under investigation. Each antenna’s resonance point is optimized for the frequency spectrum of a specific wireless standard.

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED ValueTronics International, Inc.
Product Category Antennas Antennas
Product Number M404 M404
Product Name Antennas Dipole Antenna
Primary Frequency Range 2650.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Bilogical Antenna Kitt - AK-521F-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Specs
Polarization Linear
Primary Frequency Range 698.0 to 2690.0 MHz
Gain 3.1 dB
View Details