Com-Power Corporation Loop Antenna AL-RE101

Description
The AL-RE101 is a 300 kHz loop antenna from Com-Power. Features: Receiving Loop Antenna Designed Specifically for MIL-STD-461, RE101 Testing Frequency Range: 10 Hz to 1 MHz Antenna Base Plate Ensures Required 7 cm Separation Between Antenna and EUT Individual Calibration per SAE ARP958 Included Three-year Standard Warranty Applications: The AL-RE101 Loop Antenna is specifically designed for tests according to MIL-STD-461, RE101, radiated emissions, magnetic ield. During this test, radiated emissions from the Equipment Under Test (EUT) are measured from equipment and subsystem enclosures, including electrical cable interfaces, to verify that the magnetic field emissions from the EUT and its associated electrical interfaces do not exceed the specified requirements. The AL-RE101 is a receiving loop antenna used for Mil- Std 461, RE101 testing to measure the magnetic field intensity generated by the Equipment Under Test (EUT). Its construction consists of a 13.3 cm diameter, 36-turn, electrostatically shielded coil of 7-strand, 41 gauge Litz wire. The base of the antenna is constructed from durable nylon, which is mounted over a plexi-glass plate. For convenience, the plate protrudes outward from the front of the antenna to provide the required 7 cm spacing between the center of the loop and the EUT, as shown in the diagram to the left.
Datasheet
Description
The AL-RE101 is a 300 kHz loop antenna from Com-Power. Features: Receiving Loop Antenna Designed Specifically for MIL-STD-461, RE101 Testing Frequency Range: 10 Hz to 1 MHz Antenna Base Plate Ensures Required 7 cm Separation Between Antenna and EUT Individual Calibration per SAE ARP958 Included Three-year Standard Warranty Applications: The AL-RE101 Loop Antenna is specifically designed for tests according to MIL-STD-461, RE101, radiated emissions, magnetic ield. During this test, radiated emissions from the Equipment Under Test (EUT) are measured from equipment and subsystem enclosures, including electrical cable interfaces, to verify that the magnetic field emissions from the EUT and its associated electrical interfaces do not exceed the specified requirements. The AL-RE101 is a receiving loop antenna used for Mil- Std 461, RE101 testing to measure the magnetic field intensity generated by the Equipment Under Test (EUT). Its construction consists of a 13.3 cm diameter, 36-turn, electrostatically shielded coil of 7-strand, 41 gauge Litz wire. The base of the antenna is constructed from durable nylon, which is mounted over a plexi-glass plate. For convenience, the plate protrudes outward from the front of the antenna to provide the required 7 cm spacing between the center of the loop and the EUT, as shown in the diagram to the left.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loop Antenna AL-RE101
The AL-RE101 is a 300 kHz loop antenna from Com-Power. Features: Receiving Loop Antenna Designed Specifically for MIL-STD-461, RE101 Testing Frequency Range: 10 Hz to 1 MHz Antenna Base Plate Ensures Required 7 cm Separation Between Antenna and EUT Individual Calibration per SAE ARP958 Included Three-year Standard Warranty Applications: The AL-RE101 Loop Antenna is specifically designed for tests according to MIL-STD-461, RE101, radiated emissions, magnetic ield. During this test, radiated emissions from the Equipment Under Test (EUT) are measured from equipment and subsystem enclosures, including electrical cable interfaces, to verify that the magnetic field emissions from the EUT and its associated electrical interfaces do not exceed the specified requirements. The AL-RE101 is a receiving loop antenna used for Mil- Std 461, RE101 testing to measure the magnetic field intensity generated by the Equipment Under Test (EUT). Its construction consists of a 13.3 cm diameter, 36-turn, electrostatically shielded coil of 7-strand, 41 gauge Litz wire. The base of the antenna is constructed from durable nylon, which is mounted over a plexi-glass plate. For convenience, the plate protrudes outward from the front of the antenna to provide the required 7 cm spacing between the center of the loop and the EUT, as shown in the diagram to the left.

The AL-RE101 is a 300 kHz loop antenna from Com-Power.

Features:

  • Receiving Loop Antenna Designed Specifically for MIL-STD-461, RE101 Testing
  • Frequency Range: 10 Hz to 1 MHz
  • Antenna Base Plate Ensures Required 7 cm Separation Between Antenna and EUT
  • Individual Calibration per SAE ARP958 Included
  • Three-year Standard Warranty

Applications:

The AL-RE101 Loop Antenna is specifically designed for tests according to MIL-STD-461, RE101, radiated emissions, magnetic ield. During this test, radiated emissions from the Equipment Under Test (EUT) are measured from equipment and subsystem enclosures, including electrical cable interfaces, to verify that the magnetic field emissions from the EUT and its associated electrical interfaces do not exceed the specified requirements.

The AL-RE101 is a receiving loop antenna used for Mil- Std 461, RE101 testing to measure the magnetic field intensity generated by the Equipment Under Test (EUT). Its construction consists of a 13.3 cm diameter, 36-turn, electrostatically shielded coil of 7-strand, 41 gauge Litz wire. The base of the antenna is constructed from durable nylon, which is mounted over a plexi-glass plate. For convenience, the plate protrudes outward from the front of the antenna to provide the required 7 cm spacing between the center of the loop and the EUT, as shown in the diagram to the left.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Antennas
Product Number AL-RE101
Product Name Loop Antenna
Primary Frequency Range 0.3 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - ANT-2216M-G2E - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Patch; Ceramic Patch
View Details
2 suppliers
Tuned Dipole Set - Model TDS-535-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers