Com-Power Corporation Loop Antenna AL-RS101-TX

Description
The AL-RS101-TX is a 100 kHz loop antenna from Com-Power. Features: Transmit/Receive Loop Antenna Set for MIL-STD-461, RS101 Calibration/Test Frequency Range: 30 Hz to 100 kHz Convenient, Fixed Mounting Arrangement for Receive Loop onto Transmit Loop for Accurate Calibration of Test Levels Three-year Standard Warranty Applications: The RS101 Loop Antenna Set is specifically designed for tests according to MIL-STD-461, RS101, radiated susceptibility, magnetic field. During this test, the Equipment Under Test (EUT) is exposed to magnetic fields of a specified magnitude to ensure that it does not exhibit any malfunction, degradation of performance, or deviation from specified indications. The AL-RS101-TX is a transmitting loop antenna constructed with 20 turns of 12 gauge enamel-insulated copper wire with a mean diameter of 12 cm. The Telon (PTFE) structure onto which the wire is wound is elongated in order to provide the required 5 cm spacing between the loop coils and the Equipment Under Test (EUT) when the antenna is placed lush against the EUT surface as shown to the left.
Datasheet
Description
The AL-RS101-TX is a 100 kHz loop antenna from Com-Power. Features: Transmit/Receive Loop Antenna Set for MIL-STD-461, RS101 Calibration/Test Frequency Range: 30 Hz to 100 kHz Convenient, Fixed Mounting Arrangement for Receive Loop onto Transmit Loop for Accurate Calibration of Test Levels Three-year Standard Warranty Applications: The RS101 Loop Antenna Set is specifically designed for tests according to MIL-STD-461, RS101, radiated susceptibility, magnetic field. During this test, the Equipment Under Test (EUT) is exposed to magnetic fields of a specified magnitude to ensure that it does not exhibit any malfunction, degradation of performance, or deviation from specified indications. The AL-RS101-TX is a transmitting loop antenna constructed with 20 turns of 12 gauge enamel-insulated copper wire with a mean diameter of 12 cm. The Telon (PTFE) structure onto which the wire is wound is elongated in order to provide the required 5 cm spacing between the loop coils and the Equipment Under Test (EUT) when the antenna is placed lush against the EUT surface as shown to the left.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loop Antenna AL-RS101-TX
The AL-RS101-TX is a 100 kHz loop antenna from Com-Power. Features: Transmit/Receive Loop Antenna Set for MIL-STD-461, RS101 Calibration/Test Frequency Range: 30 Hz to 100 kHz Convenient, Fixed Mounting Arrangement for Receive Loop onto Transmit Loop for Accurate Calibration of Test Levels Three-year Standard Warranty Applications: The RS101 Loop Antenna Set is specifically designed for tests according to MIL-STD-461, RS101, radiated susceptibility, magnetic field. During this test, the Equipment Under Test (EUT) is exposed to magnetic fields of a specified magnitude to ensure that it does not exhibit any malfunction, degradation of performance, or deviation from specified indications. The AL-RS101-TX is a transmitting loop antenna constructed with 20 turns of 12 gauge enamel-insulated copper wire with a mean diameter of 12 cm. The Telon (PTFE) structure onto which the wire is wound is elongated in order to provide the required 5 cm spacing between the loop coils and the Equipment Under Test (EUT) when the antenna is placed lush against the EUT surface as shown to the left.

The AL-RS101-TX is a 100 kHz loop antenna from Com-Power.

Features:

  • Transmit/Receive Loop Antenna Set for MIL-STD-461, RS101 Calibration/Test
  • Frequency Range: 30 Hz to 100 kHz
  • Convenient, Fixed Mounting Arrangement for Receive Loop onto Transmit Loop for Accurate Calibration of Test Levels
  • Three-year Standard Warranty

Applications:

The RS101 Loop Antenna Set is specifically designed for tests according to MIL-STD-461, RS101, radiated susceptibility, magnetic field. During this test, the Equipment Under Test (EUT) is exposed to magnetic fields of a specified magnitude to ensure that it does not exhibit any malfunction, degradation of performance, or deviation from specified indications.

The AL-RS101-TX is a transmitting loop antenna constructed with 20 turns of 12 gauge enamel-insulated copper wire with a mean diameter of 12 cm. The Telon (PTFE) structure onto which the wire is wound is elongated in order to provide the required 5 cm spacing between the loop coils and the Equipment Under Test (EUT) when the antenna is placed lush against the EUT surface as shown to the left.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Antennas
Product Number AL-RS101-TX
Product Name Loop Antenna
Primary Frequency Range 0.1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / 4× 5G MIMO Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Standard Gain Horn - ModelSAS-586 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GSM 2.5dBi Rubber Duck Antenna With SMA Male R/A Connector - ET-GS2.5R-SMRA - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 2.5 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers