Emco, Inc. Biconical Antenna 3110

Description
The 3110 is a 300 MHz Biconical Antenna from EMCO. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products. Additional Features: Compact Size for Use in Limited Space Unique Element Design Improves Performance Improved Balun Design for Increased Efficiency Flexible Mounting System Description: The ETS-Lindgren Model 3110C Biconical Antenna combines several unique features, achieving high levels of performance. The balun, feedline, and element cage design give the Model 3110C response curves that are almost linear, making it ideal for swept measurements. The antenna's insensitivity to orientation in the vertical plane helps eliminate any unnoticed or unrecorded change in orientation as the cause for a change in test results. To achieve this kind of performance, the balun is designed using an unbalanced-to-balanc ed transformer. This results in very even current transformation. Ferrites are also placed along the feedlines, reducing common mode current that can interfere with the antenna pattern in the vertically polarized measurements. The 3110C is easy to mount, and now features a stinger mount with square collar. This collar allows for easy polarization alignment when using and ETS-Lindgren mast. Common applications include measurements to MIL-STD specifications; ANSI C63.4, FCC-18 and EN 55022 emissions testing. ETS-Lindgren is the only manufacturer to offer optional extended elements. These elements are twice as long as standard elements and enable users to generate high fields at low frequencies with less than 25% of the power usually required. Unique Element Design: Some biconical antennas exhibit an electrical “bump” at 281 MHz, but ETS-Lindgren's biconical element crosspiece design improves performance by eliminating this problem. The biconical's crosspiece connects the center element to the outer element diminishing the “bump”. Another enhancement is element cages that cannot be overtightened when screwed into the balun. Improved Balun Design: With a balun constructed from a micro-transformer, the 3110C has a perfect impedance match and balance between 50 ω and 200 ω (the impedance of the biconical elements), for the whole frequency range of the antenna. Compact Size: The compact size of EMCO biconical antennas makes them ideal for anechoic chambers and shielded enclosures. Biconical antennas conserve limited space and help minimize proximity effects. Quality Construction: Biconical elements are constructed of lightweight corrosion resistant aluminum, providing years of trouble-free indoor and outdoor service. Flexible Mounting System: The 3110C antenna includes both an EMCO traditional mount, which is ideal for tripod and fits all EMCO masts, and a rear “stinger” mount. The stinger mount permits on-axis rotation/polarizatio n.
Description
The 3110 is a 300 MHz Biconical Antenna from EMCO. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products. Additional Features: Compact Size for Use in Limited Space Unique Element Design Improves Performance Improved Balun Design for Increased Efficiency Flexible Mounting System Description: The ETS-Lindgren Model 3110C Biconical Antenna combines several unique features, achieving high levels of performance. The balun, feedline, and element cage design give the Model 3110C response curves that are almost linear, making it ideal for swept measurements. The antenna's insensitivity to orientation in the vertical plane helps eliminate any unnoticed or unrecorded change in orientation as the cause for a change in test results. To achieve this kind of performance, the balun is designed using an unbalanced-to-balanc ed transformer. This results in very even current transformation. Ferrites are also placed along the feedlines, reducing common mode current that can interfere with the antenna pattern in the vertically polarized measurements. The 3110C is easy to mount, and now features a stinger mount with square collar. This collar allows for easy polarization alignment when using and ETS-Lindgren mast. Common applications include measurements to MIL-STD specifications; ANSI C63.4, FCC-18 and EN 55022 emissions testing. ETS-Lindgren is the only manufacturer to offer optional extended elements. These elements are twice as long as standard elements and enable users to generate high fields at low frequencies with less than 25% of the power usually required. Unique Element Design: Some biconical antennas exhibit an electrical “bump” at 281 MHz, but ETS-Lindgren's biconical element crosspiece design improves performance by eliminating this problem. The biconical's crosspiece connects the center element to the outer element diminishing the “bump”. Another enhancement is element cages that cannot be overtightened when screwed into the balun. Improved Balun Design: With a balun constructed from a micro-transformer, the 3110C has a perfect impedance match and balance between 50 ω and 200 ω (the impedance of the biconical elements), for the whole frequency range of the antenna. Compact Size: The compact size of EMCO biconical antennas makes them ideal for anechoic chambers and shielded enclosures. Biconical antennas conserve limited space and help minimize proximity effects. Quality Construction: Biconical elements are constructed of lightweight corrosion resistant aluminum, providing years of trouble-free indoor and outdoor service. Flexible Mounting System: The 3110C antenna includes both an EMCO traditional mount, which is ideal for tripod and fits all EMCO masts, and a rear “stinger” mount. The stinger mount permits on-axis rotation/polarizatio n.

Suppliers

Company
Product
Description
Supplier Links
Biconical Antenna - 3110 - ValueTronics International, Inc.
Elgin, IL, USA
Biconical Antenna
3110
Biconical Antenna 3110
The 3110 is a 300 MHz Biconical Antenna from EMCO. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products. Additional Features: Compact Size for Use in Limited Space Unique Element Design Improves Performance Improved Balun Design for Increased Efficiency Flexible Mounting System Description: The ETS-Lindgren Model 3110C Biconical Antenna combines several unique features, achieving high levels of performance. The balun, feedline, and element cage design give the Model 3110C response curves that are almost linear, making it ideal for swept measurements. The antenna's insensitivity to orientation in the vertical plane helps eliminate any unnoticed or unrecorded change in orientation as the cause for a change in test results. To achieve this kind of performance, the balun is designed using an unbalanced-to-balanc ed transformer. This results in very even current transformation. Ferrites are also placed along the feedlines, reducing common mode current that can interfere with the antenna pattern in the vertically polarized measurements. The 3110C is easy to mount, and now features a stinger mount with square collar. This collar allows for easy polarization alignment when using and ETS-Lindgren mast. Common applications include measurements to MIL-STD specifications; ANSI C63.4, FCC-18 and EN 55022 emissions testing. ETS-Lindgren is the only manufacturer to offer optional extended elements. These elements are twice as long as standard elements and enable users to generate high fields at low frequencies with less than 25% of the power usually required. Unique Element Design: Some biconical antennas exhibit an electrical “bump” at 281 MHz, but ETS-Lindgren's biconical element crosspiece design improves performance by eliminating this problem. The biconical's crosspiece connects the center element to the outer element diminishing the “bump”. Another enhancement is element cages that cannot be overtightened when screwed into the balun. Improved Balun Design: With a balun constructed from a micro-transformer, the 3110C has a perfect impedance match and balance between 50 ω and 200 ω (the impedance of the biconical elements), for the whole frequency range of the antenna. Compact Size: The compact size of EMCO biconical antennas makes them ideal for anechoic chambers and shielded enclosures. Biconical antennas conserve limited space and help minimize proximity effects. Quality Construction: Biconical elements are constructed of lightweight corrosion resistant aluminum, providing years of trouble-free indoor and outdoor service. Flexible Mounting System: The 3110C antenna includes both an EMCO traditional mount, which is ideal for tripod and fits all EMCO masts, and a rear “stinger” mount. The stinger mount permits on-axis rotation/polarizatio n.

The 3110 is a 300 MHz Biconical Antenna from EMCO. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products.

Additional Features:

  • Compact Size for Use in Limited Space
  • Unique Element Design Improves Performance
  • Improved Balun Design for Increased Efficiency
  • Flexible Mounting System

Description:

The ETS-Lindgren Model 3110C Biconical Antenna combines several unique features, achieving high levels of performance.

The balun, feedline, and element cage design give the Model 3110C response curves that are almost linear, making it ideal for swept measurements. The antenna's insensitivity to orientation in the vertical plane helps eliminate any unnoticed or unrecorded change in orientation as the cause for a change in test results.

To achieve this kind of performance, the balun is designed using an unbalanced-to-balanced transformer. This results in very even current transformation. Ferrites are also placed along the feedlines, reducing common mode current that can interfere with the antenna pattern in the vertically polarized measurements.

The 3110C is easy to mount, and now features a stinger mount with square collar. This collar allows for easy polarization alignment when using and ETS-Lindgren mast.

Common applications include measurements to MIL-STD specifications; ANSI C63.4, FCC-18 and EN 55022 emissions testing.

ETS-Lindgren is the only manufacturer to offer optional extended elements. These elements are twice as long as standard elements and enable users to generate high fields at low frequencies with less than 25% of the power usually required.

Unique Element Design:

Some biconical antennas exhibit an electrical “bump” at 281 MHz, but ETS-Lindgren's biconical element crosspiece design improves performance by eliminating this problem. The biconical's crosspiece connects the center element to the outer element diminishing the “bump”. Another enhancement is element cages that cannot be overtightened when screwed into the balun.

Improved Balun Design:

With a balun constructed from a micro-transformer, the 3110C has a perfect impedance match and balance between 50 Ω and 200 Ω (the impedance of the biconical elements), for the whole frequency range of the antenna.

Compact Size:

The compact size of EMCO biconical antennas makes them ideal for anechoic chambers and shielded enclosures. Biconical antennas conserve limited space and help minimize proximity effects.

Quality Construction:

Biconical elements are constructed of lightweight corrosion resistant aluminum, providing years of trouble-free indoor and outdoor service.

Flexible Mounting System:

The 3110C antenna includes both an EMCO traditional mount, which is ideal for tripod and fits all EMCO masts, and a rear “stinger” mount. The stinger mount permits on-axis rotation/polarization.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Antennas
Product Number 3110
Product Name Biconical Antenna
Primary Frequency Range 300.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / 4× 5G MIMO Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Octave Horn Antenna - Model SAS-590-10 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
915MHz 9dBi Rubber Duck Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector (With L Bracket) - ET-9159RLBC-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 915.0 MHz
Gain 9 dB
Form Factor / Mounting External
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers