Emco, Inc. Biconical Antenna 3140

Description
The 3140 is a 3 GHz Biconical Antenna from EMCO. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products. Additional Features 26 MHz - 3 GHz frequency range. Best EMC RI performance from 26 MHz - 80 MHz <= 300W togenerate 10V/m. Above 30 MHz at 3m , 80% AM. Avg. 2:1 VSWR above 80 MHz. Fits compact chambers. Tough powder coat finish.
Description
The 3140 is a 3 GHz Biconical Antenna from EMCO. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products. Additional Features 26 MHz - 3 GHz frequency range. Best EMC RI performance from 26 MHz - 80 MHz <= 300W togenerate 10V/m. Above 30 MHz at 3m , 80% AM. Avg. 2:1 VSWR above 80 MHz. Fits compact chambers. Tough powder coat finish.

Suppliers

Company
Product
Description
Supplier Links
Biconical Antenna - 3140 - ValueTronics International, Inc.
Elgin, IL, USA
Biconical Antenna
3140
Biconical Antenna 3140
The 3140 is a 3 GHz Biconical Antenna from EMCO. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products. Additional Features 26 MHz - 3 GHz frequency range. Best EMC RI performance from 26 MHz - 80 MHz <= 300W togenerate 10V/m. Above 30 MHz at 3m , 80% AM. Avg. 2:1 VSWR above 80 MHz. Fits compact chambers. Tough powder coat finish.

The 3140 is a 3 GHz Biconical Antenna from EMCO. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products.

Additional Features

  • 26 MHz - 3 GHz frequency range.
  • Best EMC RI performance from 26 MHz - 80 MHz <= 300W togenerate 10V/m. Above 30 MHz at 3m , 80% AM.
  • Avg. 2:1 VSWR above 80 MHz.
  • Fits compact chambers.
  • Tough powder coat finish.
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Antennas
Product Number 3140
Product Name Biconical Antenna
Primary Frequency Range 3000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Ant, outdoor, wall GSM/UMTS/LTE 5dB, SMA, 5m RG58 - BB-CEL8026STAT - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal; GPS
Pattern Type Omni directional
Technology Type Dipole
View Details
2 suppliers
Biconical Antennas - Model SAS-544F - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers