Emco, Inc. Biconical Antenna 93110B

Description
The 93110B is a 300 MHz Biconical Antenna from EMCO. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products. Additional Features: Frequency Range: 30 MHz to 300 MHz Max Continuous Power: 0.5 W VSWR (avg): 1.8 : 1 Impedance: 50 ohm Connector: type N female Mounting Base: 1/4 inch x 20 female thread Suitable fot both horizontal and vertical measurements
Description
The 93110B is a 300 MHz Biconical Antenna from EMCO. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products. Additional Features: Frequency Range: 30 MHz to 300 MHz Max Continuous Power: 0.5 W VSWR (avg): 1.8 : 1 Impedance: 50 ohm Connector: type N female Mounting Base: 1/4 inch x 20 female thread Suitable fot both horizontal and vertical measurements

Suppliers

Company
Product
Description
Supplier Links
Biconical Antenna - 93110B - ValueTronics International, Inc.
Elgin, IL, USA
Biconical Antenna
93110B
Biconical Antenna 93110B
The 93110B is a 300 MHz Biconical Antenna from EMCO. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products. Additional Features: Frequency Range: 30 MHz to 300 MHz Max Continuous Power: 0.5 W VSWR (avg): 1.8 : 1 Impedance: 50 ohm Connector: type N female Mounting Base: 1/4 inch x 20 female thread Suitable fot both horizontal and vertical measurements

The 93110B is a 300 MHz Biconical Antenna from EMCO. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products.

Additional Features:

  • Frequency Range: 30 MHz to 300 MHz
  • Max Continuous Power: 0.5 W
  • VSWR (avg): 1.8 : 1
  • Impedance: 50 ohm
  • Connector: type N female
  • Mounting Base: 1/4 inch x 20 female thread
  • Suitable fot both horizontal and vertical measurements
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Antennas
Product Number 93110B
Product Name Biconical Antenna
Primary Frequency Range 300.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

High performance Cellular 5G/4G/3G & WiFi antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Bilogical Antenna - Model SAS-521F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GSM Screw Mount Puck Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector (46MM) - ET-GSSR-1L3-SMS46M - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 5 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers