Com-Power Corporation Antenna AT-812

Description
The AT-812 is a antenna from Com-Power. Features: Non-relective Wood and Nylon construction Easy adjustable height from 0.8 to 1.2 meter (31 to 47 inches) Optional carrying case available Three year warranty Accessories: ATTS-812: Top Support - Mounts: AL-100, ALP-100, ALC-100, AC-220, AH-8055, AL-130 ATHA-812: 90 degrees tiltable Antenna Mount - Mounts: AH-118, AHA-118, AH-640, AH-826, AH-840, AHA-840 ATHP-812: Antenna Pipe Holder - Mounts: AB-900, ABF-900, ABM-6000, AD-100 Three 1/4" x 20 threads knob screws The AT-812 collapsible tripod has been designed with high quality wood and nylon material. It is highly non relective and provides stability even for large antennas. It can be used for both indoor and outdoor EMI testing. The height of the antenna can be easily adjusted using the nylon center rod. It comes with various mounting accessories to cover all Com-Power antennas and many other brands of antennas as well. The ATTS-812 is the top support which connects to the Nylon center rod to mount some antennas directly as well as mount other accessories. The details of accessories are as given below. The bottom nylon piece can also be adjusted to achieve heights upto 1.5 meters.
Datasheet
Description
The AT-812 is a antenna from Com-Power. Features: Non-relective Wood and Nylon construction Easy adjustable height from 0.8 to 1.2 meter (31 to 47 inches) Optional carrying case available Three year warranty Accessories: ATTS-812: Top Support - Mounts: AL-100, ALP-100, ALC-100, AC-220, AH-8055, AL-130 ATHA-812: 90 degrees tiltable Antenna Mount - Mounts: AH-118, AHA-118, AH-640, AH-826, AH-840, AHA-840 ATHP-812: Antenna Pipe Holder - Mounts: AB-900, ABF-900, ABM-6000, AD-100 Three 1/4" x 20 threads knob screws The AT-812 collapsible tripod has been designed with high quality wood and nylon material. It is highly non relective and provides stability even for large antennas. It can be used for both indoor and outdoor EMI testing. The height of the antenna can be easily adjusted using the nylon center rod. It comes with various mounting accessories to cover all Com-Power antennas and many other brands of antennas as well. The ATTS-812 is the top support which connects to the Nylon center rod to mount some antennas directly as well as mount other accessories. The details of accessories are as given below. The bottom nylon piece can also be adjusted to achieve heights upto 1.5 meters.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna AT-812
The AT-812 is a antenna from Com-Power. Features: Non-relective Wood and Nylon construction Easy adjustable height from 0.8 to 1.2 meter (31 to 47 inches) Optional carrying case available Three year warranty Accessories: ATTS-812: Top Support - Mounts: AL-100, ALP-100, ALC-100, AC-220, AH-8055, AL-130 ATHA-812: 90 degrees tiltable Antenna Mount - Mounts: AH-118, AHA-118, AH-640, AH-826, AH-840, AHA-840 ATHP-812: Antenna Pipe Holder - Mounts: AB-900, ABF-900, ABM-6000, AD-100 Three 1/4" x 20 threads knob screws The AT-812 collapsible tripod has been designed with high quality wood and nylon material. It is highly non relective and provides stability even for large antennas. It can be used for both indoor and outdoor EMI testing. The height of the antenna can be easily adjusted using the nylon center rod. It comes with various mounting accessories to cover all Com-Power antennas and many other brands of antennas as well. The ATTS-812 is the top support which connects to the Nylon center rod to mount some antennas directly as well as mount other accessories. The details of accessories are as given below. The bottom nylon piece can also be adjusted to achieve heights upto 1.5 meters.

The AT-812 is a antenna from Com-Power.

Features:

  • Non-relective Wood and Nylon construction
  • Easy adjustable height from 0.8 to 1.2 meter (31 to 47 inches)
  • Optional carrying case available
  • Three year warranty

Accessories:

  • ATTS-812: Top Support - Mounts: AL-100, ALP-100, ALC-100, AC-220, AH-8055, AL-130
  • ATHA-812: 90 degrees tiltable Antenna Mount - Mounts: AH-118, AHA-118, AH-640, AH-826, AH-840, AHA-840
  • ATHP-812: Antenna Pipe Holder - Mounts: AB-900, ABF-900, ABM-6000, AD-100
  • Three 1/4" x 20 threads knob screws

The AT-812 collapsible tripod has been designed with high quality wood and nylon material. It is highly non relective and provides stability even for large antennas. It can be used for both indoor and outdoor EMI testing. The height of the antenna can be easily adjusted using the nylon center rod. It comes with various mounting accessories to cover all Com-Power antennas and many other brands of antennas as well. The ATTS-812 is the top support which connects to the Nylon center rod to mount some antennas directly as well as mount other accessories. The details of accessories are as given below. The bottom nylon piece can also be adjusted to achieve heights upto 1.5 meters.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Antennas
Product Number AT-812
Product Name Antenna
Unlock Full Specs
to access all available technical data

Similar Products

Monopole Rod Antenna - Model SAS-550-2B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details