Com-Power Corporation Log Periodic Antenna AL-100

Description
The AL-100 is a 1 GHz log periodic antenna from Com-Power. A state-of-the-art antenna preamplifier can enhance the performance of electronic test equipment with a bad or weak signal. Antennas boost signals and can overcome signal losses related to splitters and junctions. Additional Features: Frequency Range: 300 MHz - 1000 MHz Continuous Power (CW): 50 Watts Polarization: Linear Impedance: 50 Ohms Connector: BNC Female Width: 22 inches (at the widest Point) Length: 37 inches Weight: 4 lbs. Transmitting and Receiving Applications The Com-Power AL-100 log period antenna is lightweight, compact and rugged. It can be utilized for EMI radiated emissions or immunity testing to meet the various test standards. It has, low VSWR. It can be used inside a anechoic chamber or outdoors in an open area test site. It operates in the frequency range of 300 - 1000 MHz.
Datasheet
Description
The AL-100 is a 1 GHz log periodic antenna from Com-Power. A state-of-the-art antenna preamplifier can enhance the performance of electronic test equipment with a bad or weak signal. Antennas boost signals and can overcome signal losses related to splitters and junctions. Additional Features: Frequency Range: 300 MHz - 1000 MHz Continuous Power (CW): 50 Watts Polarization: Linear Impedance: 50 Ohms Connector: BNC Female Width: 22 inches (at the widest Point) Length: 37 inches Weight: 4 lbs. Transmitting and Receiving Applications The Com-Power AL-100 log period antenna is lightweight, compact and rugged. It can be utilized for EMI radiated emissions or immunity testing to meet the various test standards. It has, low VSWR. It can be used inside a anechoic chamber or outdoors in an open area test site. It operates in the frequency range of 300 - 1000 MHz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Log Periodic Antenna - AL-100 - ValueTronics International, Inc.
Elgin, IL, USA
Log Periodic Antenna
AL-100
Log Periodic Antenna AL-100
The AL-100 is a 1 GHz log periodic antenna from Com-Power. A state-of-the-art antenna preamplifier can enhance the performance of electronic test equipment with a bad or weak signal. Antennas boost signals and can overcome signal losses related to splitters and junctions. Additional Features: Frequency Range: 300 MHz - 1000 MHz Continuous Power (CW): 50 Watts Polarization: Linear Impedance: 50 Ohms Connector: BNC Female Width: 22 inches (at the widest Point) Length: 37 inches Weight: 4 lbs. Transmitting and Receiving Applications The Com-Power AL-100 log period antenna is lightweight, compact and rugged. It can be utilized for EMI radiated emissions or immunity testing to meet the various test standards. It has, low VSWR. It can be used inside a anechoic chamber or outdoors in an open area test site. It operates in the frequency range of 300 - 1000 MHz.

The AL-100 is a 1 GHz log periodic antenna from Com-Power. A state-of-the-art antenna preamplifier can enhance the performance of electronic test equipment with a bad or weak signal. Antennas boost signals and can overcome signal losses related to splitters and junctions.

Additional Features:

  • Frequency Range: 300 MHz - 1000 MHz
  • Continuous Power (CW): 50 Watts
  • Polarization: Linear
  • Impedance: 50 Ohms
  • Connector: BNC Female
  • Width: 22 inches (at the widest Point) Length: 37 inches
  • Weight: 4 lbs.
  • Transmitting and Receiving Applications

The Com-Power AL-100 log period antenna is lightweight, compact and rugged. It can be utilized for EMI radiated emissions or immunity testing to meet the various test standards. It has, low VSWR. It can be used inside a anechoic chamber or outdoors in an open area test site. It operates in the frequency range of 300 - 1000 MHz.

Supplier's Site Datasheet
Log Periodic Antenna - AL-100 - ValueTronics International, Inc.
Elgin, IL, USA
Log Periodic Antenna
AL-100
Log Periodic Antenna AL-100
The AL-100 is a 1 kHz log periodic antenna from Com-Power. Features: Broadband - 300 MHz - 1000 MHz Transmitting and Receiving Applications Individual Calibration Two Year Warranty Applications: The AL-100 Log Periodic antenna is used for emission and immunity testing to verify compliance for FCC, CE and MIL-STD 461 specifications. Log Periodic antennas allow quick sweep measurements without a band break. This feature makes it convenient to use the Log Periodic antenna with a automated emissions or immunity measurement system. The size of the antenna also allows it to be used in a small area like a shield room. The Log Periodic antenna Model AL-100 is a broadband antenna for use in the 300-1000 MHz frequency band. This antenna can be used for EMC emissions measurements and also for immunity testing. The antenna is constructed with light weight aluminum with corrosion resistant conductive coating. Each antenna is individually calibrated. The calibration data is provided with each antenna to maximize measurement accuracy. The AL100 can transmit up to 50 W of continuous power for transmit applications.

The AL-100 is a 1 kHz log periodic antenna from Com-Power.

Features:

  • Broadband - 300 MHz - 1000 MHz
  • Transmitting and Receiving Applications
  • Individual Calibration
  • Two Year Warranty

Applications:

The AL-100 Log Periodic antenna is used for emission and immunity testing to verify compliance for FCC, CE and MIL-STD 461 specifications. Log Periodic antennas allow quick sweep measurements without a band break. This feature makes it convenient to use the Log Periodic antenna with a automated emissions or immunity measurement system. The size of the antenna also allows it to be used in a small area like a shield room.

The Log Periodic antenna Model AL-100 is a broadband antenna for use in the 300-1000 MHz frequency band. This antenna can be used for EMC emissions measurements and also for immunity testing. The antenna is constructed with light weight aluminum with corrosion resistant conductive coating. Each antenna is individually calibrated. The calibration data is provided with each antenna to maximize measurement accuracy. The AL100 can transmit up to 50 W of continuous power for transmit applications.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc. ValueTronics International, Inc.
Product Category Antennas Antennas
Product Number AL-100 AL-100
Product Name Log Periodic Antenna Log Periodic Antenna
Primary Frequency Range 1000.0 MHz 0.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-543 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
4G 15dBi Spring Magnetic Antenna With RG174 Bare Copper Cable (L-3Mtr) + SMA Male St. Connector - ET-LT15M-1BCL3-SMS-BM34 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 15 dB
Form Factor / Mounting External
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers