Com-Power Corporation Horn Antenna AH-118

Description
The AH-118 is a 18 GHz Horn Antenna from Com-Power. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products. Additional Features: Frequency Range: 1 GHz - 18 GHz Input Power (CW): 300 Watts VSWR: 2.0 : 1 Polorization: Linear Impedance: 50 Ohm Connector type: N Female Weight: 4 lb. Size: 7.8" X 9.5" X 5.6" max. Broadband - For sweep measurements High Gain - Lower Floor Noise for Emissions Two year warranty Individual calibration The Com-Power AH-118 is a standard broadband double ridged waveguide horn antenna linearly polorized and is designed specifically for EMC measurements for the 1-18 GHz frequency range. The Com-Power AH-118 is suitable for ANSI 63.4, CISPR16, EN 55022, FAA and other EMC standards that require emissions and immunity testing. The Com-Power AH-118 high gain reduces input power requirements to generate high electromagnetic field levels for immunity testing. High gain also increases antenna sensitivity to low level signals.
Datasheet
Description
The AH-118 is a 18 GHz Horn Antenna from Com-Power. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products. Additional Features: Frequency Range: 1 GHz - 18 GHz Input Power (CW): 300 Watts VSWR: 2.0 : 1 Polorization: Linear Impedance: 50 Ohm Connector type: N Female Weight: 4 lb. Size: 7.8" X 9.5" X 5.6" max. Broadband - For sweep measurements High Gain - Lower Floor Noise for Emissions Two year warranty Individual calibration The Com-Power AH-118 is a standard broadband double ridged waveguide horn antenna linearly polorized and is designed specifically for EMC measurements for the 1-18 GHz frequency range. The Com-Power AH-118 is suitable for ANSI 63.4, CISPR16, EN 55022, FAA and other EMC standards that require emissions and immunity testing. The Com-Power AH-118 high gain reduces input power requirements to generate high electromagnetic field levels for immunity testing. High gain also increases antenna sensitivity to low level signals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Horn Antenna AH-118
The AH-118 is a 18 GHz Horn Antenna from Com-Power. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products. Additional Features: Frequency Range: 1 GHz - 18 GHz Input Power (CW): 300 Watts VSWR: 2.0 : 1 Polorization: Linear Impedance: 50 Ohm Connector type: N Female Weight: 4 lb. Size: 7.8" X 9.5" X 5.6" max. Broadband - For sweep measurements High Gain - Lower Floor Noise for Emissions Two year warranty Individual calibration The Com-Power AH-118 is a standard broadband double ridged waveguide horn antenna linearly polorized and is designed specifically for EMC measurements for the 1-18 GHz frequency range. The Com-Power AH-118 is suitable for ANSI 63.4, CISPR16, EN 55022, FAA and other EMC standards that require emissions and immunity testing. The Com-Power AH-118 high gain reduces input power requirements to generate high electromagnetic field levels for immunity testing. High gain also increases antenna sensitivity to low level signals.

The AH-118 is a 18 GHz Horn Antenna from Com-Power. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products.

Additional Features:

  • Frequency Range: 1 GHz - 18 GHz
  • Input Power (CW): 300 Watts
  • VSWR: 2.0 : 1
  • Polorization: Linear
  • Impedance: 50 Ohm
  • Connector type: N Female
  • Weight: 4 lb.
  • Size: 7.8" X 9.5" X 5.6" max.
  • Broadband - For sweep measurements
  • High Gain - Lower Floor Noise for Emissions
  • Two year warranty
  • Individual calibration

The Com-Power AH-118 is a standard broadband double ridged waveguide horn antenna linearly polorized and is designed specifically for EMC measurements for the 1-18 GHz frequency range.

The Com-Power AH-118 is suitable for ANSI 63.4, CISPR16, EN 55022, FAA and other EMC standards that require emissions and immunity testing.

The Com-Power AH-118 high gain reduces input power requirements to generate high electromagnetic field levels for immunity testing. High gain also increases antenna sensitivity to low level signals.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Antennas
Product Number AH-118
Product Name Horn Antenna
Primary Frequency Range 18000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

12
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
RFID Antennas - 2272062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications RFID
Primary Frequency Range 704.0 to 5800.0 MHz
Connectors SMA
View Details