Com-Power Corporation Horn Antenna AH-220

Description
The AH-220 is a 2 GHz Horn Antenna from Com-Power. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products. Additional Features: Frequency Range: 200 MHz to 2 GHz Input Power: 800 Watts continious Antenna VSWR (average): 2.5 :1 VSWR (typical): 1.5: 1 Polarization: Linear Output Impedance: 50 Ohm Connector Type: N-Female Antenna output: N (f) Weight: 27 lbs. Size: 37 X 38 X 27 inches (94 x 96.5 x 638.5 cm) max Mounting: 1/4 inch x 20 threads Broadband-For sweep measurements High Power Handling Transmit or receive capability The Com-Power model AH-220 is a linearly polarized broadband double ridged horn antenna operating in the frequency range of 200 MHz - 2000 MHz. The AH-220 Horn antenna is an alternative to biconicals and log periodic antennas operating in the same frequency range for emissions and immunity testing where high gain is needed and the large size of the antenna is not an important factor. For immunity measurements the AH-220 can accept up to 800 Watts input power in a continuous mode. For easier handling, the AH-220 is a constructed using light weight aluminum with a corrosion resistant conductive coating. The mounting bases of Model AH-220 are located near the antenna’s center of gravity. Two mounting bases are provided for vertical and horizontal polarizations. Each mounting base has a 1/4 inch x 20 threaded hole. The antenna can be purchased with an optional Com-Power antenna tripod (Model AT-220) which has a mounting head with a matching screw. The AH-220 horn antenna was specifically designed to make EMC measurements. This antenna is suitable for making EMC measurements per EN 61000-4-3 and MIL-STD 461/462 test specifications. The distinct advantage of the AH-220 horn antenna is its high gain. This reduces necessary power requirement for generating high field strengths for immunity testing. High gain also increases antenna sensitivity to low level signals during emissions testing. The gain of this horn antenna is at least 4.6 dBi over the entire frequency range. For immunity testing, the input power requirement P in Watts to generate E Electric Field Strength in V/m at a distance in D meters can be calculated by using the following formula: P = E2 x D2 / 30 x Numeric Gain G = 20 log F -29.79- AF G =10 log (Numeric Gain)
Datasheet
Description
The AH-220 is a 2 GHz Horn Antenna from Com-Power. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products. Additional Features: Frequency Range: 200 MHz to 2 GHz Input Power: 800 Watts continious Antenna VSWR (average): 2.5 :1 VSWR (typical): 1.5: 1 Polarization: Linear Output Impedance: 50 Ohm Connector Type: N-Female Antenna output: N (f) Weight: 27 lbs. Size: 37 X 38 X 27 inches (94 x 96.5 x 638.5 cm) max Mounting: 1/4 inch x 20 threads Broadband-For sweep measurements High Power Handling Transmit or receive capability The Com-Power model AH-220 is a linearly polarized broadband double ridged horn antenna operating in the frequency range of 200 MHz - 2000 MHz. The AH-220 Horn antenna is an alternative to biconicals and log periodic antennas operating in the same frequency range for emissions and immunity testing where high gain is needed and the large size of the antenna is not an important factor. For immunity measurements the AH-220 can accept up to 800 Watts input power in a continuous mode. For easier handling, the AH-220 is a constructed using light weight aluminum with a corrosion resistant conductive coating. The mounting bases of Model AH-220 are located near the antenna’s center of gravity. Two mounting bases are provided for vertical and horizontal polarizations. Each mounting base has a 1/4 inch x 20 threaded hole. The antenna can be purchased with an optional Com-Power antenna tripod (Model AT-220) which has a mounting head with a matching screw. The AH-220 horn antenna was specifically designed to make EMC measurements. This antenna is suitable for making EMC measurements per EN 61000-4-3 and MIL-STD 461/462 test specifications. The distinct advantage of the AH-220 horn antenna is its high gain. This reduces necessary power requirement for generating high field strengths for immunity testing. High gain also increases antenna sensitivity to low level signals during emissions testing. The gain of this horn antenna is at least 4.6 dBi over the entire frequency range. For immunity testing, the input power requirement P in Watts to generate E Electric Field Strength in V/m at a distance in D meters can be calculated by using the following formula: P = E2 x D2 / 30 x Numeric Gain G = 20 log F -29.79- AF G =10 log (Numeric Gain)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Horn Antenna AH-220
The AH-220 is a 2 GHz Horn Antenna from Com-Power. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products. Additional Features: Frequency Range: 200 MHz to 2 GHz Input Power: 800 Watts continious Antenna VSWR (average): 2.5 :1 VSWR (typical): 1.5: 1 Polarization: Linear Output Impedance: 50 Ohm Connector Type: N-Female Antenna output: N (f) Weight: 27 lbs. Size: 37 X 38 X 27 inches (94 x 96.5 x 638.5 cm) max Mounting: 1/4 inch x 20 threads Broadband-For sweep measurements High Power Handling Transmit or receive capability The Com-Power model AH-220 is a linearly polarized broadband double ridged horn antenna operating in the frequency range of 200 MHz - 2000 MHz. The AH-220 Horn antenna is an alternative to biconicals and log periodic antennas operating in the same frequency range for emissions and immunity testing where high gain is needed and the large size of the antenna is not an important factor. For immunity measurements the AH-220 can accept up to 800 Watts input power in a continuous mode. For easier handling, the AH-220 is a constructed using light weight aluminum with a corrosion resistant conductive coating. The mounting bases of Model AH-220 are located near the antenna’s center of gravity. Two mounting bases are provided for vertical and horizontal polarizations. Each mounting base has a 1/4 inch x 20 threaded hole. The antenna can be purchased with an optional Com-Power antenna tripod (Model AT-220) which has a mounting head with a matching screw. The AH-220 horn antenna was specifically designed to make EMC measurements. This antenna is suitable for making EMC measurements per EN 61000-4-3 and MIL-STD 461/462 test specifications. The distinct advantage of the AH-220 horn antenna is its high gain. This reduces necessary power requirement for generating high field strengths for immunity testing. High gain also increases antenna sensitivity to low level signals during emissions testing. The gain of this horn antenna is at least 4.6 dBi over the entire frequency range. For immunity testing, the input power requirement P in Watts to generate E Electric Field Strength in V/m at a distance in D meters can be calculated by using the following formula: P = E2 x D2 / 30 x Numeric Gain G = 20 log F -29.79- AF G =10 log (Numeric Gain)

The AH-220 is a 2 GHz Horn Antenna from Com-Power. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products.

Additional Features:

  • Frequency Range: 200 MHz to 2 GHz
  • Input Power: 800 Watts continious
  • Antenna VSWR (average): 2.5 :1
  • VSWR (typical): 1.5: 1
  • Polarization: Linear
  • Output Impedance: 50 Ohm
  • Connector Type: N-Female
  • Antenna output: N (f)
  • Weight: 27 lbs.
  • Size: 37 X 38 X 27 inches (94 x 96.5 x 638.5 cm) max
  • Mounting: 1/4 inch x 20 threads
  • Broadband-For sweep measurements
  • High Power Handling
  • Transmit or receive capability

The Com-Power model AH-220 is a linearly polarized broadband double ridged horn antenna operating in the frequency range of 200 MHz - 2000 MHz. The AH-220 Horn antenna is an alternative to biconicals and log periodic antennas operating in the same frequency range for emissions and immunity testing where high gain is needed and the large size of the antenna is not an important factor. For immunity measurements the AH-220 can accept up to 800 Watts input power in a continuous mode.

For easier handling, the AH-220 is a constructed using light weight aluminum with a corrosion resistant conductive coating. The mounting bases of Model AH-220 are located near the antenna’s center of gravity. Two mounting bases are provided for vertical and horizontal polarizations. Each mounting base has a 1/4 inch x 20 threaded hole. The antenna can be purchased with an optional Com-Power antenna tripod (Model AT-220) which has a mounting head with a matching screw.

The AH-220 horn antenna was specifically designed to make EMC measurements. This antenna is suitable for making EMC measurements per EN 61000-4-3 and MIL-STD 461/462 test specifications.

The distinct advantage of the AH-220 horn antenna is its high gain. This reduces necessary power requirement for generating high field strengths for immunity testing. High gain also increases antenna sensitivity to low level signals during emissions testing. The gain of this horn antenna is at least 4.6 dBi over the entire frequency range.

For immunity testing, the input power requirement P in Watts to generate E Electric Field Strength in V/m at a distance in D meters can be calculated by using the following formula:
P = E2 x D2 / 30 x Numeric Gain
G = 20 log F -29.79- AF
G =10 log (Numeric Gain)

Supplier's Site Datasheet
Horn Antenna AH-220
The AH-220 is a 2 GHz Horn Antenna from Com-Power. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products. Additional Features: Frequency Range: 200 MHz to 2 GHz Input Power: 800 Watts continious Antenna VSWR (average): 2.5 :1 VSWR (typical): 1.5: 1 Polarization: Linear Output Impedance: 50 Ohm Connector Type: N-Female Antenna output: N (f) Weight: 27 lbs. Size: 37 X 38 X 27 inches (94 x 96.5 x 638.5 cm) max Mounting: 1/4 inch x 20 threads Broadband-For sweep measurements High Power Handling Transmit or receive capability The Com-Power model AH-220 is a linearly polarized broadband double ridged horn antenna operating in the frequency range of 200 MHz - 2000 MHz. The AH-220 Horn antenna is an alternative to biconicals and log periodic antennas operating in the same frequency range for emissions and immunity testing where high gain is needed and the large size of the antenna is not an important factor. For immunity measurements the AH-220 can accept up to 800 Watts input power in a continuous mode. For easier handling, the AH-220 is a constructed using light weight aluminum with a corrosion resistant conductive coating. The mounting bases of Model AH-220 are located near the antenna’s center of gravity. Two mounting bases are provided for vertical and horizontal polarizations. Each mounting base has a 1/4 inch x 20 threaded hole. The antenna can be purchased with an optional Com-Power antenna tripod (Model AT-220) which has a mounting head with a matching screw. The AH-220 horn antenna was specifically designed to make EMC measurements. This antenna is suitable for making EMC measurements per EN 61000-4-3 and MIL-STD 461/462 test specifications. The distinct advantage of the AH-220 horn antenna is its high gain. This reduces necessary power requirement for generating high field strengths for immunity testing. High gain also increases antenna sensitivity to low level signals during emissions testing. The gain of this horn antenna is at least 4.6 dBi over the entire frequency range. For immunity testing, the input power requirement P in Watts to generate E Electric Field Strength in V/m at a distance in D meters can be calculated by using the following formula: P = E2 x D2 / 30 x Numeric Gain G = 20 log F -29.79- AF G =10 log (Numeric Gain) Each new antenna is individually calibrated before shipment. The test data will be shipped with the antenna.

The AH-220 is a 2 GHz Horn Antenna from Com-Power. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products.

Additional Features:

  • Frequency Range: 200 MHz to 2 GHz
  • Input Power: 800 Watts continious
  • Antenna VSWR (average): 2.5 :1
  • VSWR (typical): 1.5: 1
  • Polarization: Linear
  • Output Impedance: 50 Ohm
  • Connector Type: N-Female
  • Antenna output: N (f)
  • Weight: 27 lbs.
  • Size: 37 X 38 X 27 inches (94 x 96.5 x 638.5 cm) max
  • Mounting: 1/4 inch x 20 threads
  • Broadband-For sweep measurements
  • High Power Handling
  • Transmit or receive capability

The Com-Power model AH-220 is a linearly polarized broadband double ridged horn antenna operating in the frequency range of 200 MHz - 2000 MHz. The AH-220 Horn antenna is an alternative to biconicals and log periodic antennas operating in the same frequency range for emissions and immunity testing where high gain is needed and the large size of the antenna is not an important factor. For immunity measurements the AH-220 can accept up to 800 Watts input power in a continuous mode.

For easier handling, the AH-220 is a constructed using light weight aluminum with a corrosion resistant conductive coating. The mounting bases of Model AH-220 are located near the antenna’s center of gravity. Two mounting bases are provided for vertical and horizontal polarizations. Each mounting base has a 1/4 inch x 20 threaded hole. The antenna can be purchased with an optional Com-Power antenna tripod (Model AT-220) which has a mounting head with a matching screw.

The AH-220 horn antenna was specifically designed to make EMC measurements. This antenna is suitable for making EMC measurements per EN 61000-4-3 and MIL-STD 461/462 test specifications.

The distinct advantage of the AH-220 horn antenna is its high gain. This reduces necessary power requirement for generating high field strengths for immunity testing. High gain also increases antenna sensitivity to low level signals during emissions testing. The gain of this horn antenna is at least 4.6 dBi over the entire frequency range.

For immunity testing, the input power requirement P in Watts to generate E Electric Field Strength in V/m at a distance in D meters can be calculated by using the following formula:
P = E2 x D2 / 30 x Numeric Gain
G = 20 log F -29.79- AF
G =10 log (Numeric Gain)

Each new antenna is individually calibrated before shipment. The test data will be shipped with the antenna.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Antennas
Product Number AH-220
Product Name Horn Antenna
Primary Frequency Range 2000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Wi-Fi antenna covers 2.4 GHz, 5 GHz, and up to 7 GHz bands, Terminal SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Bilogical Antenna - Model SAS-521-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers