Com-Power Corporation Log Periodic Antenna ALP-100

Description
The ALP-100 is a 1 GHz log periodic antenna from Com-Power. A state-of-the-art antenna preamplifier can enhance the performance of electronic test equipment with a bad or weak signal. Antennas boost signals and can overcome signal losses related to splitters and junctions. Additional Features: Frequency Range: 200 MHz to 1 GHz Power (CW): 500 Watts Average Gain: 6 dBi Average VSWR: 1.2: 1 Polarization: Linear Impedance: 50 ω Connector: N type (f) Width: 29 in / 75 cm Length: 29 in / 75 cm Weight: 5 lb / 2.2 kg Transmit & Receive Capabilities emissions/immunity applications Individual Calibration Included per ANSI C63.5 with NIST traceability Three-year Standard Warranty The ALP-100 is a broadband, linearly polarized Log Periodic Dipole Array (LPDA) Antenna, operating over the frequency range of 200 MHz to 1 GHz. This antenna is geared specifically for high power applications up to 500 watts. Construction The ALP-100 is designed to be extremely durable, making it an ideal choice for daily use in laboratory environments, both indoors and outdoors, and even under continuous exposure to extreme weather conditions. The antenna is constructed using a heavy gauge, high grade, corrosion resistant aluminum. Calibration Each antenna is individually calibrated per ANSI C63.5 with NIST traceability. The calibration data and certificate is provided. Recognized ISO 17025 accredited calibration is also available upon request. Application The ALP-100 Power Log Periodic Antenna is primarily intended for use as a transmitting antenna for establishing radiated RF fields for product immunity tests, and is capable of handling power levels up to 500 Watts. The ALP-100 is also suitable for use as an EMI test antenna for qualification-level regulatory compliance measurements (FCC, CE, RTCA DO-160, FDA, SAE Automotive, etc.). In addition, a pair of ALP-100 Log Periodic Antennas can be used in lieu of dipole antennas for Normalized Site Attenuation (NSA) calibrations of Open Area Test Sites (OATS) or Semi-Anechoic Chambers (SAC); thereby avoiding the time-consuming process of tuning the dipole element lengths at each discrete frequency. Notwithstanding the above applications, the ALP-100 can also be used for test site comparisons, shielding effectiveness tests of large enclosures, field monitoring, site surveys and other general purposes. Mounting The mounting assembly for the ALP-100 incorporates a hinge mechanism to quickly and easily change the antenna polarization. The assembly is equipped with a standard 1/4-inch x 20 mounting hole, which allows it to be affixed to Com-Power’s AT-812 Antenna Tripod, AM-400 Antenna Mast, or any other similar structure with compatible mounting arrangements.
Datasheet
Description
The ALP-100 is a 1 GHz log periodic antenna from Com-Power. A state-of-the-art antenna preamplifier can enhance the performance of electronic test equipment with a bad or weak signal. Antennas boost signals and can overcome signal losses related to splitters and junctions. Additional Features: Frequency Range: 200 MHz to 1 GHz Power (CW): 500 Watts Average Gain: 6 dBi Average VSWR: 1.2: 1 Polarization: Linear Impedance: 50 ω Connector: N type (f) Width: 29 in / 75 cm Length: 29 in / 75 cm Weight: 5 lb / 2.2 kg Transmit & Receive Capabilities emissions/immunity applications Individual Calibration Included per ANSI C63.5 with NIST traceability Three-year Standard Warranty The ALP-100 is a broadband, linearly polarized Log Periodic Dipole Array (LPDA) Antenna, operating over the frequency range of 200 MHz to 1 GHz. This antenna is geared specifically for high power applications up to 500 watts. Construction The ALP-100 is designed to be extremely durable, making it an ideal choice for daily use in laboratory environments, both indoors and outdoors, and even under continuous exposure to extreme weather conditions. The antenna is constructed using a heavy gauge, high grade, corrosion resistant aluminum. Calibration Each antenna is individually calibrated per ANSI C63.5 with NIST traceability. The calibration data and certificate is provided. Recognized ISO 17025 accredited calibration is also available upon request. Application The ALP-100 Power Log Periodic Antenna is primarily intended for use as a transmitting antenna for establishing radiated RF fields for product immunity tests, and is capable of handling power levels up to 500 Watts. The ALP-100 is also suitable for use as an EMI test antenna for qualification-level regulatory compliance measurements (FCC, CE, RTCA DO-160, FDA, SAE Automotive, etc.). In addition, a pair of ALP-100 Log Periodic Antennas can be used in lieu of dipole antennas for Normalized Site Attenuation (NSA) calibrations of Open Area Test Sites (OATS) or Semi-Anechoic Chambers (SAC); thereby avoiding the time-consuming process of tuning the dipole element lengths at each discrete frequency. Notwithstanding the above applications, the ALP-100 can also be used for test site comparisons, shielding effectiveness tests of large enclosures, field monitoring, site surveys and other general purposes. Mounting The mounting assembly for the ALP-100 incorporates a hinge mechanism to quickly and easily change the antenna polarization. The assembly is equipped with a standard 1/4-inch x 20 mounting hole, which allows it to be affixed to Com-Power’s AT-812 Antenna Tripod, AM-400 Antenna Mast, or any other similar structure with compatible mounting arrangements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Log Periodic Antenna - ALP-100 - ValueTronics International, Inc.
Elgin, IL, USA
Log Periodic Antenna
ALP-100
Log Periodic Antenna ALP-100
The ALP-100 is a 1 GHz log periodic antenna from Com-Power. A state-of-the-art antenna preamplifier can enhance the performance of electronic test equipment with a bad or weak signal. Antennas boost signals and can overcome signal losses related to splitters and junctions. Additional Features: Frequency Range: 200 MHz to 1 GHz Power (CW): 500 Watts Average Gain: 6 dBi Average VSWR: 1.2: 1 Polarization: Linear Impedance: 50 ω Connector: N type (f) Width: 29 in / 75 cm Length: 29 in / 75 cm Weight: 5 lb / 2.2 kg Transmit & Receive Capabilities emissions/immunity applications Individual Calibration Included per ANSI C63.5 with NIST traceability Three-year Standard Warranty The ALP-100 is a broadband, linearly polarized Log Periodic Dipole Array (LPDA) Antenna, operating over the frequency range of 200 MHz to 1 GHz. This antenna is geared specifically for high power applications up to 500 watts. Construction The ALP-100 is designed to be extremely durable, making it an ideal choice for daily use in laboratory environments, both indoors and outdoors, and even under continuous exposure to extreme weather conditions. The antenna is constructed using a heavy gauge, high grade, corrosion resistant aluminum. Calibration Each antenna is individually calibrated per ANSI C63.5 with NIST traceability. The calibration data and certificate is provided. Recognized ISO 17025 accredited calibration is also available upon request. Application The ALP-100 Power Log Periodic Antenna is primarily intended for use as a transmitting antenna for establishing radiated RF fields for product immunity tests, and is capable of handling power levels up to 500 Watts. The ALP-100 is also suitable for use as an EMI test antenna for qualification-level regulatory compliance measurements (FCC, CE, RTCA DO-160, FDA, SAE Automotive, etc.). In addition, a pair of ALP-100 Log Periodic Antennas can be used in lieu of dipole antennas for Normalized Site Attenuation (NSA) calibrations of Open Area Test Sites (OATS) or Semi-Anechoic Chambers (SAC); thereby avoiding the time-consuming process of tuning the dipole element lengths at each discrete frequency. Notwithstanding the above applications, the ALP-100 can also be used for test site comparisons, shielding effectiveness tests of large enclosures, field monitoring, site surveys and other general purposes. Mounting The mounting assembly for the ALP-100 incorporates a hinge mechanism to quickly and easily change the antenna polarization. The assembly is equipped with a standard 1/4-inch x 20 mounting hole, which allows it to be affixed to Com-Power’s AT-812 Antenna Tripod, AM-400 Antenna Mast, or any other similar structure with compatible mounting arrangements.

The ALP-100 is a 1 GHz log periodic antenna from Com-Power. A state-of-the-art antenna preamplifier can enhance the performance of electronic test equipment with a bad or weak signal. Antennas boost signals and can overcome signal losses related to splitters and junctions.

Additional Features:

  • Frequency Range: 200 MHz to 1 GHz
  • Power (CW): 500 Watts
  • Average Gain: 6 dBi
  • Average VSWR: 1.2: 1
  • Polarization: Linear
  • Impedance: 50 Ω
  • Connector: N type (f)
  • Width: 29 in / 75 cm
  • Length: 29 in / 75 cm
  • Weight: 5 lb / 2.2 kg
  • Transmit & Receive Capabilities emissions/immunity applications
  • Individual Calibration Included per ANSI C63.5 with NIST traceability
  • Three-year Standard Warranty

The ALP-100 is a broadband, linearly polarized Log Periodic Dipole Array (LPDA) Antenna, operating over the frequency range of 200 MHz to 1 GHz. This antenna is geared specifically for high power applications up to 500 watts.

Construction

The ALP-100 is designed to be extremely durable, making it an ideal choice for daily use in laboratory environments, both indoors and outdoors, and even under continuous exposure to extreme weather conditions. The antenna is constructed using a heavy gauge, high grade, corrosion resistant aluminum.

Calibration

Each antenna is individually calibrated per ANSI C63.5 with NIST traceability. The calibration data and certificate is provided. Recognized ISO 17025 accredited calibration is also available upon request.

Application

The ALP-100 Power Log Periodic Antenna is primarily intended for use as a transmitting antenna for establishing radiated RF fields for product immunity tests, and is capable of handling power levels up to 500 Watts.

The ALP-100 is also suitable for use as an EMI test antenna for qualification-level regulatory compliance measurements (FCC, CE, RTCA DO-160, FDA, SAE Automotive, etc.).

In addition, a pair of ALP-100 Log Periodic Antennas can be used in lieu of dipole antennas for Normalized Site Attenuation (NSA) calibrations of Open Area Test Sites (OATS) or Semi-Anechoic Chambers (SAC); thereby avoiding the time-consuming process of tuning the dipole element lengths at each discrete frequency.

Notwithstanding the above applications, the ALP-100 can also be used for test site comparisons, shielding effectiveness tests of large enclosures, field monitoring, site surveys and other general purposes.

Mounting

The mounting assembly for the ALP-100 incorporates a hinge mechanism to quickly and easily change the antenna polarization.

The assembly is equipped with a standard 1/4-inch x 20 mounting hole, which allows it to be affixed to Com-Power’s AT-812 Antenna Tripod, AM-400 Antenna Mast, or any other similar structure with compatible mounting arrangements.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Antennas
Product Number ALP-100
Product Name Log Periodic Antenna
Primary Frequency Range 1000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-517 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
3G 15dBi Fiberglass Antenna With N Male St. Connector - ET-WC15FG2-NMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 2690.0 MHz
Gain 15 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers