Com-Power Corporation Antenna AM-400

Description
The AM-400 is a antenna from Com-Power. Features: Fiber Glass Construction Indoor or Outdoor use Motorized Remote Operation Height Range - 1 to 4 meters / 1 to 6 meters Can be tilted Applications: When testing on an Open Area Test Site (OATS) for radiated emissions, most specifications require antenna height variation to maximize emissions at each frequency. The antenna masts are used to vary the antenna height for this purpose. Generally the maximum antenna height is 4 meters, but some specifications require 6 meter antenna height when the test distance exceeds 10 meters. Some common specifications with test distance and antenna height are listed below. The Com-Power AM-400 and AM-600 are motorized antenna masts designed for EMI testing. Antenna mast Model AM-400 allows antenna height variation from 1 to 4 meters, and Model AM-600 can vary antenna height from 1 to 6 meters. They are constructed using non conductive fiber glass material. The antenna is mounted on a one piece cross boom, which is attached to a slider assembly. The slider assembly rides over the length of the mast on delrin wheels. It is pulled by a rope and pulley mechanism powered by a electric motor. The slider assembly is equipped with a spring loaded braking mechanism to prevent inadvertent descent should the rope fail.
Datasheet
Description
The AM-400 is a antenna from Com-Power. Features: Fiber Glass Construction Indoor or Outdoor use Motorized Remote Operation Height Range - 1 to 4 meters / 1 to 6 meters Can be tilted Applications: When testing on an Open Area Test Site (OATS) for radiated emissions, most specifications require antenna height variation to maximize emissions at each frequency. The antenna masts are used to vary the antenna height for this purpose. Generally the maximum antenna height is 4 meters, but some specifications require 6 meter antenna height when the test distance exceeds 10 meters. Some common specifications with test distance and antenna height are listed below. The Com-Power AM-400 and AM-600 are motorized antenna masts designed for EMI testing. Antenna mast Model AM-400 allows antenna height variation from 1 to 4 meters, and Model AM-600 can vary antenna height from 1 to 6 meters. They are constructed using non conductive fiber glass material. The antenna is mounted on a one piece cross boom, which is attached to a slider assembly. The slider assembly rides over the length of the mast on delrin wheels. It is pulled by a rope and pulley mechanism powered by a electric motor. The slider assembly is equipped with a spring loaded braking mechanism to prevent inadvertent descent should the rope fail.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna AM-400
The AM-400 is a antenna from Com-Power. Features: Fiber Glass Construction Indoor or Outdoor use Motorized Remote Operation Height Range - 1 to 4 meters / 1 to 6 meters Can be tilted Applications: When testing on an Open Area Test Site (OATS) for radiated emissions, most specifications require antenna height variation to maximize emissions at each frequency. The antenna masts are used to vary the antenna height for this purpose. Generally the maximum antenna height is 4 meters, but some specifications require 6 meter antenna height when the test distance exceeds 10 meters. Some common specifications with test distance and antenna height are listed below. The Com-Power AM-400 and AM-600 are motorized antenna masts designed for EMI testing. Antenna mast Model AM-400 allows antenna height variation from 1 to 4 meters, and Model AM-600 can vary antenna height from 1 to 6 meters. They are constructed using non conductive fiber glass material. The antenna is mounted on a one piece cross boom, which is attached to a slider assembly. The slider assembly rides over the length of the mast on delrin wheels. It is pulled by a rope and pulley mechanism powered by a electric motor. The slider assembly is equipped with a spring loaded braking mechanism to prevent inadvertent descent should the rope fail.

The AM-400 is a antenna from Com-Power.

Features:

  • Fiber Glass Construction
  • Indoor or Outdoor use
  • Motorized Remote Operation
  • Height Range - 1 to 4 meters / 1 to 6 meters
  • Can be tilted

Applications:

When testing on an Open Area Test Site (OATS) for radiated emissions, most specifications require antenna height variation to maximize emissions at each frequency. The antenna masts are used to vary the antenna height for this purpose. Generally the maximum antenna height is 4 meters, but some specifications require 6 meter antenna height when the test distance exceeds 10 meters. Some common specifications with test distance and antenna height are listed below.

The Com-Power AM-400 and AM-600 are motorized antenna masts designed for EMI testing. Antenna mast Model AM-400 allows antenna height variation from 1 to 4 meters, and Model AM-600 can vary antenna height from 1 to 6 meters. They are constructed using non conductive fiber glass material. The antenna is mounted on a one piece cross boom, which is attached to a slider assembly. The slider assembly rides over the length of the mast on delrin wheels. It is pulled by a rope and pulley mechanism powered by a electric motor. The slider assembly is equipped with a spring loaded braking mechanism to prevent inadvertent descent should the rope fail.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Antennas
Product Number AM-400
Product Name Antenna
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-588 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details