Emco, Inc. Dipole Antenna 3121C

Description
The 3121C is a 1 GHz dipole antenna from EMCO. Additional Features: Frequency range: 28-1000 MHz overall DB-1 28-60 MHz DB-2 60-400 MHz DB-3 140-400 MHz DB-4 400-1000 MHz Maximum Power Handling Capability of 50 Watts VSWR: Less tha 1.6 to1 Impedance: Matched to 50 ohms The EMCO 3121C is designed to operate over the 28 MHz to 1000 MHz frequency range for measurements to meet Military, DOD, VDE, and FCC EME measurement specifications. The antennas are lightweight and sturdily constructed for portability and ruggedness.
Description
The 3121C is a 1 GHz dipole antenna from EMCO. Additional Features: Frequency range: 28-1000 MHz overall DB-1 28-60 MHz DB-2 60-400 MHz DB-3 140-400 MHz DB-4 400-1000 MHz Maximum Power Handling Capability of 50 Watts VSWR: Less tha 1.6 to1 Impedance: Matched to 50 ohms The EMCO 3121C is designed to operate over the 28 MHz to 1000 MHz frequency range for measurements to meet Military, DOD, VDE, and FCC EME measurement specifications. The antennas are lightweight and sturdily constructed for portability and ruggedness.

Suppliers

Company
Product
Description
Supplier Links
Dipole Antenna - 3121C - ValueTronics International, Inc.
Elgin, IL, USA
Dipole Antenna
3121C
Dipole Antenna 3121C
The 3121C is a 1 GHz dipole antenna from EMCO. Additional Features: Frequency range: 28-1000 MHz overall DB-1 28-60 MHz DB-2 60-400 MHz DB-3 140-400 MHz DB-4 400-1000 MHz Maximum Power Handling Capability of 50 Watts VSWR: Less tha 1.6 to1 Impedance: Matched to 50 ohms The EMCO 3121C is designed to operate over the 28 MHz to 1000 MHz frequency range for measurements to meet Military, DOD, VDE, and FCC EME measurement specifications. The antennas are lightweight and sturdily constructed for portability and ruggedness.

The 3121C is a 1 GHz dipole antenna from EMCO.

Additional Features:

  • Frequency range: 28-1000 MHz overall
  • DB-1 28-60 MHz
  • DB-2 60-400 MHz
  • DB-3 140-400 MHz
  • DB-4 400-1000 MHz
  • Maximum Power Handling Capability of 50 Watts
  • VSWR: Less tha 1.6 to1
  • Impedance: Matched to 50 ohms

The EMCO 3121C is designed to operate over the 28 MHz to 1000 MHz frequency range for measurements to meet Military, DOD, VDE, and FCC EME measurement specifications. The antennas are lightweight and sturdily constructed for portability and ruggedness.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Antennas
Product Number 3121C
Product Name Dipole Antenna
Primary Frequency Range 1000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-582 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
IRNSS L5 Passive Ceramic Patch Antenna 15*15 - ET-IRL5-154 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Pattern Type Omni directional
Primary Frequency Range 1575.4 to 1602.0 MHz
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers