Com-Power Corporation Antenna ANK-910L

Description
The ANK-910L is an antenna from Com-Power. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products. Additional Features: 9 kHz - 1 GHz Custom Carrying Case ABF-900 Biconical Antenna (30 to 300 MHz) ALC-100 Log Periodic ( 300 to 1 GHz) PAM-103 Preamplifier (1 to 1000 MHz) PS-500 Near Field Probes CGO-501 or 505 Comb Generator Cables Com-Power offers antenna kits suitable for offsite EMC testing. The antenna kit is supplied with a carrying case with a specific storage compartment for each item included in the kit. Please see table below for the items included with each kit.
Datasheet
Description
The ANK-910L is an antenna from Com-Power. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products. Additional Features: 9 kHz - 1 GHz Custom Carrying Case ABF-900 Biconical Antenna (30 to 300 MHz) ALC-100 Log Periodic ( 300 to 1 GHz) PAM-103 Preamplifier (1 to 1000 MHz) PS-500 Near Field Probes CGO-501 or 505 Comb Generator Cables Com-Power offers antenna kits suitable for offsite EMC testing. The antenna kit is supplied with a carrying case with a specific storage compartment for each item included in the kit. Please see table below for the items included with each kit.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna ANK-910L
The ANK-910L is an antenna from Com-Power. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products. Additional Features: 9 kHz - 1 GHz Custom Carrying Case ABF-900 Biconical Antenna (30 to 300 MHz) ALC-100 Log Periodic ( 300 to 1 GHz) PAM-103 Preamplifier (1 to 1000 MHz) PS-500 Near Field Probes CGO-501 or 505 Comb Generator Cables Com-Power offers antenna kits suitable for offsite EMC testing. The antenna kit is supplied with a carrying case with a specific storage compartment for each item included in the kit. Please see table below for the items included with each kit.

The ANK-910L is an antenna from Com-Power. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products.

Additional Features:

  • 9 kHz - 1 GHz
  • Custom Carrying Case
  • ABF-900 Biconical Antenna (30 to 300 MHz)
  • ALC-100 Log Periodic ( 300 to 1 GHz)
  • PAM-103 Preamplifier (1 to 1000 MHz)
  • PS-500 Near Field Probes
  • CGO-501 or 505 Comb Generator
  • Cables

Com-Power offers antenna kits suitable for offsite EMC testing. The antenna kit is supplied with a carrying case with a specific storage compartment for each item included in the kit. Please see table below for the items included with each kit.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Antennas
Product Number ANK-910L
Product Name Antenna
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO and GNSS passive antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Loop Antenna - Model SAS-563B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GSM 16dBi Yagi Antenna With RG58 White (L-3Mtr) Cable + SMA Male St. Connector - ET-GS16Y4-2WL3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Directional
Primary Frequency Range 800.0 to 1900.0 MHz
Gain 16 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details