Com-Power Corporation Horn Antenna AH-640

Description
The AH-640 is a 40 GHz Horn Antenna from Com-Power. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products. Additional Features: Frequency Range: 26.5 GHz - 40 GHz Power handling: 5 Watts CW VSWR: 2.0 :1.0 Polarization: Linear Connector type: K type (will mate with SMA) Impedance: 50 Ohms Weight: 1.5 lbs. Size (L x W x H): 8.7 x 5.7 x 9 inches max. High Gain - Lower Floor Noise for Emissions Individual Calibration Two Year Warranty The Com-Power AH-640 is a broadband linearly polarized standard gain horn antenna designed specifically for Electromagnetic Interference testing. This antenna can be used for receive as well as transmit applications for the frequency range of 26.5 GHz - 40 GHz. The Com-Power AH-640 has a high gain; at least 23 dBi over the entire frequency range. This antenna can accept up to 5 Watts of input power at its terminals in continuous mode in the applicable frequency range for generating electromagnetic fields. The Com-Power AH-640 was designed for EMC testing, but it can also be used for antenna gain pattern measurements, surveillance, and other applications. The wide frequency band makes the AH640 antenna suitable for sweep measurements, reducing the need for antenna switching during the test.
Datasheet
Description
The AH-640 is a 40 GHz Horn Antenna from Com-Power. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products. Additional Features: Frequency Range: 26.5 GHz - 40 GHz Power handling: 5 Watts CW VSWR: 2.0 :1.0 Polarization: Linear Connector type: K type (will mate with SMA) Impedance: 50 Ohms Weight: 1.5 lbs. Size (L x W x H): 8.7 x 5.7 x 9 inches max. High Gain - Lower Floor Noise for Emissions Individual Calibration Two Year Warranty The Com-Power AH-640 is a broadband linearly polarized standard gain horn antenna designed specifically for Electromagnetic Interference testing. This antenna can be used for receive as well as transmit applications for the frequency range of 26.5 GHz - 40 GHz. The Com-Power AH-640 has a high gain; at least 23 dBi over the entire frequency range. This antenna can accept up to 5 Watts of input power at its terminals in continuous mode in the applicable frequency range for generating electromagnetic fields. The Com-Power AH-640 was designed for EMC testing, but it can also be used for antenna gain pattern measurements, surveillance, and other applications. The wide frequency band makes the AH640 antenna suitable for sweep measurements, reducing the need for antenna switching during the test.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Horn Antenna AH-640
The AH-640 is a 40 GHz Horn Antenna from Com-Power. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products. Additional Features: Frequency Range: 26.5 GHz - 40 GHz Power handling: 5 Watts CW VSWR: 2.0 :1.0 Polarization: Linear Connector type: K type (will mate with SMA) Impedance: 50 Ohms Weight: 1.5 lbs. Size (L x W x H): 8.7 x 5.7 x 9 inches max. High Gain - Lower Floor Noise for Emissions Individual Calibration Two Year Warranty The Com-Power AH-640 is a broadband linearly polarized standard gain horn antenna designed specifically for Electromagnetic Interference testing. This antenna can be used for receive as well as transmit applications for the frequency range of 26.5 GHz - 40 GHz. The Com-Power AH-640 has a high gain; at least 23 dBi over the entire frequency range. This antenna can accept up to 5 Watts of input power at its terminals in continuous mode in the applicable frequency range for generating electromagnetic fields. The Com-Power AH-640 was designed for EMC testing, but it can also be used for antenna gain pattern measurements, surveillance, and other applications. The wide frequency band makes the AH640 antenna suitable for sweep measurements, reducing the need for antenna switching during the test.

The AH-640 is a 40 GHz Horn Antenna from Com-Power. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products.

Additional Features:

  • Frequency Range: 26.5 GHz - 40 GHz
  • Power handling: 5 Watts CW
  • VSWR: 2.0 :1.0
  • Polarization: Linear
  • Connector type: K type (will mate with SMA)
  • Impedance: 50 Ohms
  • Weight: 1.5 lbs.
  • Size (L x W x H): 8.7 x 5.7 x 9 inches max.
  • High Gain - Lower Floor Noise for Emissions
  • Individual Calibration
  • Two Year Warranty

The Com-Power AH-640 is a broadband linearly polarized standard gain horn antenna designed specifically for Electromagnetic Interference testing. This antenna can be used for receive as well as transmit applications for the frequency range of 26.5 GHz - 40 GHz.

The Com-Power AH-640 has a high gain; at least 23 dBi over the entire frequency range. This antenna can accept up to 5 Watts of input power at its terminals in continuous mode in the applicable frequency range for generating electromagnetic fields.

The Com-Power AH-640 was designed for EMC testing, but it can also be used for antenna gain pattern measurements, surveillance, and other applications. The wide frequency band makes the AH640 antenna suitable for sweep measurements, reducing the need for antenna switching during the test.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Antennas
Product Number AH-640
Product Name Horn Antenna
Primary Frequency Range 40000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2084-BB-TG.09.0113-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, CDMA, GSM, HSPA, LTE, UMTS
Primary Frequency Range 753.0 to 3700.0 MHz
Gain -3 to 3.1 dB
View Details
2 suppliers
Standard Gain Horn - ModelSAS-587 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
915MHz 15dBi Fiberglass Antenna With N Male St. Connector - ET-91515FG1-NMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 915.0 MHz
Gain 15 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers