Com-Power Corporation Horn Antenna AH-8055

Description
The AH-8055 is a 5.5 GHz Horn Antenna from Com-Power. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products. Additional Features: Frequency Range: 800 MHz to 5.5 GHz Power: 450 Watts CW VSWR (Typical): 2.8:1 Max / 1.7:1 Average Gain: 10.6 dBi Min, 23 dBi Max, 19.7 dBi Average Polarization: Linear Impedance: 50 ω Connector: N (f) Weight: 19.5 lbs. / 8.8 kg Size: 17 x17 x 27.5 inches, 43.1 x 43.1 x 69.8 cm Mounting: 1/4 x12 threaded hole Com-Power AH-8055 high power broadband horn antenna for EMC testing over the frequency range 800 MHz to 5.5 GHz. It is primarily intended for radiated immunity testing. It has excellent Gain, VSWR and high power handling capability.
Datasheet
Description
The AH-8055 is a 5.5 GHz Horn Antenna from Com-Power. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products. Additional Features: Frequency Range: 800 MHz to 5.5 GHz Power: 450 Watts CW VSWR (Typical): 2.8:1 Max / 1.7:1 Average Gain: 10.6 dBi Min, 23 dBi Max, 19.7 dBi Average Polarization: Linear Impedance: 50 ω Connector: N (f) Weight: 19.5 lbs. / 8.8 kg Size: 17 x17 x 27.5 inches, 43.1 x 43.1 x 69.8 cm Mounting: 1/4 x12 threaded hole Com-Power AH-8055 high power broadband horn antenna for EMC testing over the frequency range 800 MHz to 5.5 GHz. It is primarily intended for radiated immunity testing. It has excellent Gain, VSWR and high power handling capability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Horn Antenna AH-8055
The AH-8055 is a 5.5 GHz Horn Antenna from Com-Power. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products. Additional Features: Frequency Range: 800 MHz to 5.5 GHz Power: 450 Watts CW VSWR (Typical): 2.8:1 Max / 1.7:1 Average Gain: 10.6 dBi Min, 23 dBi Max, 19.7 dBi Average Polarization: Linear Impedance: 50 ω Connector: N (f) Weight: 19.5 lbs. / 8.8 kg Size: 17 x17 x 27.5 inches, 43.1 x 43.1 x 69.8 cm Mounting: 1/4 x12 threaded hole Com-Power AH-8055 high power broadband horn antenna for EMC testing over the frequency range 800 MHz to 5.5 GHz. It is primarily intended for radiated immunity testing. It has excellent Gain, VSWR and high power handling capability.

The AH-8055 is a 5.5 GHz Horn Antenna from Com-Power. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products.

Additional Features:

  • Frequency Range: 800 MHz to 5.5 GHz
  • Power: 450 Watts CW
  • VSWR (Typical): 2.8:1 Max / 1.7:1 Average
  • Gain: 10.6 dBi Min, 23 dBi Max, 19.7 dBi Average
  • Polarization: Linear
  • Impedance: 50 Ω
  • Connector: N (f)
  • Weight: 19.5 lbs. / 8.8 kg
  • Size: 17 x17 x 27.5 inches, 43.1 x 43.1 x 69.8 cm
  • Mounting: 1/4 x12 threaded hole

Com-Power AH-8055 high power broadband horn antenna for EMC testing over the frequency range 800 MHz to 5.5 GHz. It is primarily intended for radiated immunity testing. It has excellent Gain, VSWR and high power handling capability.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Antennas
Product Number AH-8055
Product Name Horn Antenna
Primary Frequency Range 5500.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 590-1007-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
2 suppliers
Double Ridge Guide Horn Antenna Kit - ModelSAS-572 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers