Tektronix, Inc. Antenna DF-A0047

Description
The DF-A0047 is an antenna from Tektronix. Features: Directional antenna, 20 - 8500 MHz, with electronic compass and preamp 3 user-selected bands Internal preamp can be used or bypassed Rotating trigger-switch to control operating bands, preamp on/off and transmit bearing Horizontal or vertical polarization Operating temperature from -30 to +55 °C IP56 ingress protection Weighs 1.8 kg Includes armrest extension brace for easier handling in the field One-year warranty Specifications: Frequency range: 20 - 8500 MHz 9 kHz-20 MHz extension module available Tektronix offers the Alaris DF-A0047 direction finding antenna for use in interference hunting applications with our USB spectrum analyzers and SignalVu-PC Map application software. The DF-A0047 contains multiple antennas and a user-selectable preamplifier to cover a broad range of interference frequencies and levels. Powered via USB, the DF-A0047 includes an integrated compass that transmits angle information to the SignalVu PC Map application for automatic creation of lines of bearing on the map.
Datasheet
Description
The DF-A0047 is an antenna from Tektronix. Features: Directional antenna, 20 - 8500 MHz, with electronic compass and preamp 3 user-selected bands Internal preamp can be used or bypassed Rotating trigger-switch to control operating bands, preamp on/off and transmit bearing Horizontal or vertical polarization Operating temperature from -30 to +55 °C IP56 ingress protection Weighs 1.8 kg Includes armrest extension brace for easier handling in the field One-year warranty Specifications: Frequency range: 20 - 8500 MHz 9 kHz-20 MHz extension module available Tektronix offers the Alaris DF-A0047 direction finding antenna for use in interference hunting applications with our USB spectrum analyzers and SignalVu-PC Map application software. The DF-A0047 contains multiple antennas and a user-selectable preamplifier to cover a broad range of interference frequencies and levels. Powered via USB, the DF-A0047 includes an integrated compass that transmits angle information to the SignalVu PC Map application for automatic creation of lines of bearing on the map.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna DF-A0047
The DF-A0047 is an antenna from Tektronix. Features: Directional antenna, 20 - 8500 MHz, with electronic compass and preamp 3 user-selected bands Internal preamp can be used or bypassed Rotating trigger-switch to control operating bands, preamp on/off and transmit bearing Horizontal or vertical polarization Operating temperature from -30 to +55 °C IP56 ingress protection Weighs 1.8 kg Includes armrest extension brace for easier handling in the field One-year warranty Specifications: Frequency range: 20 - 8500 MHz 9 kHz-20 MHz extension module available Tektronix offers the Alaris DF-A0047 direction finding antenna for use in interference hunting applications with our USB spectrum analyzers and SignalVu-PC Map application software. The DF-A0047 contains multiple antennas and a user-selectable preamplifier to cover a broad range of interference frequencies and levels. Powered via USB, the DF-A0047 includes an integrated compass that transmits angle information to the SignalVu PC Map application for automatic creation of lines of bearing on the map.

The DF-A0047 is an antenna from Tektronix.

Features:

  • Directional antenna, 20 - 8500 MHz, with electronic compass and preamp
  • 3 user-selected bands
  • Internal preamp can be used or bypassed
  • Rotating trigger-switch to control operating bands, preamp on/off and
  • transmit bearing
  • Horizontal or vertical polarization
  • Operating temperature from -30 to +55 °C
  • IP56 ingress protection
  • Weighs 1.8 kg
  • Includes armrest extension brace for easier handling in the field
  • One-year warranty

Specifications:

  • Frequency range: 20 - 8500 MHz
  • 9 kHz-20 MHz extension module available

Tektronix offers the Alaris DF-A0047 direction finding antenna for use in interference hunting applications with our USB spectrum analyzers and SignalVu-PC Map application software. The DF-A0047 contains multiple antennas and a user-selectable preamplifier to cover a broad range of interference frequencies and levels. Powered via USB, the DF-A0047 includes an integrated compass that transmits angle information to the SignalVu PC Map application for automatic creation of lines of bearing on the map.

Supplier's Site Datasheet
Antenna, Lpda, 20Mhz-8.5Ghz, 50 Ohm; Antenna Type Tektronix - 78Y7761 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Lpda, 20Mhz-8.5Ghz, 50 Ohm; Antenna Type Tektronix
78Y7761
Antenna, Lpda, 20Mhz-8.5Ghz, 50 Ohm; Antenna Type Tektronix 78Y7761
ANTENNA, LPDA, 20MHZ-8.5GHZ, 50 OHM; Antenna Type:Combined Loop / LPDA; Frequency Min:20MHz; Frequency Max:8.5GHz; Antenna Mounting:-; Gain:6dB; VSWR:3.5; Input Power:-; Input Impedance:50ohm; Product Range:- RoHS Compliant: Yes

ANTENNA, LPDA, 20MHZ-8.5GHZ, 50 OHM; Antenna Type:Combined Loop / LPDA; Frequency Min:20MHz; Frequency Max:8.5GHz; Antenna Mounting:-; Gain:6dB; VSWR:3.5; Input Power:-; Input Impedance:50ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number DF-A0047 78Y7761
Product Name Antenna Antenna, Lpda, 20Mhz-8.5Ghz, 50 Ohm; Antenna Type Tektronix
Primary Frequency Range 20.0 to 8500.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2084-BB-TG.09.0113-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, CDMA, GSM, HSPA, LTE, UMTS
Primary Frequency Range 753.0 to 3700.0 MHz
Gain -3 to 3.1 dB
View Details
2 suppliers
Horn Antenna Kit - AK-571-4 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers