Com-Power Corporation Horn Antenna ANK-140

Description
The ANK-140 is a 40 GHz Horn Antenna from Com-Power. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products. Additional Features: Custom Carrying Case AH-118 Horn Antenna (1 to 18 GHz) AH-840 (18 to 40 GHz) PAM-118A Preamplifier (1 to 18 GHz,) PAM-840 Preamplifier (18 to 40 GHz) PS-500 Near Field Probes CGO-51000 Comb Generator, Cables The ANK-140 is intended for EMI radiated emission testing and includes two antennas to cover 1 GHz to 40 GHz, a Horn Antenna to cover 1 GHz to 18 GHz, and a second Horn Antenna covering 18 GHz to 40 GHz. Additionally, PAM-118A and PAM-840A preamplifiers are included to improve system sensitivity. Near Field Probes are provided to allow the user to sniff around circuits. Also included: a Comb Generator for use as reference noise source, enclosures for noise source, and cables.
Datasheet
Description
The ANK-140 is a 40 GHz Horn Antenna from Com-Power. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products. Additional Features: Custom Carrying Case AH-118 Horn Antenna (1 to 18 GHz) AH-840 (18 to 40 GHz) PAM-118A Preamplifier (1 to 18 GHz,) PAM-840 Preamplifier (18 to 40 GHz) PS-500 Near Field Probes CGO-51000 Comb Generator, Cables The ANK-140 is intended for EMI radiated emission testing and includes two antennas to cover 1 GHz to 40 GHz, a Horn Antenna to cover 1 GHz to 18 GHz, and a second Horn Antenna covering 18 GHz to 40 GHz. Additionally, PAM-118A and PAM-840A preamplifiers are included to improve system sensitivity. Near Field Probes are provided to allow the user to sniff around circuits. Also included: a Comb Generator for use as reference noise source, enclosures for noise source, and cables.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Horn Antenna ANK-140
The ANK-140 is a 40 GHz Horn Antenna from Com-Power. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products. Additional Features: Custom Carrying Case AH-118 Horn Antenna (1 to 18 GHz) AH-840 (18 to 40 GHz) PAM-118A Preamplifier (1 to 18 GHz,) PAM-840 Preamplifier (18 to 40 GHz) PS-500 Near Field Probes CGO-51000 Comb Generator, Cables The ANK-140 is intended for EMI radiated emission testing and includes two antennas to cover 1 GHz to 40 GHz, a Horn Antenna to cover 1 GHz to 18 GHz, and a second Horn Antenna covering 18 GHz to 40 GHz. Additionally, PAM-118A and PAM-840A preamplifiers are included to improve system sensitivity. Near Field Probes are provided to allow the user to sniff around circuits. Also included: a Comb Generator for use as reference noise source, enclosures for noise source, and cables.

The ANK-140 is a 40 GHz Horn Antenna from Com-Power. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products.

Additional Features:

  • Custom Carrying Case
  • AH-118 Horn Antenna (1 to 18 GHz)
  • AH-840 (18 to 40 GHz)
  • PAM-118A Preamplifier (1 to 18 GHz,)
  • PAM-840 Preamplifier (18 to 40 GHz)
  • PS-500 Near Field Probes
  • CGO-51000 Comb Generator,
  • Cables

The ANK-140 is intended for EMI radiated emission testing and includes two antennas to cover 1 GHz to 40 GHz, a Horn Antenna to cover 1 GHz to 18 GHz, and a second Horn Antenna covering 18 GHz to 40 GHz.

Additionally, PAM-118A and PAM-840A preamplifiers are included to improve system sensitivity. Near Field Probes are provided to allow the user to sniff around circuits. Also included: a Comb Generator for use as reference noise source, enclosures for noise source, and cables.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Antennas
Product Number ANK-140
Product Name Horn Antenna
Primary Frequency Range 40000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

5G NR MIMO / 4G / 3G / 2G, WIFI 2.4/5.0/6.0 GHz ISM -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Octave Horn Antenna - Model SAS-590-11 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
4G 6dBi Magnetic Mount Puck Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector (80MM) - ET-LT6M-1L3-SMS80MM - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 6 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers