Emco, Inc. Horn Antenna 3115

Description
The 3115 is a 18 GHz horn antenna from EMCO. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products. Additional Features: Ultra Broadband: 750 MHz - 18 GHz VSWR (avg): < 1.5:1 Maximum Continuous Power: 300 W Peak Power: 500 W Impedance: 50 ohm Connector Type: N female (precision) Optimized High Frequency Gain Low VSWR Antenna Assembly Mounting bracket drilled to accept ETS-Lindgren or other tripod mounts with 1/4 in x 20 threads The Model 3115 sweeps from 750 MHz to 18 GHz without stopping for band breaks, making it ideal for automated testing. It has the widest usable frequency range of any antenna in its class. The Model 3115 uses a Type N precision connector and accepts up to 500 watts of continuous input power. The antenna’s high gain and low VSWR over its operatingfrequency translates into efficient amplifier use and higher field strengths.
Description
The 3115 is a 18 GHz horn antenna from EMCO. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products. Additional Features: Ultra Broadband: 750 MHz - 18 GHz VSWR (avg): < 1.5:1 Maximum Continuous Power: 300 W Peak Power: 500 W Impedance: 50 ohm Connector Type: N female (precision) Optimized High Frequency Gain Low VSWR Antenna Assembly Mounting bracket drilled to accept ETS-Lindgren or other tripod mounts with 1/4 in x 20 threads The Model 3115 sweeps from 750 MHz to 18 GHz without stopping for band breaks, making it ideal for automated testing. It has the widest usable frequency range of any antenna in its class. The Model 3115 uses a Type N precision connector and accepts up to 500 watts of continuous input power. The antenna’s high gain and low VSWR over its operatingfrequency translates into efficient amplifier use and higher field strengths.

Suppliers

Company
Product
Description
Supplier Links
Horn Antenna - 3115 - ValueTronics International, Inc.
Elgin, IL, USA
Horn Antenna
3115
Horn Antenna 3115
The 3115 is a 18 GHz horn antenna from EMCO. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products. Additional Features: Ultra Broadband: 750 MHz - 18 GHz VSWR (avg): < 1.5:1 Maximum Continuous Power: 300 W Peak Power: 500 W Impedance: 50 ohm Connector Type: N female (precision) Optimized High Frequency Gain Low VSWR Antenna Assembly Mounting bracket drilled to accept ETS-Lindgren or other tripod mounts with 1/4 in x 20 threads The Model 3115 sweeps from 750 MHz to 18 GHz without stopping for band breaks, making it ideal for automated testing. It has the widest usable frequency range of any antenna in its class. The Model 3115 uses a Type N precision connector and accepts up to 500 watts of continuous input power. The antenna’s high gain and low VSWR over its operatingfrequency translates into efficient amplifier use and higher field strengths.

The 3115 is a 18 GHz horn antenna from EMCO. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products.

Additional Features:

  • Ultra Broadband: 750 MHz - 18 GHz
  • VSWR (avg): < 1.5:1
  • Maximum Continuous Power: 300 W
  • Peak Power: 500 W
  • Impedance: 50 ohm
  • Connector Type: N female (precision)
  • Optimized High Frequency Gain
  • Low VSWR
  • Antenna Assembly
  • Mounting bracket drilled to accept ETS-Lindgren or other tripod mounts with 1/4 in x 20 threads

The Model 3115 sweeps from 750 MHz to 18 GHz without stopping for band breaks, making it ideal for automated testing. It has the widest usable frequency range of any antenna in its class.
The Model 3115 uses a Type N precision connector and accepts up to 500 watts of continuous input power. The antenna’s high gain and low VSWR over its operatingfrequency translates into efficient amplifier use and higher field strengths.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Antennas
Product Number 3115
Product Name Horn Antenna
Primary Frequency Range 18000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GNSS L2 Passive Ceramic Patch Antenna 25*25*2mm - ET-GNL2-252 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1575.4 MHz
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers