Emco, Inc. Biconical Antenna 3104

Description
The 3104 is a 200 MHz biconical antenna from EMCO. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products. Additional Features: Frequency Range: 20 MHz-200 MHz VSWR (avg): 2.5:1 VSWR (max): 10:1 Maximum Continuous Power: 50 W Peak Power: 100 W Impedance: 50 ohms Connector Type: BNC female Width: 56.5 in Depth: 32 in Diameter: 21 in Broadband Ability to Receive or Transmit Good Gain Characteristics Coaxial wound balun and three dimensional elements May be used for radiated susceptibility measurements Test Types FCC 15 FCC 18 SAE J551 MIL-STD 461 Tempest The EMCO 3104 Biconical Antenna was designed for Military and DOD EMI applications within the 20 MHz – 200 MHz range, but is finding use in other industrial applications. Constructed of welded aluminum, the phenolic balun network mounted elements are operating with components that match impedence, designed to comply with MIL-STD-461 as well as MilStd 462, MilStd 1541, MilStd RE102, SAE J1113 RI, and SAE ARP 958. Your antenna rental and testing requirements may require additional equipment (organized by equipment and manufacturer) offered by Advanced Test Equipment Rentals. The 3104 antenna was calibrated during manufacturing and is included with the antenna, providing gain and antenna factor vs. frequency data. The coaxial wound balun provides moderate gain and a broad frequency range for radiated immunity measurement under 100W peak input power. Measurement repeatability is greatly enhanced in vertical orientation by maintaining orientation from one measurement to another. The coaxial shield side of the element is marked with dimples or a white strip and keeping this side down will increase measurement precision.
Description
The 3104 is a 200 MHz biconical antenna from EMCO. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products. Additional Features: Frequency Range: 20 MHz-200 MHz VSWR (avg): 2.5:1 VSWR (max): 10:1 Maximum Continuous Power: 50 W Peak Power: 100 W Impedance: 50 ohms Connector Type: BNC female Width: 56.5 in Depth: 32 in Diameter: 21 in Broadband Ability to Receive or Transmit Good Gain Characteristics Coaxial wound balun and three dimensional elements May be used for radiated susceptibility measurements Test Types FCC 15 FCC 18 SAE J551 MIL-STD 461 Tempest The EMCO 3104 Biconical Antenna was designed for Military and DOD EMI applications within the 20 MHz – 200 MHz range, but is finding use in other industrial applications. Constructed of welded aluminum, the phenolic balun network mounted elements are operating with components that match impedence, designed to comply with MIL-STD-461 as well as MilStd 462, MilStd 1541, MilStd RE102, SAE J1113 RI, and SAE ARP 958. Your antenna rental and testing requirements may require additional equipment (organized by equipment and manufacturer) offered by Advanced Test Equipment Rentals. The 3104 antenna was calibrated during manufacturing and is included with the antenna, providing gain and antenna factor vs. frequency data. The coaxial wound balun provides moderate gain and a broad frequency range for radiated immunity measurement under 100W peak input power. Measurement repeatability is greatly enhanced in vertical orientation by maintaining orientation from one measurement to another. The coaxial shield side of the element is marked with dimples or a white strip and keeping this side down will increase measurement precision.

Suppliers

Company
Product
Description
Supplier Links
Biconical Antenna - 3104 - ValueTronics International, Inc.
Elgin, IL, USA
Biconical Antenna
3104
Biconical Antenna 3104
The 3104 is a 200 MHz biconical antenna from EMCO. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products. Additional Features: Frequency Range: 20 MHz-200 MHz VSWR (avg): 2.5:1 VSWR (max): 10:1 Maximum Continuous Power: 50 W Peak Power: 100 W Impedance: 50 ohms Connector Type: BNC female Width: 56.5 in Depth: 32 in Diameter: 21 in Broadband Ability to Receive or Transmit Good Gain Characteristics Coaxial wound balun and three dimensional elements May be used for radiated susceptibility measurements Test Types FCC 15 FCC 18 SAE J551 MIL-STD 461 Tempest The EMCO 3104 Biconical Antenna was designed for Military and DOD EMI applications within the 20 MHz – 200 MHz range, but is finding use in other industrial applications. Constructed of welded aluminum, the phenolic balun network mounted elements are operating with components that match impedence, designed to comply with MIL-STD-461 as well as MilStd 462, MilStd 1541, MilStd RE102, SAE J1113 RI, and SAE ARP 958. Your antenna rental and testing requirements may require additional equipment (organized by equipment and manufacturer) offered by Advanced Test Equipment Rentals. The 3104 antenna was calibrated during manufacturing and is included with the antenna, providing gain and antenna factor vs. frequency data. The coaxial wound balun provides moderate gain and a broad frequency range for radiated immunity measurement under 100W peak input power. Measurement repeatability is greatly enhanced in vertical orientation by maintaining orientation from one measurement to another. The coaxial shield side of the element is marked with dimples or a white strip and keeping this side down will increase measurement precision.

The 3104 is a 200 MHz biconical antenna from EMCO. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products.

Additional Features:

  • Frequency Range: 20 MHz-200 MHz
  • VSWR (avg): 2.5:1
  • VSWR (max): 10:1
  • Maximum Continuous Power: 50 W
  • Peak Power: 100 W
  • Impedance: 50 ohms
  • Connector Type: BNC female
  • Width: 56.5 in
  • Depth: 32 in
  • Diameter: 21 in
  • Broadband
  • Ability to Receive or Transmit
  • Good Gain Characteristics
  • Coaxial wound balun and three dimensional elements
  • May be used for radiated susceptibility measurements

Test Types

  • FCC 15
  • FCC 18
  • SAE J551
  • MIL-STD 461
  • Tempest

The EMCO 3104 Biconical Antenna was designed for Military and DOD EMI applications within the 20 MHz – 200 MHz range, but is finding use in other industrial applications. Constructed of welded aluminum, the phenolic balun network mounted elements are operating with components that match impedence, designed to comply with MIL-STD-461 as well as MilStd 462, MilStd 1541, MilStd RE102, SAE J1113 RI, and SAE ARP 958. Your antenna rental and testing requirements may require additional equipment (organized by equipment and manufacturer) offered by Advanced Test Equipment Rentals.

The 3104 antenna was calibrated during manufacturing and is included with the antenna, providing gain and antenna factor vs. frequency data. The coaxial wound balun provides moderate gain and a broad frequency range for radiated immunity measurement under 100W peak input power.

Measurement repeatability is greatly enhanced in vertical orientation by maintaining orientation from one measurement to another. The coaxial shield side of the element is marked with dimples or a white strip and keeping this side down will increase measurement precision.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Antennas
Product Number 3104
Product Name Biconical Antenna
Primary Frequency Range 200.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Kit - Model AK-7G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers