Com-Power Corporation Combilog Antenna AC-220

Description
The AC-220 is a combilog antenna from Com-Power. Features: Wide Frequency Range (Emissions - 20 MHz to 2 GHz, Immunity - 80 MHz to 2 GHz) Transmit & Receive Capabilities (emissions/immunity applications) Individual Calibration Included (per ANSI C63.5 with NIST traceability) Three-year Standard Warranty Applications: The AC-220 CombiLog Antenna is suitable for use as an EMI test antenna for qualification-level regulatory compliance measurements (FCC, CE, RTCA DO-160, FDA, SAE, etc.) over the frequency range of 20 MHz to 2 GHz. The AC-220 CombiLog is a broadband, linearly polarized hybrid antenna. Hybrid antennas are, put simply, log periodic antennas with the feed lines modified to include a set of low frequency antenna elements, commonly referred to as "bow-tie" elements. Additionally, common-mode chokes are typically installed to reduce common-mode currents lowing on the outer conductor of the coaxial feed line/receive cable. By essentially combining a log periodic and biconical antenna, a hybrid antenna can typically cover, at a minimum, the frequency range of the combined antenna types.
Datasheet
Description
The AC-220 is a combilog antenna from Com-Power. Features: Wide Frequency Range (Emissions - 20 MHz to 2 GHz, Immunity - 80 MHz to 2 GHz) Transmit & Receive Capabilities (emissions/immunity applications) Individual Calibration Included (per ANSI C63.5 with NIST traceability) Three-year Standard Warranty Applications: The AC-220 CombiLog Antenna is suitable for use as an EMI test antenna for qualification-level regulatory compliance measurements (FCC, CE, RTCA DO-160, FDA, SAE, etc.) over the frequency range of 20 MHz to 2 GHz. The AC-220 CombiLog is a broadband, linearly polarized hybrid antenna. Hybrid antennas are, put simply, log periodic antennas with the feed lines modified to include a set of low frequency antenna elements, commonly referred to as "bow-tie" elements. Additionally, common-mode chokes are typically installed to reduce common-mode currents lowing on the outer conductor of the coaxial feed line/receive cable. By essentially combining a log periodic and biconical antenna, a hybrid antenna can typically cover, at a minimum, the frequency range of the combined antenna types.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combilog Antenna - AC-220 - ValueTronics International, Inc.
Elgin, IL, USA
Combilog Antenna
AC-220
Combilog Antenna AC-220
The AC-220 is a combilog antenna from Com-Power. Features: Wide Frequency Range (Emissions - 20 MHz to 2 GHz, Immunity - 80 MHz to 2 GHz) Transmit & Receive Capabilities (emissions/immunity applications) Individual Calibration Included (per ANSI C63.5 with NIST traceability) Three-year Standard Warranty Applications: The AC-220 CombiLog Antenna is suitable for use as an EMI test antenna for qualification-level regulatory compliance measurements (FCC, CE, RTCA DO-160, FDA, SAE, etc.) over the frequency range of 20 MHz to 2 GHz. The AC-220 CombiLog is a broadband, linearly polarized hybrid antenna. Hybrid antennas are, put simply, log periodic antennas with the feed lines modified to include a set of low frequency antenna elements, commonly referred to as "bow-tie" elements. Additionally, common-mode chokes are typically installed to reduce common-mode currents lowing on the outer conductor of the coaxial feed line/receive cable. By essentially combining a log periodic and biconical antenna, a hybrid antenna can typically cover, at a minimum, the frequency range of the combined antenna types.

The AC-220 is a combilog antenna from Com-Power.

Features:

  • Wide Frequency Range (Emissions - 20 MHz to 2 GHz, Immunity - 80 MHz to 2 GHz)
  • Transmit & Receive Capabilities (emissions/immunity applications)
  • Individual Calibration Included (per ANSI C63.5 with NIST traceability)
  • Three-year Standard Warranty

Applications:

The AC-220 CombiLog Antenna is suitable for use as an EMI test antenna for qualification-level regulatory compliance measurements (FCC, CE, RTCA DO-160, FDA, SAE, etc.) over the frequency range of 20 MHz to 2 GHz.

The AC-220 CombiLog is a broadband, linearly polarized hybrid antenna. Hybrid antennas are, put simply, log periodic antennas with the feed lines modified to include a set of low frequency antenna elements, commonly referred to as "bow-tie" elements. Additionally, common-mode chokes are typically installed to reduce common-mode currents lowing on the outer conductor of the coaxial feed line/receive cable. By essentially combining a log periodic and biconical antenna, a hybrid antenna can typically cover, at a minimum, the frequency range of the combined antenna types.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Antennas
Product Number AC-220
Product Name Combilog Antenna
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO Screw Mount Antenna - low profile -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Log Periodic Antenna - Model SAS-515 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GPS/GLONASS/IRNSS L1+L2+L5 Active Ceramic Patch Antenna With 1.13mm Cable (L-10CM) + UFL (35*35*4) - ET-GPL125-5L10C-U-354 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Vertical; Right Hand Circular
Primary Frequency Range 1176.5 to 1602.0 MHz
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers