Com-Power Corporation Biconical Antenna ABF-900

Description
The ABF-900 is a 300 MHz Biconical Antenna from Com-Power. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products. Additional Features: Broadband - 30 MHz to 300 MHz Transmit and receive capability Individual calibration Biconical antennas are used for emissions and immunity testing to meet various EMC standards specified by FCC, CISPR and EN. The broadband characteristics of the Biconical antenna make it a good choice for making sweep measurements and for automated measurement systems. Normally, tuned dipole antennas are used for EMC site attenuation measurements for better accuracy. However, the Biconical antenna is easier to use for vertical site attenuation measurements, because of the long dipole element lengths at lower frequencies (5 meters at 30 MHz). According to ANSI 63.4 specifications, a calibrated Biconical and a log periodic antenna can be used for site attenuation measurements. The calibration data provided with each antenna is used to calculate fi eld strength measured for the selected frequency. The antenna factor (dB/m) for the selected frequency is added to the measured output (dBV) displayed by the EMI meter to obtain field strength (dBV/m).
Datasheet
Description
The ABF-900 is a 300 MHz Biconical Antenna from Com-Power. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products. Additional Features: Broadband - 30 MHz to 300 MHz Transmit and receive capability Individual calibration Biconical antennas are used for emissions and immunity testing to meet various EMC standards specified by FCC, CISPR and EN. The broadband characteristics of the Biconical antenna make it a good choice for making sweep measurements and for automated measurement systems. Normally, tuned dipole antennas are used for EMC site attenuation measurements for better accuracy. However, the Biconical antenna is easier to use for vertical site attenuation measurements, because of the long dipole element lengths at lower frequencies (5 meters at 30 MHz). According to ANSI 63.4 specifications, a calibrated Biconical and a log periodic antenna can be used for site attenuation measurements. The calibration data provided with each antenna is used to calculate fi eld strength measured for the selected frequency. The antenna factor (dB/m) for the selected frequency is added to the measured output (dBV) displayed by the EMI meter to obtain field strength (dBV/m).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Biconical Antenna - ABF-900 - ValueTronics International, Inc.
Elgin, IL, USA
Biconical Antenna
ABF-900
Biconical Antenna ABF-900
The ABF-900 is a 300 MHz Biconical Antenna from Com-Power. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products. Additional Features: Broadband - 30 MHz to 300 MHz Transmit and receive capability Individual calibration Biconical antennas are used for emissions and immunity testing to meet various EMC standards specified by FCC, CISPR and EN. The broadband characteristics of the Biconical antenna make it a good choice for making sweep measurements and for automated measurement systems. Normally, tuned dipole antennas are used for EMC site attenuation measurements for better accuracy. However, the Biconical antenna is easier to use for vertical site attenuation measurements, because of the long dipole element lengths at lower frequencies (5 meters at 30 MHz). According to ANSI 63.4 specifications, a calibrated Biconical and a log periodic antenna can be used for site attenuation measurements. The calibration data provided with each antenna is used to calculate fi eld strength measured for the selected frequency. The antenna factor (dB/m) for the selected frequency is added to the measured output (dBV) displayed by the EMI meter to obtain field strength (dBV/m).

The ABF-900 is a 300 MHz Biconical Antenna from Com-Power. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products.

Additional Features:

  • Broadband - 30 MHz to 300 MHz
  • Transmit and receive capability
  • Individual calibration

Biconical antennas are used for emissions and immunity testing to meet various EMC standards specified by FCC, CISPR and EN. The broadband characteristics of the Biconical antenna make it a good choice for making sweep measurements and for automated measurement systems.

Normally, tuned dipole antennas are used for EMC site attenuation measurements for better accuracy. However, the Biconical antenna is easier to use for vertical site attenuation measurements, because of the long dipole element lengths at lower frequencies (5 meters at 30 MHz). According to ANSI 63.4 specifications, a calibrated Biconical and a log periodic antenna can be used for site attenuation measurements.

The calibration data provided with each antenna is used to calculate fi eld strength measured for the selected frequency. The antenna factor (dB/m) for the selected frequency is added to the measured output (dBV) displayed by the EMI meter to obtain field strength (dBV/m).

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Antennas
Product Number ABF-900
Product Name Biconical Antenna
Primary Frequency Range 300.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antenna LTE450, Terminal SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Log Periodic Antenna - Model SAS-519-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
3G PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-WCPC-5L10CP21-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 2690.0 MHz
Gain 5 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details