Emco, Inc. Log Periodic Antenna 3147

Description
The 3147 is a 5 GHz log periodic antenna from EMCO. A state-of-the-art antenna preamplifier can enhance the performance of electronic test equipment with a bad or weak signal. Antennas boost signals and can overcome signal losses related to splitters and junctions. Additional Features: The EMCO 3147 Log Periodic Antenna is primarily designed for use with FCC Part 15, Subpart A, Section 15.33. This model covers both the traditional (200 MHz to 1 GHz) and newer (1 to 5 GHz) frequency range requirements in a single unit. The frequency ratio of 25:1 is one of the widest responses obtainable in a commercially available EMC test antenna. In addition, the 3147 Log Periodic Antenna has excellent VSWR characteristics throughout the entire operating frequency range. The 3147 features high gain, low VSWR (1.2:1 average), broadband frequency range (200 MHz to 5 GHz), meets CISPR Cross Polarization requirements, and has an input capacity of 80 watts continuous (100 watts peak).
Description
The 3147 is a 5 GHz log periodic antenna from EMCO. A state-of-the-art antenna preamplifier can enhance the performance of electronic test equipment with a bad or weak signal. Antennas boost signals and can overcome signal losses related to splitters and junctions. Additional Features: The EMCO 3147 Log Periodic Antenna is primarily designed for use with FCC Part 15, Subpart A, Section 15.33. This model covers both the traditional (200 MHz to 1 GHz) and newer (1 to 5 GHz) frequency range requirements in a single unit. The frequency ratio of 25:1 is one of the widest responses obtainable in a commercially available EMC test antenna. In addition, the 3147 Log Periodic Antenna has excellent VSWR characteristics throughout the entire operating frequency range. The 3147 features high gain, low VSWR (1.2:1 average), broadband frequency range (200 MHz to 5 GHz), meets CISPR Cross Polarization requirements, and has an input capacity of 80 watts continuous (100 watts peak).

Suppliers

Company
Product
Description
Supplier Links
Log Periodic Antenna - 3147 - ValueTronics International, Inc.
Elgin, IL, USA
Log Periodic Antenna
3147
Log Periodic Antenna 3147
The 3147 is a 5 GHz log periodic antenna from EMCO. A state-of-the-art antenna preamplifier can enhance the performance of electronic test equipment with a bad or weak signal. Antennas boost signals and can overcome signal losses related to splitters and junctions. Additional Features: The EMCO 3147 Log Periodic Antenna is primarily designed for use with FCC Part 15, Subpart A, Section 15.33. This model covers both the traditional (200 MHz to 1 GHz) and newer (1 to 5 GHz) frequency range requirements in a single unit. The frequency ratio of 25:1 is one of the widest responses obtainable in a commercially available EMC test antenna. In addition, the 3147 Log Periodic Antenna has excellent VSWR characteristics throughout the entire operating frequency range. The 3147 features high gain, low VSWR (1.2:1 average), broadband frequency range (200 MHz to 5 GHz), meets CISPR Cross Polarization requirements, and has an input capacity of 80 watts continuous (100 watts peak).

The 3147 is a 5 GHz log periodic antenna from EMCO. A state-of-the-art antenna preamplifier can enhance the performance of electronic test equipment with a bad or weak signal. Antennas boost signals and can overcome signal losses related to splitters and junctions.

Additional Features:

The EMCO 3147 Log Periodic Antenna is primarily designed for use with FCC Part 15, Subpart A, Section 15.33. This model covers both the traditional (200 MHz to 1 GHz) and newer (1 to 5 GHz) frequency range requirements in a single unit. The frequency ratio of 25:1 is one of the widest responses obtainable in a commercially available EMC test antenna. In addition, the 3147 Log Periodic Antenna has excellent VSWR characteristics throughout the entire operating frequency range. The 3147 features high gain, low VSWR (1.2:1 average), broadband frequency range (200 MHz to 5 GHz), meets CISPR Cross Polarization requirements, and has an input capacity of 80 watts continuous (100 watts peak).

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Antennas
Product Number 3147
Product Name Log Periodic Antenna
Primary Frequency Range 5000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO and GNSS passive antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Biconical Antennas - Model SAS-543 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
2.4GHz/5.8GHz 10dBi Rubber Duck Paddle Antenna With SMA Male Movable Connector - ET-245810PRA-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 2400.0 to 5800.0 MHz
Gain 10 dB
Form Factor / Mounting External; Portable
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers