Com-Power Corporation Biconical Antenna ABM-6000

Description
The ABM-6000 is a 6 GHz biconical antenna from Com-Power. Features: Frequency Range: 1 GHz to 6 GHz Dipole-like radiation pattern compliant with CISPR 16-1-4 requirements for >1 GHz site validation measurements Transmit or receive capability Three year warranty Applications: Until recently, radiated emission test site validation requirements and procedures existed only for frequencies between 30 MHz and 1 GHz. Validation requirements at higher frequencies remained "under consideration" literally for decades. The ABM-6000 is a precisely tuned, linearly polarized, mini-biconical dipole antenna, operating at the low end of the microwave band over the frequency range of 1 to 6 GHz. It may be used as either a transmitting or receiving antenna. The ABM-6000 was specifically designed to comply with radiation pattern specifications detailed in CISPR 16-1-4 (section 8.2.2.1), and is intended to be used as the transmit source antenna for site validations above 1 GHz for radiated emissions test sites, such as OATS (open area test sites), anechoic and semi-anechoic chambers.
Datasheet
Description
The ABM-6000 is a 6 GHz biconical antenna from Com-Power. Features: Frequency Range: 1 GHz to 6 GHz Dipole-like radiation pattern compliant with CISPR 16-1-4 requirements for >1 GHz site validation measurements Transmit or receive capability Three year warranty Applications: Until recently, radiated emission test site validation requirements and procedures existed only for frequencies between 30 MHz and 1 GHz. Validation requirements at higher frequencies remained "under consideration" literally for decades. The ABM-6000 is a precisely tuned, linearly polarized, mini-biconical dipole antenna, operating at the low end of the microwave band over the frequency range of 1 to 6 GHz. It may be used as either a transmitting or receiving antenna. The ABM-6000 was specifically designed to comply with radiation pattern specifications detailed in CISPR 16-1-4 (section 8.2.2.1), and is intended to be used as the transmit source antenna for site validations above 1 GHz for radiated emissions test sites, such as OATS (open area test sites), anechoic and semi-anechoic chambers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Biconical Antenna - ABM-6000 - ValueTronics International, Inc.
Elgin, IL, USA
Biconical Antenna
ABM-6000
Biconical Antenna ABM-6000
The ABM-6000 is a 6 GHz biconical antenna from Com-Power. Features: Frequency Range: 1 GHz to 6 GHz Dipole-like radiation pattern compliant with CISPR 16-1-4 requirements for >1 GHz site validation measurements Transmit or receive capability Three year warranty Applications: Until recently, radiated emission test site validation requirements and procedures existed only for frequencies between 30 MHz and 1 GHz. Validation requirements at higher frequencies remained "under consideration" literally for decades. The ABM-6000 is a precisely tuned, linearly polarized, mini-biconical dipole antenna, operating at the low end of the microwave band over the frequency range of 1 to 6 GHz. It may be used as either a transmitting or receiving antenna. The ABM-6000 was specifically designed to comply with radiation pattern specifications detailed in CISPR 16-1-4 (section 8.2.2.1), and is intended to be used as the transmit source antenna for site validations above 1 GHz for radiated emissions test sites, such as OATS (open area test sites), anechoic and semi-anechoic chambers.

The ABM-6000 is a 6 GHz biconical antenna from Com-Power.

Features:

  • Frequency Range: 1 GHz to 6 GHz
  • Dipole-like radiation pattern compliant with CISPR 16-1-4 requirements for >1 GHz site validation measurements
  • Transmit or receive capability
  • Three year warranty

Applications:

Until recently, radiated emission test site validation requirements and procedures existed only for frequencies between 30 MHz and 1 GHz. Validation requirements at higher frequencies remained "under consideration" literally for decades.

The ABM-6000 is a precisely tuned, linearly polarized, mini-biconical dipole antenna, operating at the low end of the microwave band over the frequency range of 1 to 6 GHz. It may be used as either a transmitting or receiving antenna. The ABM-6000 was specifically designed to comply with radiation pattern specifications detailed in CISPR 16-1-4 (section 8.2.2.1), and is intended to be used as the transmit source antenna for site validations above 1 GHz for radiated emissions test sites, such as OATS (open area test sites), anechoic and semi-anechoic chambers.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Antennas
Product Number ABM-6000
Product Name Biconical Antenna
Primary Frequency Range 6000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - TREK-ANT-203-GWL5E - Quarktwin Technology Ltd.
Specs
Applications GLONASS, GPS
Technology Type Dome
View Details
2 suppliers
Standard Gain Horn - ModelSAS-586 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
2.4GHz 15dBi Yagi Antenna With RG58 Cable (L-3Mtr) + N Male St. Connector - ET-WI15Y5-2L3-NMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Directional
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 15 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers