Com-Power Corporation Loop Antenna AL-130R

Description
The AL-130R is a 30 MHz loop antenna from Com-Power. Features: Frequency Range: 9 kHz to 30 MHz Built-in, Battery Operated Preamplifier Fiber Optic Remote Monitor/Control option Electric or Magnetic Field Measurements Individual Calibration per IEEE 291 Included Three-year Standard Warranty Applications: The AL-130R Active Loop Antenna is intended for use as an EMI test antenna for qualification-level regulatory compliance measurements per most commercial product test procedures including, but not limited to, ANSI C63.4, along with most CISPR, EN, ETSI standards. Typically, the antenna is positioned vertically with the center-point of the loop elevated one meter above the ground. The loop is then rotated about its horizontal and vertical axis to achieve the maximum reading at each frequency. The AL-130R is an Active Loop Antenna (loop size: 19” x 19” [0.5 m x 0.5 m] with electrostatic shield), operating over the frequency range of 9 kHz to 30 MHz. It has a built-in, low-noise preamplifier, which increases overall measurement sensitivity as well as the overall signal to noise ratio. The antenna is battery powered (rechargeable 6V NimH battery pack). The AL-130R can also be powered by the supplied charger/power adapter. The front panel has LED indicators for RF ON/OFF, power, battery low, amplifier saturation, as well as charging status.
Datasheet
Description
The AL-130R is a 30 MHz loop antenna from Com-Power. Features: Frequency Range: 9 kHz to 30 MHz Built-in, Battery Operated Preamplifier Fiber Optic Remote Monitor/Control option Electric or Magnetic Field Measurements Individual Calibration per IEEE 291 Included Three-year Standard Warranty Applications: The AL-130R Active Loop Antenna is intended for use as an EMI test antenna for qualification-level regulatory compliance measurements per most commercial product test procedures including, but not limited to, ANSI C63.4, along with most CISPR, EN, ETSI standards. Typically, the antenna is positioned vertically with the center-point of the loop elevated one meter above the ground. The loop is then rotated about its horizontal and vertical axis to achieve the maximum reading at each frequency. The AL-130R is an Active Loop Antenna (loop size: 19” x 19” [0.5 m x 0.5 m] with electrostatic shield), operating over the frequency range of 9 kHz to 30 MHz. It has a built-in, low-noise preamplifier, which increases overall measurement sensitivity as well as the overall signal to noise ratio. The antenna is battery powered (rechargeable 6V NimH battery pack). The AL-130R can also be powered by the supplied charger/power adapter. The front panel has LED indicators for RF ON/OFF, power, battery low, amplifier saturation, as well as charging status.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loop Antenna AL-130R
The AL-130R is a 30 MHz loop antenna from Com-Power. Features: Frequency Range: 9 kHz to 30 MHz Built-in, Battery Operated Preamplifier Fiber Optic Remote Monitor/Control option Electric or Magnetic Field Measurements Individual Calibration per IEEE 291 Included Three-year Standard Warranty Applications: The AL-130R Active Loop Antenna is intended for use as an EMI test antenna for qualification-level regulatory compliance measurements per most commercial product test procedures including, but not limited to, ANSI C63.4, along with most CISPR, EN, ETSI standards. Typically, the antenna is positioned vertically with the center-point of the loop elevated one meter above the ground. The loop is then rotated about its horizontal and vertical axis to achieve the maximum reading at each frequency. The AL-130R is an Active Loop Antenna (loop size: 19” x 19” [0.5 m x 0.5 m] with electrostatic shield), operating over the frequency range of 9 kHz to 30 MHz. It has a built-in, low-noise preamplifier, which increases overall measurement sensitivity as well as the overall signal to noise ratio. The antenna is battery powered (rechargeable 6V NimH battery pack). The AL-130R can also be powered by the supplied charger/power adapter. The front panel has LED indicators for RF ON/OFF, power, battery low, amplifier saturation, as well as charging status.

The AL-130R is a 30 MHz loop antenna from Com-Power.

Features:

  • Frequency Range: 9 kHz to 30 MHz
  • Built-in, Battery Operated Preamplifier
  • Fiber Optic Remote Monitor/Control option
  • Electric or Magnetic Field Measurements
  • Individual Calibration per IEEE 291 Included
  • Three-year Standard Warranty

Applications:

The AL-130R Active Loop Antenna is intended for use as an EMI test antenna for qualification-level regulatory compliance measurements per most commercial product test procedures including, but not limited to, ANSI C63.4, along with most CISPR, EN, ETSI standards. Typically, the antenna is positioned vertically with the center-point of the loop elevated one meter above the ground. The loop is then rotated about its horizontal and vertical axis to achieve the maximum reading at each frequency.

The AL-130R is an Active Loop Antenna (loop size: 19” x 19” [0.5 m x 0.5 m] with electrostatic shield), operating over the frequency range of 9 kHz to 30 MHz. It has a built-in, low-noise preamplifier, which increases overall measurement sensitivity as well as the overall signal to noise ratio. The antenna is battery powered (rechargeable 6V NimH battery pack). The AL-130R can also be powered by the supplied charger/power adapter. The front panel has LED indicators for RF ON/OFF, power, battery low, amplifier saturation, as well as charging status.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Antennas
Product Number AL-130R
Product Name Loop Antenna
Primary Frequency Range 30.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-FG24008 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Whip; Whip, Straight
View Details
Double Ridge Guide Horn Antenna - ModelSAS-574 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
3G PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-WCPC-5L10CP24-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 2690.0 MHz
Gain 5 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers