Com-Power Corporation Horn Antenna AHA-840

Description
The AHA-840 is a 40 GHz horn antenna from Com-Power. Features: Broadband - 18 GHz to 40 GHz Built-in Preamplifier Increases Sensitivity Low Antenna Factor Emissions & Immunity Capability Individual Calibration Included Applications: There are many challenges associated with radiated emissions testing in the 18 to 40 GHz frequency range. Most will agree that, after the investment of necessary capital (which is really more of an obstacle than a challenge), the next highest on the list is achieving an acceptable signal to noise ratio to be able to perform the testing accurately. The AHA-840 Active Horn Antenna is part of Com-Power’s extensive line of EMC test antennas. The AHA-840 smartly incorporates a broadband, double ridged waveguide horn antenna with precision waveguide to coaxial adapter (meticulously tuned as a set for optimum VSWR performance and impedance matching) and a broadband, high-gain, low noise preamplifier; integrated into a single, well-built, durable, custom designed assembly which facilitates the flexibility to be configured for almost any application.
Datasheet
Description
The AHA-840 is a 40 GHz horn antenna from Com-Power. Features: Broadband - 18 GHz to 40 GHz Built-in Preamplifier Increases Sensitivity Low Antenna Factor Emissions & Immunity Capability Individual Calibration Included Applications: There are many challenges associated with radiated emissions testing in the 18 to 40 GHz frequency range. Most will agree that, after the investment of necessary capital (which is really more of an obstacle than a challenge), the next highest on the list is achieving an acceptable signal to noise ratio to be able to perform the testing accurately. The AHA-840 Active Horn Antenna is part of Com-Power’s extensive line of EMC test antennas. The AHA-840 smartly incorporates a broadband, double ridged waveguide horn antenna with precision waveguide to coaxial adapter (meticulously tuned as a set for optimum VSWR performance and impedance matching) and a broadband, high-gain, low noise preamplifier; integrated into a single, well-built, durable, custom designed assembly which facilitates the flexibility to be configured for almost any application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Horn Antenna AHA-840
The AHA-840 is a 40 GHz horn antenna from Com-Power. Features: Broadband - 18 GHz to 40 GHz Built-in Preamplifier Increases Sensitivity Low Antenna Factor Emissions & Immunity Capability Individual Calibration Included Applications: There are many challenges associated with radiated emissions testing in the 18 to 40 GHz frequency range. Most will agree that, after the investment of necessary capital (which is really more of an obstacle than a challenge), the next highest on the list is achieving an acceptable signal to noise ratio to be able to perform the testing accurately. The AHA-840 Active Horn Antenna is part of Com-Power’s extensive line of EMC test antennas. The AHA-840 smartly incorporates a broadband, double ridged waveguide horn antenna with precision waveguide to coaxial adapter (meticulously tuned as a set for optimum VSWR performance and impedance matching) and a broadband, high-gain, low noise preamplifier; integrated into a single, well-built, durable, custom designed assembly which facilitates the flexibility to be configured for almost any application.

The AHA-840 is a 40 GHz horn antenna from Com-Power.

Features:

  • Broadband - 18 GHz to 40 GHz
  • Built-in Preamplifier Increases Sensitivity
  • Low Antenna Factor
  • Emissions & Immunity Capability
  • Individual Calibration Included

Applications:

There are many challenges associated with radiated emissions testing in the 18 to 40 GHz frequency range. Most will agree that, after the investment of necessary capital (which is really more of an obstacle than a challenge), the next highest on the list is achieving an acceptable signal to noise ratio to be able to perform the testing accurately.

The AHA-840 Active Horn Antenna is part of Com-Power’s extensive line of EMC test antennas. The AHA-840 smartly incorporates a broadband, double ridged waveguide horn antenna with precision waveguide to coaxial adapter (meticulously tuned as a set for optimum VSWR performance and impedance matching) and a broadband, high-gain, low noise preamplifier; integrated into a single, well-built, durable, custom designed assembly which facilitates the flexibility to be configured for almost any application.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Antennas
Product Number AHA-840
Product Name Horn Antenna
Primary Frequency Range 40000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-512-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GSM 2.5dBi Rubber Duck Antenna With SMA Male St. Connector - ET-GS2.5R-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 2.5 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details