Com-Power Corporation Horn Antenna AH-840

Description
The AH-840 is a 40 GHz Horn Antenna from Com-Power. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products. Additional Features: Frequency Range: 18 GHz - 40 GHz Power handling: 5 Watts CW VSWR: 2.0 :1.0 Connector type: K type female Polarization: Linear Impedance: 50 Ohms Size (L xW xH): 8.7 x 2.7 x 7.5" inches High gain Individual calibration Two year warranty The Com-Power AH-840 is a broadband linearly polarized double ridged waveguide horn antenna designed specifically for Electromagnetic Interference testing. This antenna can be used for receiving as well as transmitting applications for the frequency range of 18 GHz to 40 GHz. The Com-Power AH-840 has a high gain; least 20 dBi over the entire frequency range. This antenna can accept up to 5 Watts of input power at its terminals in continuous mode for generating electromagnetic fields for immunity testing. The Com-Power AH-840 was designed for EMC testing, but it can also be used for antenna gain pattern measurements, surveillance, and other applications. The wide frequency band makes the AH840 antenna suitable for sweep measurements, reducing the need for antenna switching during the tests.
Datasheet
Description
The AH-840 is a 40 GHz Horn Antenna from Com-Power. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products. Additional Features: Frequency Range: 18 GHz - 40 GHz Power handling: 5 Watts CW VSWR: 2.0 :1.0 Connector type: K type female Polarization: Linear Impedance: 50 Ohms Size (L xW xH): 8.7 x 2.7 x 7.5" inches High gain Individual calibration Two year warranty The Com-Power AH-840 is a broadband linearly polarized double ridged waveguide horn antenna designed specifically for Electromagnetic Interference testing. This antenna can be used for receiving as well as transmitting applications for the frequency range of 18 GHz to 40 GHz. The Com-Power AH-840 has a high gain; least 20 dBi over the entire frequency range. This antenna can accept up to 5 Watts of input power at its terminals in continuous mode for generating electromagnetic fields for immunity testing. The Com-Power AH-840 was designed for EMC testing, but it can also be used for antenna gain pattern measurements, surveillance, and other applications. The wide frequency band makes the AH840 antenna suitable for sweep measurements, reducing the need for antenna switching during the tests.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Horn Antenna AH-840
The AH-840 is a 40 GHz Horn Antenna from Com-Power. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products. Additional Features: Frequency Range: 18 GHz - 40 GHz Power handling: 5 Watts CW VSWR: 2.0 :1.0 Connector type: K type female Polarization: Linear Impedance: 50 Ohms Size (L xW xH): 8.7 x 2.7 x 7.5" inches High gain Individual calibration Two year warranty The Com-Power AH-840 is a broadband linearly polarized double ridged waveguide horn antenna designed specifically for Electromagnetic Interference testing. This antenna can be used for receiving as well as transmitting applications for the frequency range of 18 GHz to 40 GHz. The Com-Power AH-840 has a high gain; least 20 dBi over the entire frequency range. This antenna can accept up to 5 Watts of input power at its terminals in continuous mode for generating electromagnetic fields for immunity testing. The Com-Power AH-840 was designed for EMC testing, but it can also be used for antenna gain pattern measurements, surveillance, and other applications. The wide frequency band makes the AH840 antenna suitable for sweep measurements, reducing the need for antenna switching during the tests.

The AH-840 is a 40 GHz Horn Antenna from Com-Power. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products.

Additional Features:

  • Frequency Range: 18 GHz - 40 GHz
  • Power handling: 5 Watts CW
  • VSWR: 2.0 :1.0
  • Connector type: K type female
  • Polarization: Linear
  • Impedance: 50 Ohms
  • Size (L xW xH): 8.7 x 2.7 x 7.5" inches
  • High gain
  • Individual calibration
  • Two year warranty

The Com-Power AH-840 is a broadband linearly polarized double ridged waveguide horn antenna designed specifically for Electromagnetic Interference testing. This antenna can be used for receiving as well as transmitting applications for the frequency range of 18 GHz to 40 GHz.

The Com-Power AH-840 has a high gain; least 20 dBi over the entire frequency range. This antenna can accept up to 5 Watts of input power at its terminals in continuous mode for generating electromagnetic fields for immunity testing.

The Com-Power AH-840 was designed for EMC testing, but it can also be used for antenna gain pattern measurements, surveillance, and other applications. The wide frequency band makes the AH840 antenna suitable for sweep measurements, reducing the need for antenna switching during the tests.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Antennas
Product Number AH-840
Product Name Horn Antenna
Primary Frequency Range 40000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details