Com-Power Corporation Horn Antenna AH-826

Description
The AH-826 is a 26.5 GHz Horn Antenna from Com-Power. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products. Additonal Features: Frequency Range: 18 GHz - 26.5 GHz Power handling (CW): 5 Watts VSWR: 2.0 :1 Polorization: Linear Connector type: K type (will mate with SMA) Impedance: 50 Ohms Size (L x W x H): 8.7 x 5.7 x 12 inches max. High Gain - Lower Floor Noise for Emissions Individual Calibration Two Year Warranty The Com-Power AH-826 is a broadband linearly polarized standard gain horn antenna designed specifically for Electromagnetic Interference testing. This antenna can be used to receive as well as transmit applications for the frequency range of 18 GHz to 26.5 GHz. The Com-Power AH-826 has high gain, with at least 23 dBi over the entire frequency range. This antenna can accept up to 5 Watts of input power at its terminals in continuous mode in the applicable frequency range for generating electromagnetic fields for immunity testing. The Com-Power AH-826 was designed for EMC testing, but can also be used for antenna gain pattern measurements, surveillance, and other applications. The wide frequency band makes the AH-826 antenna is suitable for sweep measurement, reducing the need for antenna switching during the test.
Datasheet
Description
The AH-826 is a 26.5 GHz Horn Antenna from Com-Power. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products. Additonal Features: Frequency Range: 18 GHz - 26.5 GHz Power handling (CW): 5 Watts VSWR: 2.0 :1 Polorization: Linear Connector type: K type (will mate with SMA) Impedance: 50 Ohms Size (L x W x H): 8.7 x 5.7 x 12 inches max. High Gain - Lower Floor Noise for Emissions Individual Calibration Two Year Warranty The Com-Power AH-826 is a broadband linearly polarized standard gain horn antenna designed specifically for Electromagnetic Interference testing. This antenna can be used to receive as well as transmit applications for the frequency range of 18 GHz to 26.5 GHz. The Com-Power AH-826 has high gain, with at least 23 dBi over the entire frequency range. This antenna can accept up to 5 Watts of input power at its terminals in continuous mode in the applicable frequency range for generating electromagnetic fields for immunity testing. The Com-Power AH-826 was designed for EMC testing, but can also be used for antenna gain pattern measurements, surveillance, and other applications. The wide frequency band makes the AH-826 antenna is suitable for sweep measurement, reducing the need for antenna switching during the test.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Horn Antenna AH-826
The AH-826 is a 26.5 GHz Horn Antenna from Com-Power. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products. Additonal Features: Frequency Range: 18 GHz - 26.5 GHz Power handling (CW): 5 Watts VSWR: 2.0 :1 Polorization: Linear Connector type: K type (will mate with SMA) Impedance: 50 Ohms Size (L x W x H): 8.7 x 5.7 x 12 inches max. High Gain - Lower Floor Noise for Emissions Individual Calibration Two Year Warranty The Com-Power AH-826 is a broadband linearly polarized standard gain horn antenna designed specifically for Electromagnetic Interference testing. This antenna can be used to receive as well as transmit applications for the frequency range of 18 GHz to 26.5 GHz. The Com-Power AH-826 has high gain, with at least 23 dBi over the entire frequency range. This antenna can accept up to 5 Watts of input power at its terminals in continuous mode in the applicable frequency range for generating electromagnetic fields for immunity testing. The Com-Power AH-826 was designed for EMC testing, but can also be used for antenna gain pattern measurements, surveillance, and other applications. The wide frequency band makes the AH-826 antenna is suitable for sweep measurement, reducing the need for antenna switching during the test.

The AH-826 is a 26.5 GHz Horn Antenna from Com-Power. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products.

Additonal Features:

  • Frequency Range: 18 GHz - 26.5 GHz
  • Power handling (CW): 5 Watts
  • VSWR: 2.0 :1
  • Polorization: Linear
  • Connector type: K type (will mate with SMA)
  • Impedance: 50 Ohms
  • Size (L x W x H): 8.7 x 5.7 x 12 inches max.
  • High Gain - Lower Floor Noise for Emissions
  • Individual Calibration
  • Two Year Warranty

The Com-Power AH-826 is a broadband linearly polarized standard gain horn antenna designed specifically for Electromagnetic Interference testing. This antenna can be used to receive as well as transmit applications for the frequency range of 18 GHz to 26.5 GHz.

The Com-Power AH-826 has high gain, with at least 23 dBi over the entire frequency range. This antenna can accept up to 5 Watts of input power at its terminals in continuous mode in the applicable frequency range for generating electromagnetic fields for immunity testing.

The Com-Power AH-826 was designed for EMC testing, but can also be used for antenna gain pattern measurements, surveillance, and other applications. The wide frequency band makes the AH-826 antenna is suitable for sweep measurement, reducing the need for antenna switching during the test.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Antennas
Product Number AH-826
Product Name Horn Antenna
Primary Frequency Range 26500.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-585 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Telemetry Antennas - 1248669 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3 dB
Connectors Bnc
View Details