ValueTronics International, Inc. Antenna 58532A

Description
The 58532A is an antenna from Agilent. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products. Additional Features: Delivers clean, accurate L1 carrier frequency signals to GPS synchronization modules and receivers. Operates reliably in a wide range of environmental conditions, and it is characterized by durability, low noise, narrow bandwidth, and high gain. Designed for outdoor use Threaded Type N Jack connector that makes it easy to connect directly to the antenna cable. Mounting base simplifies installation of the antenna to a mast. The antenna requires a voltage of 5 VDC, which is normally supplied from the GPS receiver via the connecting cable. 1575.42 +/- 10 MHz (L1 Carrier)
Description
The 58532A is an antenna from Agilent. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products. Additional Features: Delivers clean, accurate L1 carrier frequency signals to GPS synchronization modules and receivers. Operates reliably in a wide range of environmental conditions, and it is characterized by durability, low noise, narrow bandwidth, and high gain. Designed for outdoor use Threaded Type N Jack connector that makes it easy to connect directly to the antenna cable. Mounting base simplifies installation of the antenna to a mast. The antenna requires a voltage of 5 VDC, which is normally supplied from the GPS receiver via the connecting cable. 1575.42 +/- 10 MHz (L1 Carrier)

Suppliers

Company
Product
Description
Supplier Links
Antenna 58532A
The 58532A is an antenna from Agilent. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products. Additional Features: Delivers clean, accurate L1 carrier frequency signals to GPS synchronization modules and receivers. Operates reliably in a wide range of environmental conditions, and it is characterized by durability, low noise, narrow bandwidth, and high gain. Designed for outdoor use Threaded Type N Jack connector that makes it easy to connect directly to the antenna cable. Mounting base simplifies installation of the antenna to a mast. The antenna requires a voltage of 5 VDC, which is normally supplied from the GPS receiver via the connecting cable. 1575.42 +/- 10 MHz (L1 Carrier)

The 58532A is an antenna from Agilent. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products.

Additional Features:

  • Delivers clean, accurate L1 carrier frequency signals to GPS synchronization modules and receivers.
  • Operates reliably in a wide range of environmental conditions, and it is characterized by durability, low noise, narrow bandwidth, and high gain.
  • Designed for outdoor use
  • Threaded Type N Jack connector that makes it easy to connect directly to the antenna cable.
  • Mounting base simplifies installation of the antenna to a mast.
  • The antenna requires a voltage of 5 VDC, which is normally supplied from the GPS receiver via the connecting cable.
  • 1575.42 +/- 10 MHz (L1 Carrier)
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Antennas
Product Number 58532A
Product Name Antenna
Unlock Full Specs
to access all available technical data

Similar Products

6000MHz Rf Antenna - 875-TG.30.8113 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
View Details
Biconical Antennas - Model SAS-545 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
GSM 10dBi Spring Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-GS10M-1L3-SMS-B11 - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 10 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers