C&K Components Pushbutton Switches - NE182UEEL6AMP NE182UEEL6AMP

Description
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028992-NE182UEEL6AM P Termination: PC Pin Current Rating: 6 A Ratings: Dust Proof Switch Function: On-On Electrical Life: 10 kcycles Categories: Pushbutton Switches Alternative Parts (Cross-Reference): P227EE2B20A; P227EE2CXC; P227EE2DXC; NE182UEEP6AMP; NE182UEESNP6AMP; UB15SKW03N-CNE18 2U EE L 6AMP; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Voltage Rating (AC): 250 V Voltage Rating (DC): 100 V Throw Configuration: DPDT
Request a Quote Datasheet
Description
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028992-NE182UEEL6AM P Termination: PC Pin Current Rating: 6 A Ratings: Dust Proof Switch Function: On-On Electrical Life: 10 kcycles Categories: Pushbutton Switches Alternative Parts (Cross-Reference): P227EE2B20A; P227EE2CXC; P227EE2DXC; NE182UEEP6AMP; NE182UEESNP6AMP; UB15SKW03N-CNE18 2U EE L 6AMP; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Voltage Rating (AC): 250 V Voltage Rating (DC): 100 V Throw Configuration: DPDT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - NE182UEEL6AMP - 1028992-NE182UEEL6AMP - Win Source Electronics
Laguna Hills, CA, United States
Pushbutton Switches - NE182UEEL6AMP
1028992-NE182UEEL6AMP
Pushbutton Switches - NE182UEEL6AMP 1028992-NE182UEEL6AMP
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028992-NE182UEEL6AM P Termination: PC Pin Current Rating: 6 A Ratings: Dust Proof Switch Function: On-On Electrical Life: 10 kcycles Categories: Pushbutton Switches Alternative Parts (Cross-Reference): P227EE2B20A; P227EE2CXC; P227EE2DXC; NE182UEEP6AMP; NE182UEESNP6AMP; UB15SKW03N-CNE18 2U EE L 6AMP; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Voltage Rating (AC): 250 V Voltage Rating (DC): 100 V Throw Configuration: DPDT

Manufacturer: C&K Components
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1028992-NE182UEEL6AMP
Termination: PC Pin
Current Rating: 6 A
Ratings: Dust Proof
Switch Function: On-On
Electrical Life: 10 kcycles
Categories: Pushbutton Switches
Alternative Parts (Cross-Reference): P227EE2B20A; P227EE2CXC; P227EE2DXC; NE182UEEP6AMP; NE182UEESNP6AMP; UB15SKW03N-CNE18 2U EE L 6AMP;
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Voltage Rating (AC): 250 V
Voltage Rating (DC): 100 V
Throw Configuration: DPDT

Buy Now
Sheung Wan, Hong Kong
Pushbutton Switches
NE182UEEL6AMP
Pushbutton Switches NE182UEEL6AMP
Pushbutton Switches SWITCH POWER PB DPDT ALTER 6A

Pushbutton Switches SWITCH POWER PB DPDT ALTER 6A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1028992-NE182UEEL6AMP NE182UEEL6AMP
Product Name Pushbutton Switches - NE182UEEL6AMP Pushbutton Switches
Max Current Rating 6 amps 6 amps
Switching Mechanism Double Pole, Double Throw (DPDT)
Terminal Type Solder Pin
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
22mm Illuminated Projecting Push Buttons - 2ALP1LB-230 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details