Pushbutton Switch 8PDT Standard Through Hole, Right Angle
SWITCH PUSH 8PDT 0.04A 50V
Pushbutton Switches Pushbutton
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | F8UEETBAU-ND | F8UEETBAU | F8UEETBAU | 35AH0492 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Pushbutton C&k Components |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | |||
| Terminal Type | Solder Terminals | Solder Terminals | ||
| Max Current Rating | 0.0100 to 0.0400 amps | 0.0400 amps | 0.0400 amps | |
| Max. Mechanical Life | 100000 Number of electrical operations |